Renesas Electronics Corporation Voltage Reference X60003BIG3Z-50T1

Description
Series Voltage Reference IC Fixed 5V V ±0.02% 10mA SOT-23-3
Request a Quote Datasheet
Description
Series Voltage Reference IC Fixed 5V V ±0.02% 10mA SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - X60003BIG3Z-50T1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
X60003BIG3Z-50T1-ND
Voltage Reference X60003BIG3Z-50T1-ND
Series Voltage Reference IC Fixed 5V V ±0.02% 10mA SOT-23-3

Series Voltage Reference IC Fixed 5V V ±0.02% 10mA SOT-23-3

Buy Now Datasheet
 - X60003BIG3Z-50T1 - Rochester Electronics
Newburyport, MA, United States
Three Terminal Voltage Reference

Three Terminal Voltage Reference

Supplier's Site Datasheet
Singapore, Singapore
SOT23 Precision Voltage Reference IC
693-X60003BIG3Z-50T1
SOT23 Precision Voltage Reference IC 693-X60003BIG3Z-50T1
IC VREF SERIES 0.02% SOT23-3 Product overview: X60003BIG3Z-50T1 from Renesas Electronics Corporation is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-X60003BIG3Z-50T1 can be used for catalog matching and distributor lookup.

IC VREF SERIES 0.02% SOT23-3 Product overview: X60003BIG3Z-50T1 from Renesas Electronics Corporation is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-X60003BIG3Z-50T1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - X60003BIG3Z-50T1 - 1281051-X60003BIG3Z-50T1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - X60003BIG3Z-50T1
1281051-X60003BIG3Z-50T1
PMIC - PMIC - Voltage Reference - X60003BIG3Z-50T1 1281051-X60003BIG3Z-50T1
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1281051-X60003BIG3Z- 50T1 Packaging: Tape and Reel Mounting Style: SMD Tolerance: ±0.02% Temperature Coefficient: 10ppm/°C Output Type: Fixed Supply Current: 900nA Reference Type: Series Output Current: 10mA Noise - 0.1Hz to 10Hz: 30μVp-p Categories: Integrated Circuits Supplier Device Package: SOT-23-3 Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Family Part Number: X60003 Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 5V Parts Input Voltage (V): 5.1V ~ 9V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1281051-X60003BIG3Z-50T1
Packaging: Tape and Reel
Mounting Style: SMD
Tolerance: ±0.02%
Temperature Coefficient: 10ppm/°C
Output Type: Fixed
Supply Current: 900nA
Reference Type: Series
Output Current: 10mA
Noise - 0.1Hz to 10Hz: 30μVp-p
Categories: Integrated Circuits
Supplier Device Package: SOT-23-3
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Family Part Number: X60003
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 5V
Parts Input Voltage (V): 5.1V ~ 9V

Buy Now
PMIC - Voltage Reference - X60003BIG3Z-50T1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
X60003BIG3Z-50T1
PMIC - Voltage Reference X60003BIG3Z-50T1
IC VREF SERIES 0.02% SOT23-3

IC VREF SERIES 0.02% SOT23-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - X60003BIG3Z-50T1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
X60003BIG3Z-50T1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference X60003BIG3Z-50T1
IC VREF SERIES 0.02% SOT23-3

IC VREF SERIES 0.02% SOT23-3

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number X60003BIG3Z-50T1-ND X60003BIG3Z-50T1 693-X60003BIG3Z-50T1 1281051-X60003BIG3Z-50T1 X60003BIG3Z-50T1 X60003BIG3Z-50T1
Product Name Voltage Reference SOT23 Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - X60003BIG3Z-50T1 PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Type Series Series Series
Package Type Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; SOT-23-3 Other; Tape & Reel (TR) SOT23; Other; TO-236-3, SC-59, SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3
TC 10 ppm/C 10 ppm/C 10 ppm/C
IQ 9.00E-4 mA 9.00E-4 mA 9.00E-4 mA
Accuracy 0.0200 %
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019QH-5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 5 volts
View Details
 - LM385BZ-2.5 - Rochester Electronics
Specs
Package Type Other; SIP3
Life Cycle Stage Obsolete
View Details
4 suppliers
PMIC - Voltage Reference - ADR4540ARZ - Lingto Electronic Limited
Specs
Package Type SOIC
IQ 0.9500 mA
View Details
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details