Renesas Electronics Corporation Precision Voltage Reference IC EL5325AIRZ

Description
IC VOLT GEN 12CH TFT-LCD 28TSSOP Product overview: EL5325AIRZ from Intersil is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-EL5325AIRZ can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC VOLT GEN 12CH TFT-LCD 28TSSOP Product overview: EL5325AIRZ from Intersil is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-EL5325AIRZ can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Precision Voltage Reference IC
693-EL5325AIRZ
Precision Voltage Reference IC 693-EL5325AIRZ
IC VOLT GEN 12CH TFT-LCD 28TSSOP Product overview: EL5325AIRZ from Intersil is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-EL5325AIRZ can be used for catalog matching and distributor lookup.

IC VOLT GEN 12CH TFT-LCD 28TSSOP Product overview: EL5325AIRZ from Intersil is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-EL5325AIRZ can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Reference - EL5325AIRZ - 986460-EL5325AIRZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - EL5325AIRZ
986460-EL5325AIRZ
PMIC - PMIC - Voltage Reference - EL5325AIRZ 986460-EL5325AIRZ
Manufacturer: Intersil Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 986460-EL5325AIRZ Mounting: SMD (SMT) Number of Pins: 28 Number of Outputs: 12 Output Voltage: 14.95 V Categories: PMIC - Voltage Reference Case / Package: TSSOP Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C

Manufacturer: Intersil
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 986460-EL5325AIRZ
Mounting: SMD (SMT)
Number of Pins: 28
Number of Outputs: 12
Output Voltage: 14.95 V
Categories: PMIC - Voltage Reference
Case / Package: TSSOP
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Voltage Reference Chips Voltage Reference Chips
Product Number 693-EL5325AIRZ 986460-EL5325AIRZ
Product Name Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - EL5325AIRZ
Package Type Other; TSSOP Other; TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Reference - AD584JH - Lingto Electronic Limited
Specs
IQ 1 mA
View Details
LM385-2.5 Micropower Voltage Reference - LM385PWR-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92,TSSOP
VREF 2.5 volts
View Details
7 suppliers
Analog - MTLT1009QH - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details