Renesas Electronics Corporation Micropower Voltage Reference ISL21010DFH312Z-T7A

Description
The ISL21010 is a precision, low dropout micropower bandgap voltage reference in a space-saving SOT-23 package. It operates from a single 2.2V to 5.5V supply (minimum voltage is dependent on voltage option) and provides a ±0.2% accurate reference. The ISL21010 provides up to 25mA output current sourcing with low 150mV dropout voltage. Output voltage options include 1.024V, 1.2V, 1.5V, 2.048V, 2.5V, 3.0V, 3.3V, and 4.096V. The low supply current and low dropout voltage combined with high accuracy make the ISL21010 ideal for precision battery powered applications.
Request a Quote Datasheet
Description
The ISL21010 is a precision, low dropout micropower bandgap voltage reference in a space-saving SOT-23 package. It operates from a single 2.2V to 5.5V supply (minimum voltage is dependent on voltage option) and provides a ±0.2% accurate reference. The ISL21010 provides up to 25mA output current sourcing with low 150mV dropout voltage. Output voltage options include 1.024V, 1.2V, 1.5V, 2.048V, 2.5V, 3.0V, 3.3V, and 4.096V. The low supply current and low dropout voltage combined with high accuracy make the ISL21010 ideal for precision battery powered applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Micropower Voltage Reference - ISL21010DFH312Z-T7A - Renesas Electronics Corporation
Milpitas, CA, USA
Micropower Voltage Reference
ISL21010DFH312Z-T7A
Micropower Voltage Reference ISL21010DFH312Z-T7A
The ISL21010 is a precision, low dropout micropower bandgap voltage reference in a space-saving SOT-23 package. It operates from a single 2.2V to 5.5V supply (minimum voltage is dependent on voltage option) and provides a ±0.2% accurate reference. The ISL21010 provides up to 25mA output current sourcing with low 150mV dropout voltage. Output voltage options include 1.024V, 1.2V, 1.5V, 2.048V, 2.5V, 3.0V, 3.3V, and 4.096V. The low supply current and low dropout voltage combined with high accuracy make the ISL21010 ideal for precision battery powered applications.

The ISL21010 is a precision, low dropout micropower bandgap voltage reference in a space-saving SOT-23 package. It operates from a single 2.2V to 5.5V supply (minimum voltage is dependent on voltage option) and provides a ±0.2% accurate reference. The ISL21010 provides up to 25mA output current sourcing with low 150mV dropout voltage.
Output voltage options include 1.024V, 1.2V, 1.5V, 2.048V, 2.5V, 3.0V, 3.3V, and 4.096V. The low supply current and low dropout voltage combined with high accuracy make the ISL21010 ideal for precision battery powered applications.

Supplier's Site Datasheet
Voltage Reference - ISL21010DFH312Z-T7ATR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
ISL21010DFH312Z-T7ATR-ND
Voltage Reference ISL21010DFH312Z-T7ATR-ND
Series Voltage Reference IC Fixed 1.25V V ±0.2% 25mA SOT-23-3

Series Voltage Reference IC Fixed 1.25V V ±0.2% 25mA SOT-23-3

Buy Now Datasheet
Sheung Wan, Hong Kong
Voltage References
ISL21010DFH312Z-T7A
Voltage References ISL21010DFH312Z-T7A
Voltage References PbFree,Precision 1.2 5V Low Volt. Bandgap

Voltage References PbFree,Precision 1.2 5V Low Volt. Bandgap

Buy Now Datasheet
PMIC - Voltage Reference - ISL21010DFH312Z-T7A - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
ISL21010DFH312Z-T7A
PMIC - Voltage Reference ISL21010DFH312Z-T7A
IC VREF SERIES 0.2% SOT23-3

IC VREF SERIES 0.2% SOT23-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - ISL21010DFH312Z-T7A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
ISL21010DFH312Z-T7A
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference ISL21010DFH312Z-T7A
IC VREF SERIES 0.2% SOT23-3

IC VREF SERIES 0.2% SOT23-3

Supplier's Site

Technical Specifications

  Renesas Electronics Corporation DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number ISL21010DFH312Z-T7A ISL21010DFH312Z-T7ATR-ND ISL21010DFH312Z-T7A ISL21010DFH312Z-T7A ISL21010DFH312Z-T7A
Product Name Micropower Voltage Reference Voltage Reference Voltage References PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Package Type Other; SOT3 Other; TO-236-3, SC-59, SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3
VREF 1.25 volts 1.25 volts
TC 15 ppm/C 50 ppm/C
IQ 0.1000 mA 0.1000 mA 0.1000 mA
Accuracy 0.2000 % 0.2000 %
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Reference - ADR420AR - Lingto Electronic Limited
Specs
Package Type SOIC
View Details
Analog - MTLT1009QH - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
IC VREF SHUNT PREC 4.096V SC70-5 - 815-LM4040A41IDCKRE4 - Utmel Electronic Limited
Specs
Type Shunt / Zener
VREF Type Shunt
Package Type SOT23; Other; SOT-23-5
View Details
PMIC - PMIC - Voltage Reference - ISL21009BFB841Z-TK - 1048191-ISL21009BFB841Z-TK - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Obsolete(EOL)
TC 3 ppm/C
View Details
5 suppliers