The ISL21080 analog voltage references feature low supply voltage operation at ultra-low 310nA typical, 1.5µA maximum operating current. Additionally, the ISL21080 family features guaranteed initial accuracy as low as ±0.2% and 50ppm/°C temperature coefficient.
These references are ideal for general purpose portable applications to extend battery life at lower cost. The ISL21080 is provided in the industry standard 3 Ld SOT-23 pinout.
The ISL21080 output voltages can be used as precision voltage sources for voltage monitors, control loops, standby voltages for low power states for DSP, FPGA, Datapath Controllers, microcontrollers, and other core voltages: 0.9V, 1.024V, 1.25V, 1.5V, 2.048V, 2.5V, 3.0V, 3.3V, 4.096V, and 5.0V.
Special Note: Post-assembly X-ray inspection may lead to permanent changes in device output voltage and should be minimized or avoided.
IC VREF SERIES 0.3% SOT23-3 Product overview: ISL21080CIH325Z-TK from Renesas Electronics Corporation is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ISL21080CIH325Z-
Manufacturer: Renesas Electronics America
Win Source Part Number: 846600-ISL21080CIH32
Series: FGA™
Features: Voltage Reference IC V 7 mA
Package: Reel - TR
Family Name: ISL21080
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ISL21080CIH325Z-TK-N
Series Voltage Reference IC Fixed 2.5V V ±0.3% 7mA SOT-23-3
Series Voltage Reference IC Fixed 2.5V V ±0.3% 7mA SOT-23-3
Series Voltage Reference IC Fixed 2.5V V ±0.3% 7mA SOT-23-3
IC VREF SERIES 0.3% SOT23-3
Voltage References PBFREE PRECISION 2 5V LW V FGA"F 0 3%
VOLT REF, SERIES, 2.5V, -40 TO 85DEG C; Voltage Reference Type:Series - Fixed; Product Range:ISL21080 Series; Reference Voltage:2.5V; Initial Accuracy:0.3%; Temperature Coefficient:± 50ppm/°C; Voltage Reference Case Style:SOT-23 RoHS Compliant: Yes
| Renesas Electronics Corporation | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | ISL21080CIH325Z-TK | 693-ISL21080CIH325Z-TK | 846600-ISL21080CIH325Z-TK | ISL21080CIH325Z-TKCT-ND | ISL21080CIH325Z-TK | ISL21080CIH325Z-TK | 08X4526 |
| Product Name | 300nA NanoPower Voltage References | SOT23 Precision Voltage Reference IC | PMIC - PMIC - Voltage Reference - ISL21080CIH325Z-TK | Voltage Reference | PMIC - Voltage Reference | Voltage References | Volt Ref, Series, 2.5V, -40 To 85Deg C; Voltage Reference Type Renesas |
| Package Type | Other; SOT3 | Other; Tape & Reel (TR) | Other; Reel - TR | Other; TO-236-3, SC-59, SOT-23-3 | Other; SOT-23 | ||
| VREF | 2.5 volts | 2.5 volts | |||||
| TC | 50 ppm/C | 50 ppm/C | 50 ppm/C | ||||
| IQ | 0.0015 mA | 0.0015 mA | 0.0015 mA | ||||
| Accuracy | 0.3000 % | 0.3000 % | 0.3000 % |