Renesas Electronics Corporation Precision Voltage Reference IC X60008EIS8-50

Description
IC VREF SERIES 0.1% 8SO Product overview: X60008EIS8-50 from Renesas Electronics Corporation is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-X60008EIS8-50 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC VREF SERIES 0.1% 8SO Product overview: X60008EIS8-50 from Renesas Electronics Corporation is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-X60008EIS8-50 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Precision Voltage Reference IC
693-X60008EIS8-50
Precision Voltage Reference IC 693-X60008EIS8-50
IC VREF SERIES 0.1% 8SO Product overview: X60008EIS8-50 from Renesas Electronics Corporation is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-X60008EIS8-50 can be used for catalog matching and distributor lookup.

IC VREF SERIES 0.1% 8SO Product overview: X60008EIS8-50 from Renesas Electronics Corporation is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-X60008EIS8-50 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - X60008EIS8-50-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
X60008EIS8-50-ND
Voltage Reference X60008EIS8-50-ND
Series Voltage Reference IC Fixed 5V V ±0.1% 10mA 8-SOIC

Series Voltage Reference IC Fixed 5V V ±0.1% 10mA 8-SOIC

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - X60008EIS8-50 - 1281060-X60008EIS8-50 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - X60008EIS8-50
1281060-X60008EIS8-50
PMIC - PMIC - Voltage Reference - X60008EIS8-50 1281060-X60008EIS8-50
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1281060-X60008EIS8-5 0 Packaging: Tube Mounting Style: SMD Tolerance: ±0.1% Temperature Coefficient: 20ppm/°C Output Type: Fixed Supply Current: 800nA Reference Type: Series Output Current: 10mA Noise - 0.1Hz to 10Hz: 30μVp-p Categories: Integrated Circuits Supplier Device Package: 8-SO Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Family Part Number: X60008 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 5V Parts Input Voltage (V): 5.1V ~ 9V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1281060-X60008EIS8-50
Packaging: Tube
Mounting Style: SMD
Tolerance: ±0.1%
Temperature Coefficient: 20ppm/°C
Output Type: Fixed
Supply Current: 800nA
Reference Type: Series
Output Current: 10mA
Noise - 0.1Hz to 10Hz: 30μVp-p
Categories: Integrated Circuits
Supplier Device Package: 8-SO
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Family Part Number: X60008
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 5V
Parts Input Voltage (V): 5.1V ~ 9V

Buy Now
Integrated Circuits (ICs) - PMIC - Voltage Reference - X60008EIS8-50 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Voltage Reference
X60008EIS8-50
Integrated Circuits (ICs) - PMIC - Voltage Reference X60008EIS8-50
IC VREF SERIES 0.1% 8SO

IC VREF SERIES 0.1% 8SO

Supplier's Site
PMIC - Voltage Reference - X60008EIS8-50 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
X60008EIS8-50
PMIC - Voltage Reference X60008EIS8-50
IC VREF SERIES 0.1% 8SO

IC VREF SERIES 0.1% 8SO

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 693-X60008EIS8-50 X60008EIS8-50-ND 1281060-X60008EIS8-50 X60008EIS8-50 X60008EIS8-50
Product Name Precision Voltage Reference IC Voltage Reference PMIC - PMIC - Voltage Reference - X60008EIS8-50 Integrated Circuits (ICs) - PMIC - Voltage Reference PMIC - Voltage Reference
Type Series Series
VREF Type Fixed; Programmable
Package Type Other; Tube SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" Other; 8-SOIC SOIC
TC 20 ppm/C 20 ppm/C 20 ppm/C
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Reference - ADR291FR - Lingto Electronic Limited
Specs
Package Type SOIC
IQ 0.0150 mA
View Details
LM136-5.0 5.0V Reference Diode - LM136H-5.0/NOPB - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; TO
VREF 5 volts
View Details
8 suppliers
Analog - MTLT1019QH-2.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
Precision Voltage Reference IC - 693-HA17431FPAJ-E - ERSAELECTRONICS PTE. LTD.
Specs
Type Shunt / Zener; Shunt
VREF Type Fixed; Programmable
Package Type Other; Bulk
View Details
2 suppliers