Renesas Electronics Corporation Precision Low Power FGA Voltage References ISL60002DIH311Z-TK

Description
The ISL60002 FGA voltage references are very high precision analog voltage references fabricated using the Renesas proprietary Floating Gate Analog (FGA) technology and feature low supply voltage operation at ultra-low 350nA operating current. Additionally, the ISL60002 family features guaranteed initial accuracy as low as ±1.0mV and 20ppm/°C temperature coefficient. The initial accuracy and temperature stability performance of the ISL60002 family, plus the low supply voltage and 350nA power consumption, eliminates the need to compromise thermal stability for reduced power consumption, making it an ideal companion to high resolution, low power data conversion systems. Special Note: Post-assembly x-ray inspection may lead to permanent changes in device output voltage and should be minimized or avoided.
Request a Quote Datasheet
Description
The ISL60002 FGA voltage references are very high precision analog voltage references fabricated using the Renesas proprietary Floating Gate Analog (FGA) technology and feature low supply voltage operation at ultra-low 350nA operating current. Additionally, the ISL60002 family features guaranteed initial accuracy as low as ±1.0mV and 20ppm/°C temperature coefficient. The initial accuracy and temperature stability performance of the ISL60002 family, plus the low supply voltage and 350nA power consumption, eliminates the need to compromise thermal stability for reduced power consumption, making it an ideal companion to high resolution, low power data conversion systems. Special Note: Post-assembly x-ray inspection may lead to permanent changes in device output voltage and should be minimized or avoided.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision Low Power FGA Voltage References - ISL60002DIH311Z-TK - Renesas Electronics Corporation
Milpitas, CA, USA
Precision Low Power FGA Voltage References
ISL60002DIH311Z-TK
Precision Low Power FGA Voltage References ISL60002DIH311Z-TK
The ISL60002 FGA voltage references are very high precision analog voltage references fabricated using the Renesas proprietary Floating Gate Analog (FGA) technology and feature low supply voltage operation at ultra-low 350nA operating current. Additionally, the ISL60002 family features guaranteed initial accuracy as low as ±1.0mV and 20ppm/°C temperature coefficient. The initial accuracy and temperature stability performance of the ISL60002 family, plus the low supply voltage and 350nA power consumption, eliminates the need to compromise thermal stability for reduced power consumption, making it an ideal companion to high resolution, low power data conversion systems. Special Note: Post-assembly x-ray inspection may lead to permanent changes in device output voltage and should be minimized or avoided.

The ISL60002 FGA voltage references are very high precision analog voltage references fabricated using the Renesas proprietary Floating Gate Analog (FGA) technology and feature low supply voltage operation at ultra-low 350nA operating current.
Additionally, the ISL60002 family features guaranteed initial accuracy as low as ±1.0mV and 20ppm/°C temperature coefficient. The initial accuracy and temperature stability performance of the ISL60002 family, plus the low supply voltage and 350nA power consumption, eliminates the need to compromise thermal stability for reduced power consumption, making it an ideal companion to high resolution, low power data conversion systems.
Special Note: Post-assembly x-ray inspection may lead to permanent changes in device output voltage and should be minimized or avoided.

Supplier's Site Datasheet
Singapore, Singapore
SOT23 Precision Voltage Reference IC
693-ISL60002DIH311Z-TK
SOT23 Precision Voltage Reference IC 693-ISL60002DIH311Z-TK
IC VREF SERIES 0.42% SOT23-3 Product overview: ISL60002DIH311Z-TK from Renesas Electronics Corporation is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ISL60002DIH311Z- TK can be used for catalog matching and distributor lookup.

IC VREF SERIES 0.42% SOT23-3 Product overview: ISL60002DIH311Z-TK from Renesas Electronics Corporation is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ISL60002DIH311Z-TK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - ISL60002DIH311Z-TK - 1189795-ISL60002DIH311Z-TK - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - ISL60002DIH311Z-TK
1189795-ISL60002DIH311Z-TK
PMIC - PMIC - Voltage Reference - ISL60002DIH311Z-TK 1189795-ISL60002DIH311Z-TK
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189795-ISL60002DIH3 11Z-TK Packaging: Reel Mounting Style: SMD Tolerance: ±0.42% Temperature Coefficient: 20ppm/°C Output Type: Fixed Supply Current: 900nA Reference Type: Series Output Current: 7mA Noise - 0.1Hz to 10Hz: 30μVp-p Categories: Integrated Circuits Supplier Device Package: SOT-23-3 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Family Part Number: ISL60002 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 1.2V Parts Input Voltage (V): 2.7V ~ 5.5V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189795-ISL60002DIH311Z-TK
Packaging: Reel
Mounting Style: SMD
Tolerance: ±0.42%
Temperature Coefficient: 20ppm/°C
Output Type: Fixed
Supply Current: 900nA
Reference Type: Series
Output Current: 7mA
Noise - 0.1Hz to 10Hz: 30μVp-p
Categories: Integrated Circuits
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Family Part Number: ISL60002
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 1.2V
Parts Input Voltage (V): 2.7V ~ 5.5V

Buy Now
Voltage Reference - ISL60002DIH311Z-TKCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
ISL60002DIH311Z-TKCT-ND
Voltage Reference ISL60002DIH311Z-TKCT-ND
Series Voltage Reference IC Fixed 1.2V V ±0.42% 7mA SOT-23-3

Series Voltage Reference IC Fixed 1.2V V ±0.42% 7mA SOT-23-3

Buy Now Datasheet
Voltage Reference - ISL60002DIH311Z-TKDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
ISL60002DIH311Z-TKDKR-ND
Voltage Reference ISL60002DIH311Z-TKDKR-ND
Series Voltage Reference IC Fixed 1.2V V ±0.42% 7mA SOT-23-3

Series Voltage Reference IC Fixed 1.2V V ±0.42% 7mA SOT-23-3

Buy Now Datasheet
Voltage Reference - ISL60002DIH311Z-TKTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
ISL60002DIH311Z-TKTR-ND
Voltage Reference ISL60002DIH311Z-TKTR-ND
Series Voltage Reference IC Fixed 1.2V V ±0.42% 7mA SOT-23-3

Series Voltage Reference IC Fixed 1.2V V ±0.42% 7mA SOT-23-3

Buy Now Datasheet
Voltage Ref, Series, 1.2V, Sot-23-3; Voltage Reference Type Renesas - 79K7054 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Series, 1.2V, Sot-23-3; Voltage Reference Type Renesas
79K7054
Voltage Ref, Series, 1.2V, Sot-23-3; Voltage Reference Type Renesas 79K7054
VOLTAGE REF, SERIES, 1.2V, SOT-23-3; Voltage Reference Type:Series - Fixed; Product Range:ISL60002 FGA Series; Reference Voltage:1.2V; Initial Accuracy:5mV; Temperature Coefficient:± 20ppm/°C; Voltage Reference Case Style:SOT-23 RoHS Compliant: Yes

VOLTAGE REF, SERIES, 1.2V, SOT-23-3; Voltage Reference Type:Series - Fixed; Product Range:ISL60002 FGA Series; Reference Voltage:1.2V; Initial Accuracy:5mV; Temperature Coefficient:± 20ppm/°C; Voltage Reference Case Style:SOT-23 RoHS Compliant: Yes

Supplier's Site Datasheet
Voltage Reference, 1.2V, 20Ppm/c, 5Mv, 3-Sot-23; Voltage Reference Type Renesas - 65T7230 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Reference, 1.2V, 20Ppm/c, 5Mv, 3-Sot-23; Voltage Reference Type Renesas
65T7230
Voltage Reference, 1.2V, 20Ppm/c, 5Mv, 3-Sot-23; Voltage Reference Type Renesas 65T7230
VOLTAGE REFERENCE, 1.2V, 20ppm/C, 5mV, 3-SOT-23; Voltage Reference Type:Series - Fixed; Temperature Coefficient:± 20ppm/°C; Voltage Reference Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes

VOLTAGE REFERENCE, 1.2V, 20ppm/C, 5mV, 3-SOT-23; Voltage Reference Type:Series - Fixed; Temperature Coefficient:± 20ppm/°C; Voltage Reference Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes

Supplier's Site
Volt Ref, Series, 1.2V, -40 To 85Deg C; Voltage Reference Type Renesas - 84AC6988 - Newark, An Avnet Company
Chicago, IL, United States
Volt Ref, Series, 1.2V, -40 To 85Deg C; Voltage Reference Type Renesas
84AC6988
Volt Ref, Series, 1.2V, -40 To 85Deg C; Voltage Reference Type Renesas 84AC6988
VOLT REF, SERIES, 1.2V, -40 TO 85DEG C; Voltage Reference Type:Series - Fixed; Product Range:-; Reference Voltage:1.2V; Initial Accuracy:5mV; Temperature Coefficient:± 20ppm/°C; Voltage Reference Case Style:SOT-23; No. of Pins:3Pins;RoHS Compliant: Yes

VOLT REF, SERIES, 1.2V, -40 TO 85DEG C; Voltage Reference Type:Series - Fixed; Product Range:-; Reference Voltage:1.2V; Initial Accuracy:5mV; Temperature Coefficient:± 20ppm/°C; Voltage Reference Case Style:SOT-23; No. of Pins:3Pins;RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
ISL60002DIH311Z-TK
Voltage References ISL60002DIH311Z-TK
Voltage References PBFREE PRECISION 1 20V LW V FGAF 5 0MV

Voltage References PBFREE PRECISION 1 20V LW V FGAF 5 0MV

Buy Now Datasheet
PMIC - Voltage Reference - ISL60002DIH311Z-TK - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
ISL60002DIH311Z-TK
PMIC - Voltage Reference ISL60002DIH311Z-TK
IC VREF SERIES 0.42% SOT23-3

IC VREF SERIES 0.42% SOT23-3

Supplier's Site Datasheet

Technical Specifications

  Renesas Electronics Corporation ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number ISL60002DIH311Z-TK 693-ISL60002DIH311Z-TK 1189795-ISL60002DIH311Z-TK ISL60002DIH311Z-TKCT-ND 79K7054 65T7230 ISL60002DIH311Z-TK ISL60002DIH311Z-TK
Product Name Precision Low Power FGA Voltage References SOT23 Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - ISL60002DIH311Z-TK Voltage Reference Voltage Ref, Series, 1.2V, Sot-23-3; Voltage Reference Type Renesas Voltage Reference, 1.2V, 20Ppm/c, 5Mv, 3-Sot-23; Voltage Reference Type Renesas Voltage References PMIC - Voltage Reference
Package Type Other; SOT3 Other; Tape & Reel (TR) SOT23; Other; TO-236-3, SC-59, SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3 Other; SOT-23 Other; SOT-23
VREF 1.2 volts 1.2 volts
TC 20 ppm/C 20 ppm/C 20 ppm/C 20 ppm/C
IQ 9.00E-4 mA 9.00E-4 mA 9.00E-4 mA 9.00E-4 mA
Accuracy 0.4200 % 0.4200 %
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019AQH-5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 5 volts
View Details
LM4030 SOT-23 Ultra-High Precision Shunt Voltage Reference - LM4030CMF-2.5/NOPB - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SOT-23
View Details
11 suppliers
PMIC - PMIC - Voltage Reference - X60003BIG3Z-50T1 - 1281051-X60003BIG3Z-50T1 - Win Source Electronics
Specs
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Life Cycle Stage Obsolete
TC 10 ppm/C
View Details
6 suppliers