Renesas Electronics Corporation Precision Low Power FGA Voltage References ISL60002DIH318Z-TK

Description
The ISL60002 FGA voltage references are very high precision analog voltage references fabricated in Intersil's proprietary Floating Gate Analog (FGA) technology and feature low supply voltage operation at ultra-low 350nA operating current. Additionally, the ISL60002 family features guaranteed initial accuracy as low as ±1.0mV and 20ppm/°C temperature coefficient. The initial accuracy and temperature stability performance of the ISL60002 family, plus the low supply voltage and 350nA power consumption, eliminates the need to compromise thermal stability for reduced power consumption, making it an ideal companion to high resolution, low power data conversion systems. Special Note: Post-assembly x-ray inspection may lead to permanent changes in device output voltage and should be minimized or avoided.
Request a Quote Datasheet
Description
The ISL60002 FGA voltage references are very high precision analog voltage references fabricated in Intersil's proprietary Floating Gate Analog (FGA) technology and feature low supply voltage operation at ultra-low 350nA operating current. Additionally, the ISL60002 family features guaranteed initial accuracy as low as ±1.0mV and 20ppm/°C temperature coefficient. The initial accuracy and temperature stability performance of the ISL60002 family, plus the low supply voltage and 350nA power consumption, eliminates the need to compromise thermal stability for reduced power consumption, making it an ideal companion to high resolution, low power data conversion systems. Special Note: Post-assembly x-ray inspection may lead to permanent changes in device output voltage and should be minimized or avoided.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision Low Power FGA Voltage References - ISL60002DIH318Z-TK - Renesas Electronics Corporation
Milpitas, CA, USA
Precision Low Power FGA Voltage References
ISL60002DIH318Z-TK
Precision Low Power FGA Voltage References ISL60002DIH318Z-TK
The ISL60002 FGA voltage references are very high precision analog voltage references fabricated in Intersil's proprietary Floating Gate Analog (FGA) technology and feature low supply voltage operation at ultra-low 350nA operating current. Additionally, the ISL60002 family features guaranteed initial accuracy as low as ±1.0mV and 20ppm/°C temperature coefficient. The initial accuracy and temperature stability performance of the ISL60002 family, plus the low supply voltage and 350nA power consumption, eliminates the need to compromise thermal stability for reduced power consumption, making it an ideal companion to high resolution, low power data conversion systems. Special Note: Post-assembly x-ray inspection may lead to permanent changes in device output voltage and should be minimized or avoided.

The ISL60002 FGA voltage references are very high precision analog voltage references fabricated in Intersil's proprietary Floating Gate Analog (FGA) technology and feature low supply voltage operation at ultra-low 350nA operating current.
Additionally, the ISL60002 family features guaranteed initial accuracy as low as ±1.0mV and 20ppm/°C temperature coefficient. The initial accuracy and temperature stability performance of the ISL60002 family, plus the low supply voltage and 350nA power consumption, eliminates the need to compromise thermal stability for reduced power consumption, making it an ideal companion to high resolution, low power data conversion systems.
Special Note: Post-assembly x-ray inspection may lead to permanent changes in device output voltage and should be minimized or avoided.

Supplier's Site Datasheet
Singapore, Singapore
SOT23 Precision Voltage Reference IC
693-ISL60002DIH318Z-TK
SOT23 Precision Voltage Reference IC 693-ISL60002DIH318Z-TK
IC VREF SERIES 0.28% SOT23-3 Product overview: ISL60002DIH318Z-TK from Renesas Electronics Corporation is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ISL60002DIH318Z- TK can be used for catalog matching and distributor lookup.

IC VREF SERIES 0.28% SOT23-3 Product overview: ISL60002DIH318Z-TK from Renesas Electronics Corporation is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ISL60002DIH318Z-TK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - ISL60002DIH318Z-TK - Rochester Electronics
Newburyport, MA, United States
Three Terminal Voltage Reference, 1 Output, 1.8V, CMOS, PDSO3

Three Terminal Voltage Reference, 1 Output, 1.8V, CMOS, PDSO3

Supplier's Site Datasheet
Voltage Reference - ISL60002DIH318Z-TKCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
ISL60002DIH318Z-TKCT-ND
Voltage Reference ISL60002DIH318Z-TKCT-ND
Series Voltage Reference IC Fixed 1.8V V ±0.28% 7mA SOT-23-3

Series Voltage Reference IC Fixed 1.8V V ±0.28% 7mA SOT-23-3

Buy Now Datasheet
Voltage Reference - ISL60002DIH318Z-TKDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
ISL60002DIH318Z-TKDKR-ND
Voltage Reference ISL60002DIH318Z-TKDKR-ND
Series Voltage Reference IC Fixed 1.8V V ±0.28% 7mA SOT-23-3

Series Voltage Reference IC Fixed 1.8V V ±0.28% 7mA SOT-23-3

Buy Now Datasheet
Voltage Reference - ISL60002DIH318Z-TKTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
ISL60002DIH318Z-TKTR-ND
Voltage Reference ISL60002DIH318Z-TKTR-ND
Series Voltage Reference IC Fixed 1.8V V ±0.28% 7mA SOT-23-3

Series Voltage Reference IC Fixed 1.8V V ±0.28% 7mA SOT-23-3

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Reference - 1065897-ISL60002DIH318Z-TK - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Reference
1065897-ISL60002DIH318Z-TK
Integrated Circuits (ICs) - PMIC - Voltage Reference 1065897-ISL60002DIH318Z-TK
Win Source Part Number: 1065897-ISL60002DIH3 18Z-TK Category: Integrated Circuits (ICs)>PMIC - Voltage Reference Series: FGA™ Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Tolerance: ±0.28% Temperature Coefficient: 20ppm/°C Current - Output: 7 mA Voltage - Input: 2.7V ~ 5.5V Output Type: Fixed Reference Type: Series Current - Supply: 900nA Voltage - Output (Min/Fixed): 1.8V Noise - 0.1Hz to 10Hz: 30µVp-p Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): ISL60002DIH318Z-TKIS L60002DIH318Z-TK.; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. HTSUS: 8542.39.0001 Mfr: Intersil Other Names: HARISLISL60002DIH318 Z-TK,2156-ISL60002DI H318Z-TK

Win Source Part Number: 1065897-ISL60002DIH318Z-TK
Category: Integrated Circuits (ICs)>PMIC - Voltage Reference
Series: FGA™
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Tolerance: ±0.28%
Temperature Coefficient: 20ppm/°C
Current - Output: 7 mA
Voltage - Input: 2.7V ~ 5.5V
Output Type: Fixed
Reference Type: Series
Current - Supply: 900nA
Voltage - Output (Min/Fixed): 1.8V
Noise - 0.1Hz to 10Hz: 30µVp-p
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): ISL60002DIH318Z-TKISL60002DIH318Z-TK.;
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
HTSUS: 8542.39.0001
Mfr: Intersil
Other Names: HARISLISL60002DIH318Z-TK,2156-ISL60002DIH318Z-TK

Buy Now Datasheet
PMIC - Voltage Reference - ISL60002DIH318Z-TK - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
ISL60002DIH318Z-TK
PMIC - Voltage Reference ISL60002DIH318Z-TK
IC VREF SERIES 0.28% SOT23-3

IC VREF SERIES 0.28% SOT23-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - ISL60002DIH318Z-TK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
ISL60002DIH318Z-TK
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference ISL60002DIH318Z-TK
IC VREF SERIES 0.28% SOT23-3

IC VREF SERIES 0.28% SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
ISL60002DIH318Z-TK
Voltage References ISL60002DIH318Z-TK
Voltage References PBFREE PRECISION 1 8V LW V FGAF 5 0MV

Voltage References PBFREE PRECISION 1 8V LW V FGAF 5 0MV

Buy Now Datasheet

Technical Specifications

  Renesas Electronics Corporation ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number ISL60002DIH318Z-TK 693-ISL60002DIH318Z-TK ISL60002DIH318Z-TK ISL60002DIH318Z-TKCT-ND 1065897-ISL60002DIH318Z-TK ISL60002DIH318Z-TK ISL60002DIH318Z-TK ISL60002DIH318Z-TK
Product Name Precision Low Power FGA Voltage References SOT23 Precision Voltage Reference IC Voltage Reference Integrated Circuits (ICs) - PMIC - Voltage Reference PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage References
Package Type Other; SOT3 Other; Tape & Reel (TR) SOT23; Other; SOT23 Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; Bulk Other; TO-236-3, SC-59, SOT-23-3
VREF 1.8 volts 1.8 volts
TC 20 ppm/C 20 ppm/C 20 ppm/C 20 ppm/C
IQ 9.00E-4 mA 9.00E-4 mA 9.00E-4 mA 9.00E-4 mA
Accuracy 0.2800 % 0.2800 %
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019QH-2.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
LM285-1.2-N Micropower Voltage Reference Diode - LM285MX-1.2/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO,TO-92
VREF 1.2 volts
View Details
8 suppliers
PMIC - Voltage Reference - AD2700SD - Lingto Electronic Limited
Specs
IQ 14 mA
View Details
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details