Series Voltage Reference IC Fixed 5V V ±0.02% 10mA 8-SOIC
IC VREF SERIES 0.02% 8SO
IC VREF SERIES 0.02% 8SO
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | X60008DIS8-50T1-ND | X60008DIS8-50T1 | X60008DIS8-50T1 |
| Product Name | Voltage Reference | PMIC - Voltage Reference | Integrated Circuits (ICs) - PMIC - Voltage Reference |
| Type | Series | ||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | |
| TC | 10 ppm/C | ||
| IQ | 8.00E-4 mA | 8.00E-4 mA |