Manufacturer: Intersil
Win Source Part Number: 1118217-X60008DIS8-2
Packaging: Tube/Rail
Mounting: SMD (SMT)
Tolerance: ±0.04%
Temperature Coefficient: 10ppm/°C
Voltage - Input: 4.5 V to 6.5 V
Output Type: Fixed
Reference Type: Series
Output Current: 10mA
Noise - 0.1Hz to 10Hz: 30μVp-p
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SO
Nominal Output Voltage (Min/Fixed): 2.5V
Operating Supply Current: 800nA
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
IC VREF SERIES 0.04% 8SO Product overview: X60008DIS8-25 from Renesas Electronics Corporation is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-X60008DIS8-25 can be used for catalog matching and distributor lookup.
Series Voltage Reference IC Fixed 2.5V V ±0.04% 10mA 8-SOIC
IC VREF SERIES 0.04% 8SO
IC VREF SERIES 0.04% 8SO
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 1118217-X60008DIS8-25 | 693-X60008DIS8-25 | X60008DIS8-25-ND | X60008DIS8-25 | X60008DIS8-25 |
| Product Name | PMIC - PMIC - Voltage Reference - X60008DIS8-25 | Precision Voltage Reference IC | Voltage Reference | Integrated Circuits (ICs) - PMIC - Voltage Reference | PMIC - Voltage Reference |
| Package Type | Other; 8-SO | Other; Tube | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | |
| Life Cycle Stage | Obsolete(EOL) | Removed | |||
| TC | 10 ppm/C | 10 ppm/C | 10 ppm/C | ||
| IQ | 8.00E-4 mA | 8.00E-4 mA | 8.00E-4 mA | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |