Renesas Electronics Corporation Precision Low Power FGA Voltage References ISL60002DIH312Z-T7A

Description
The ISL60002 FGA voltage references are very high precision analog voltage references fabricated using the Renesas proprietary Floating Gate Analog (FGA) technology and feature low supply voltage operation at ultra-low 350nA operating current. Additionally, the ISL60002 family features guaranteed initial accuracy as low as ±1.0mV and 20ppm/°C temperature coefficient. The initial accuracy and temperature stability performance of the ISL60002 family, plus the low supply voltage and 350nA power consumption, eliminates the need to compromise thermal stability for reduced power consumption, making it an ideal companion to high resolution, low power data conversion systems. Special Note: Post-assembly x-ray inspection may lead to permanent changes in device output voltage and should be minimized or avoided.
Request a Quote Datasheet
Description
The ISL60002 FGA voltage references are very high precision analog voltage references fabricated using the Renesas proprietary Floating Gate Analog (FGA) technology and feature low supply voltage operation at ultra-low 350nA operating current. Additionally, the ISL60002 family features guaranteed initial accuracy as low as ±1.0mV and 20ppm/°C temperature coefficient. The initial accuracy and temperature stability performance of the ISL60002 family, plus the low supply voltage and 350nA power consumption, eliminates the need to compromise thermal stability for reduced power consumption, making it an ideal companion to high resolution, low power data conversion systems. Special Note: Post-assembly x-ray inspection may lead to permanent changes in device output voltage and should be minimized or avoided.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision Low Power FGA Voltage References - ISL60002DIH312Z-T7A - Renesas Electronics Corporation
Milpitas, CA, USA
Precision Low Power FGA Voltage References
ISL60002DIH312Z-T7A
Precision Low Power FGA Voltage References ISL60002DIH312Z-T7A
The ISL60002 FGA voltage references are very high precision analog voltage references fabricated using the Renesas proprietary Floating Gate Analog (FGA) technology and feature low supply voltage operation at ultra-low 350nA operating current. Additionally, the ISL60002 family features guaranteed initial accuracy as low as ±1.0mV and 20ppm/°C temperature coefficient. The initial accuracy and temperature stability performance of the ISL60002 family, plus the low supply voltage and 350nA power consumption, eliminates the need to compromise thermal stability for reduced power consumption, making it an ideal companion to high resolution, low power data conversion systems. Special Note: Post-assembly x-ray inspection may lead to permanent changes in device output voltage and should be minimized or avoided.

The ISL60002 FGA voltage references are very high precision analog voltage references fabricated using the Renesas proprietary Floating Gate Analog (FGA) technology and feature low supply voltage operation at ultra-low 350nA operating current.
Additionally, the ISL60002 family features guaranteed initial accuracy as low as ±1.0mV and 20ppm/°C temperature coefficient. The initial accuracy and temperature stability performance of the ISL60002 family, plus the low supply voltage and 350nA power consumption, eliminates the need to compromise thermal stability for reduced power consumption, making it an ideal companion to high resolution, low power data conversion systems.
Special Note: Post-assembly x-ray inspection may lead to permanent changes in device output voltage and should be minimized or avoided.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Reference - 1065896-ISL60002DIH312Z-T7A - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Reference
1065896-ISL60002DIH312Z-T7A
Integrated Circuits (ICs) - PMIC - Voltage Reference 1065896-ISL60002DIH312Z-T7A
Win Source Part Number: 1065896-ISL60002DIH3 12Z-T7A Category: Integrated Circuits (ICs)>PMIC - Voltage Reference Series: FGA™ Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Tolerance: ±0.4% Temperature Coefficient: 20ppm/°C Current - Output: 7 mA Voltage - Input: 2.7V ~ 5.5V Output Type: Fixed Reference Type: Series Current - Supply: 900nA Voltage - Output (Min/Fixed): 1.25V Noise - 0.1Hz to 10Hz: 30µVp-p Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: ISL60002DIH312Z-T7AD KR,-ISL60002DIH312Z- T7ACT-ND,-ISL60002DI H312Z-T7ACT,-ISL6000 2DIH312Z-T7ATR,-ISL6 0002DIH312Z-T7A,ISL6 0002DIH312Z-T7ACT,IS L60002DIH312Z-T7ATR, ISL60002DIH312ZT7A Base Product Number: ISL60002

Win Source Part Number: 1065896-ISL60002DIH312Z-T7A
Category: Integrated Circuits (ICs)>PMIC - Voltage Reference
Series: FGA™
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Tolerance: ±0.4%
Temperature Coefficient: 20ppm/°C
Current - Output: 7 mA
Voltage - Input: 2.7V ~ 5.5V
Output Type: Fixed
Reference Type: Series
Current - Supply: 900nA
Voltage - Output (Min/Fixed): 1.25V
Noise - 0.1Hz to 10Hz: 30µVp-p
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: ISL60002DIH312Z-T7ADKR,-ISL60002DIH312Z-T7ACT-ND,-ISL60002DIH312Z-T7ACT,-ISL60002DIH312Z-T7ATR,-ISL60002DIH312Z-T7A,ISL60002DIH312Z-T7ACT,ISL60002DIH312Z-T7ATR,ISL60002DIH312ZT7A
Base Product Number: ISL60002

Buy Now Datasheet
Voltage Reference - ISL60002DIH312Z-T7ATR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
ISL60002DIH312Z-T7ATR-ND
Voltage Reference ISL60002DIH312Z-T7ATR-ND
Series Voltage Reference IC Fixed 1.25V V ±0.4% 7mA SOT-23-3

Series Voltage Reference IC Fixed 1.25V V ±0.4% 7mA SOT-23-3

Buy Now Datasheet
Voltage Reference - ISL60002DIH312Z-T7ADKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
ISL60002DIH312Z-T7ADKR-ND
Voltage Reference ISL60002DIH312Z-T7ADKR-ND
Series Voltage Reference IC Fixed 1.25V V ±0.4% 7mA SOT-23-3

Series Voltage Reference IC Fixed 1.25V V ±0.4% 7mA SOT-23-3

Buy Now Datasheet
Voltage Reference - ISL60002DIH312Z-T7ACT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
ISL60002DIH312Z-T7ACT-ND
Voltage Reference ISL60002DIH312Z-T7ACT-ND
Series Voltage Reference IC Fixed 1.25V V ±0.4% 7mA SOT-23-3

Series Voltage Reference IC Fixed 1.25V V ±0.4% 7mA SOT-23-3

Buy Now Datasheet
Singapore, Singapore
SOT23 Precision Voltage Reference IC
693-ISL60002DIH312Z-T7A
SOT23 Precision Voltage Reference IC 693-ISL60002DIH312Z-T7A
IC VREF SERIES 0.4% SOT23-3 Product overview: ISL60002DIH312Z-T7A from Renesas Electronics Corporation is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ISL60002DIH312Z- T7A can be used for catalog matching and distributor lookup.

IC VREF SERIES 0.4% SOT23-3 Product overview: ISL60002DIH312Z-T7A from Renesas Electronics Corporation is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ISL60002DIH312Z-T7A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference, 1.25V, 20Ppm/c, 5Mv, 3-Sot-23; Voltage Reference Type Renesas - 65T7232 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Reference, 1.25V, 20Ppm/c, 5Mv, 3-Sot-23; Voltage Reference Type Renesas
65T7232
Voltage Reference, 1.25V, 20Ppm/c, 5Mv, 3-Sot-23; Voltage Reference Type Renesas 65T7232
VOLTAGE REFERENCE, 1.25V, 20ppm/C, 5mV, 3-SOT-23; Voltage Reference Type:Series - Fixed; Temperature Coefficient:± 20ppm/°C; Voltage Reference Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes

VOLTAGE REFERENCE, 1.25V, 20ppm/C, 5mV, 3-SOT-23; Voltage Reference Type:Series - Fixed; Temperature Coefficient:± 20ppm/°C; Voltage Reference Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Voltage Ref, Series, 1.25V, Sot-23-3; Voltage Reference Type Renesas - 41T3994 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Series, 1.25V, Sot-23-3; Voltage Reference Type Renesas
41T3994
Voltage Ref, Series, 1.25V, Sot-23-3; Voltage Reference Type Renesas 41T3994
VOLTAGE REF, SERIES, 1.25V, SOT-23-3; Voltage Reference Type:Series - Fixed; Product Range:ISL60002 FGA Series; Reference Voltage:1.25V; Initial Accuracy:5mV; Temperature Coefficient:± 20ppm/°C; Voltage Reference Case Style:SOT-23 RoHS Compliant: Yes

VOLTAGE REF, SERIES, 1.25V, SOT-23-3; Voltage Reference Type:Series - Fixed; Product Range:ISL60002 FGA Series; Reference Voltage:1.25V; Initial Accuracy:5mV; Temperature Coefficient:± 20ppm/°C; Voltage Reference Case Style:SOT-23 RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - ISL60002DIH312Z-T7A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
ISL60002DIH312Z-T7A
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference ISL60002DIH312Z-T7A
IC VREF SERIES 0.4% SOT23-3

IC VREF SERIES 0.4% SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
ISL60002DIH312Z-T7A
Voltage References ISL60002DIH312Z-T7A
Voltage References PREC 1.25V LW VOLT FGA REF 5.0MV -40TO

Voltage References PREC 1.25V LW VOLT FGA REF 5.0MV -40TO

Buy Now Datasheet
PMIC - Voltage Reference - ISL60002DIH312Z-T7A - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
ISL60002DIH312Z-T7A
PMIC - Voltage Reference ISL60002DIH312Z-T7A
IC VREF SERIES 0.4% SOT23-3

IC VREF SERIES 0.4% SOT23-3

Supplier's Site Datasheet

Technical Specifications

  Renesas Electronics Corporation Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number ISL60002DIH312Z-T7A 1065896-ISL60002DIH312Z-T7A ISL60002DIH312Z-T7ATR-ND 693-ISL60002DIH312Z-T7A 65T7232 41T3994 ISL60002DIH312Z-T7A ISL60002DIH312Z-T7A ISL60002DIH312Z-T7A
Product Name Precision Low Power FGA Voltage References Integrated Circuits (ICs) - PMIC - Voltage Reference Voltage Reference SOT23 Precision Voltage Reference IC Voltage Reference, 1.25V, 20Ppm/c, 5Mv, 3-Sot-23; Voltage Reference Type Renesas Voltage Ref, Series, 1.25V, Sot-23-3; Voltage Reference Type Renesas Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage References PMIC - Voltage Reference
Package Type Other; SOT3 SOT23; Other; Tape & Reel Other; TO-236-3, SC-59, SOT-23-3 Other; Tape & Reel (TR) Other; SOT-23 Other; SOT-23 Other; TO-236-3, SC-59, SOT-23-3
VREF 1.25 volts 1.25 volts 1.25 volts
TC 20 ppm/C 20 ppm/C 20 ppm/C 20 ppm/C
IQ 9.00E-4 mA 9.00E-4 mA 9.00E-4 mA 9.00E-4 mA
Accuracy 0.4000 % 0.4000 %
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019QH-2.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
LM4030 SOT-23 Ultra-High Precision Shunt Voltage Reference - LM4030AMF-4.096/NOPB - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SOT-23
View Details
11 suppliers
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details