Renesas Electronics Corporation Voltage Reference ISL21060BFH625Z-TK

Description
Series Voltage Reference IC Fixed 2.5V V ±0.05% 10mA 6-SOT
Request a Quote Datasheet
Description
Series Voltage Reference IC Fixed 2.5V V ±0.05% 10mA 6-SOT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - ISL21060BFH625Z-TKTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
ISL21060BFH625Z-TKTR-ND
Voltage Reference ISL21060BFH625Z-TKTR-ND
Series Voltage Reference IC Fixed 2.5V V ±0.05% 10mA 6-SOT

Series Voltage Reference IC Fixed 2.5V V ±0.05% 10mA 6-SOT

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Reference - 1065856-ISL21060BFH625Z-TK - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Reference
1065856-ISL21060BFH625Z-TK
Integrated Circuits (ICs) - PMIC - Voltage Reference 1065856-ISL21060BFH625Z-TK
Win Source Part Number: 1065856-ISL21060BFH6 25Z-TK Category: Integrated Circuits (ICs)>PMIC - Voltage Reference Series: FGA™ Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±0.05% Temperature Coefficient: 10ppm/°C Current - Output: 10 mA Voltage - Input: 2.7V ~ 5.5V Output Type: Fixed Reference Type: Series Current - Supply: 40µA Voltage - Output (Min/Fixed): 2.5V Noise - 0.1Hz to 10Hz: 10µVp-p Noise - 10Hz to 10kHz: 2.5µVrms Package / Case: SOT-23-6 Supplier Device Package: 6-SOT Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: -ISL21060BFH625Z-TKT R,ISL21060BFH625Z-TK TR,-ISL21060BFH625Z- TKCT-ND,ISL21060BFH6 25Z-TKCT,ISL21060BFH 625Z-TKDKR,-ISL21060 BFH625Z-TK Base Product Number: ISL21060 Product Status: Obsolete

Win Source Part Number: 1065856-ISL21060BFH625Z-TK
Category: Integrated Circuits (ICs)>PMIC - Voltage Reference
Series: FGA™
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±0.05%
Temperature Coefficient: 10ppm/°C
Current - Output: 10 mA
Voltage - Input: 2.7V ~ 5.5V
Output Type: Fixed
Reference Type: Series
Current - Supply: 40µA
Voltage - Output (Min/Fixed): 2.5V
Noise - 0.1Hz to 10Hz: 10µVp-p
Noise - 10Hz to 10kHz: 2.5µVrms
Package / Case: SOT-23-6
Supplier Device Package: 6-SOT
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: -ISL21060BFH625Z-TKTR,ISL21060BFH625Z-TKTR,-ISL21060BFH625Z-TKCT-ND,ISL21060BFH625Z-TKCT,ISL21060BFH625Z-TKDKR,-ISL21060BFH625Z-TK
Base Product Number: ISL21060
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
SOT23 Precision Voltage Reference IC
693-ISL21060BFH625Z-TK
SOT23 Precision Voltage Reference IC 693-ISL21060BFH625Z-TK
IC VREF SERIES 0.05% SOT23-6 Product overview: ISL21060BFH625Z-TK from Renesas Electronics Corporation is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ISL21060BFH625Z- TK can be used for catalog matching and distributor lookup.

IC VREF SERIES 0.05% SOT23-6 Product overview: ISL21060BFH625Z-TK from Renesas Electronics Corporation is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ISL21060BFH625Z-TK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Reference - ISL21060BFH625Z-TK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Voltage Reference
ISL21060BFH625Z-TK
Integrated Circuits (ICs) - PMIC - Voltage Reference ISL21060BFH625Z-TK
IC VREF SERIES 0.05% SOT23-6

IC VREF SERIES 0.05% SOT23-6

Supplier's Site
PMIC - Voltage Reference - ISL21060BFH625Z-TK - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
ISL21060BFH625Z-TK
PMIC - Voltage Reference ISL21060BFH625Z-TK
IC VREF SERIES 0.05% SOT23-6

IC VREF SERIES 0.05% SOT23-6

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number ISL21060BFH625Z-TKTR-ND 1065856-ISL21060BFH625Z-TK 693-ISL21060BFH625Z-TK ISL21060BFH625Z-TK ISL21060BFH625Z-TK
Product Name Voltage Reference Integrated Circuits (ICs) - PMIC - Voltage Reference SOT23 Precision Voltage Reference IC Integrated Circuits (ICs) - PMIC - Voltage Reference PMIC - Voltage Reference
Type Series Series
Package Type SOT23; Other; SOT-23-6 SOT23; Other; Tape & Reel Other; Tape & Reel (TR) SOT23
TC 10 ppm/C 10 ppm/C 10 ppm/C
IQ 0.0400 mA 0.0400 mA 0.0400 mA
Accuracy 0.0500 %
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Reference - AD680JNZ - 859569-AD680JNZ - Win Source Electronics
Specs
Package Type DIP; Other; 8-PDIP
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Analog - MTLT1009QH - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
LM336B-2.5 Precision Voltage Reference - LM336BLPR-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.49 volts
View Details
7 suppliers
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - UPC1093TA-1-E1-AT - Acme Chip Technology Co., Limited
Specs
Type Shunt / Zener; Shunt
VREF Type Programmable
Package Type Other; SC-74A, SOT-753
View Details