The ISL21010 is a precision, low dropout micropower bandgap voltage reference in a space-saving SOT-23 package. It operates from a single 2.2V to 5.5V supply (minimum voltage is dependent on voltage option) and provides a ±0.2% accurate reference. The ISL21010 provides up to 25mA output current sourcing with low 150mV dropout voltage.
Output voltage options include 1.024V, 1.2V, 1.5V, 2.048V, 2.5V, 3.0V, 3.3V, and 4.096V. The low supply current and low dropout voltage combined with high accuracy make the ISL21010 ideal for precision battery powered applications.
IC VREF SERIES 0.2% SOT23-3 Product overview: ISL21010CFH315Z-TK from Renesas Electronics Corporation is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ISL21010CFH315Z-
Win Source Part Number: 1164562-ISL21010CFH3
Category: Integrated Circuits (ICs)>PMIC - Voltage Reference
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±0.2%
Temperature Coefficient: 50ppm/°C
Current - Output: 25 mA
Voltage - Input: 2.2V ~ 5.5V
Output Type: Fixed
Reference Type: Series
Current - Supply: 100µA
Voltage - Output (Min/Fixed): 1.5V
Noise - 0.1Hz to 10Hz: 35µVp-p
Noise - 10Hz to 10kHz: 20µVrms
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: -ISL21010CFH315Z-TKC
Base Product Number: ISL21010
Series Voltage Reference IC Fixed 1.5V V ±0.2% 25mA SOT-23-3
Series Voltage Reference IC Fixed 1.5V V ±0.2% 25mA SOT-23-3
Series Voltage Reference IC Fixed 1.5V V ±0.2% 25mA SOT-23-3
VOLT REF, SERIES, 1.5V, -40 TO 125DEG C; Voltage Reference Type:Series - Fixed; Product Range:-; Reference Voltage:1.5V; Initial Accuracy:0.2%; Temperature Coefficient:± 15ppm/°C; Voltage Reference Case Style:SOT-23 RoHS Compliant: Yes
IC VREF SERIES 0.2% SOT23-3
| Renesas Electronics Corporation | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | ISL21010CFH315Z-TK | 693-ISL21010CFH315Z-TK | 1164562-ISL21010CFH315Z-TK | ISL21010CFH315Z-TKCT-ND | 08X4520 | ISL21010CFH315Z-TK |
| Product Name | Micropower Voltage Reference | SOT23 Precision Voltage Reference IC | Integrated Circuits (ICs) - PMIC - Voltage Reference | Voltage Reference | Volt Ref, Series, 1.5V, -40 To 125Deg C; Voltage Reference Type Renesas | PMIC - Voltage Reference |
| Package Type | Other; SOT3 | Other; Tape & Reel (TR) | SOT23; Other; Tape & Reel | Other; TO-236-3, SC-59, SOT-23-3 | Other; SOT-23 | |
| VREF | 1.5 volts | 1.5 volts | ||||
| TC | 15 ppm/C | 50 ppm/C | 50 ppm/C | 50 ppm/C | ||
| IQ | 0.1000 mA | 0.1000 mA | 0.1000 mA | 0.1000 mA | ||
| Accuracy | 0.2000 % | 0.2000 % | 0.2000 % |