Renesas Electronics Corporation Precision Voltage Reference IC ISL21007DFB825Z-TK

Description
Precision, Low Noise FGA™ Voltage References; SOIC8; Temp Range: -40° to 125°C Product overview: ISL21007DFB825Z-TK from Intersil is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ISL21007DFB825Z- TK can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Precision, Low Noise FGA™ Voltage References; SOIC8; Temp Range: -40° to 125°C Product overview: ISL21007DFB825Z-TK from Intersil is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ISL21007DFB825Z- TK can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Precision Voltage Reference IC
693-ISL21007DFB825Z-TK
Precision Voltage Reference IC 693-ISL21007DFB825Z-TK
Precision, Low Noise FGA™ Voltage References; SOIC8; Temp Range: -40° to 125°C Product overview: ISL21007DFB825Z-TK from Intersil is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ISL21007DFB825Z- TK can be used for catalog matching and distributor lookup.

Precision, Low Noise FGA™ Voltage References; SOIC8; Temp Range: -40° to 125°C Product overview: ISL21007DFB825Z-TK from Intersil is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ISL21007DFB825Z-TK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - ISL21007DFB825Z-TK - Rochester Electronics
Newburyport, MA, United States
ISL21007 - Three Terminal Voltage Reference, 1 Output, 2.5V, Trim/Adjustable, CMOS, PDSO8

ISL21007 - Three Terminal Voltage Reference, 1 Output, 2.5V, Trim/Adjustable, CMOS, PDSO8

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - ISL21007DFB825Z-TK - 133202-ISL21007DFB825Z-TK - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - ISL21007DFB825Z-TK
133202-ISL21007DFB825Z-TK
PMIC - PMIC - Voltage Reference - ISL21007DFB825Z-TK 133202-ISL21007DFB825Z-TK
Manufacturer: Intersil Win Source Part Number: 133202-ISL21007DFB82 5Z-TK Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.16% Temperature Coefficient: 10ppm/°C Voltage - Input: 2.7 V to 5.5 V Output Type: Fixed Reference Type: Series Output Current: 5mA Noise - 0.1Hz to 10Hz: 4.5μVp-p Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 8-SOIC Nominal Output Voltage (Min/Fixed): 2.5V Operating Supply Current: 150μA Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 133202-ISL21007DFB825Z-TK
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.16%
Temperature Coefficient: 10ppm/°C
Voltage - Input: 2.7 V to 5.5 V
Output Type: Fixed
Reference Type: Series
Output Current: 5mA
Noise - 0.1Hz to 10Hz: 4.5μVp-p
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 8-SOIC
Nominal Output Voltage (Min/Fixed): 2.5V
Operating Supply Current: 150μA
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Reference - ISL21007DFB825Z-TKTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
ISL21007DFB825Z-TKTR-ND
Voltage Reference ISL21007DFB825Z-TKTR-ND
Series Voltage Reference IC Fixed 2.5V V ±0.16% 5mA 8-SOIC

Series Voltage Reference IC Fixed 2.5V V ±0.16% 5mA 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - ISL21007DFB825Z-TK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
ISL21007DFB825Z-TK
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference ISL21007DFB825Z-TK
IC VREF SERIES 0.16% 8SOIC

IC VREF SERIES 0.16% 8SOIC

Supplier's Site
IC, VOLT REF - More Details - 391-ISL21007DFB825Z-TK - Utmel Electronic Limited
Hong Kong, China
IC, VOLT REF - More Details
391-ISL21007DFB825Z-TK
IC, VOLT REF - More Details 391-ISL21007DFB825Z-TK
IC, VOLT REF - More Details

IC, VOLT REF - More Details

Supplier's Site
PMIC - Voltage Reference - ISL21007DFB825Z-TK - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
ISL21007DFB825Z-TK
PMIC - Voltage Reference ISL21007DFB825Z-TK
IC VREF SERIES 0.16% 8SOIC

IC VREF SERIES 0.16% 8SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 693-ISL21007DFB825Z-TK ISL21007DFB825Z-TK 133202-ISL21007DFB825Z-TK ISL21007DFB825Z-TKTR-ND ISL21007DFB825Z-TK 391-ISL21007DFB825Z-TK ISL21007DFB825Z-TK
Product Name Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - ISL21007DFB825Z-TK Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference IC, VOLT REF - More Details PMIC - Voltage Reference
Type Series Series Series
VREF Type Fixed; Programmable Fixed Series
Package Type Other; SOIC Other; SOP8 Other; 8-SOIC SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" Other; 8-SOIC (0.154\", 3.90mm Width) Other; SOIC SOIC
VIN 6.5 volts 2.7 to 5.5 volts ? to 6.5 volts
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Reference - ADR291FR - Lingto Electronic Limited
Specs
Package Type SOIC
IQ 0.0150 mA
View Details
1.235 V Precision Voltage Reference IC - 693-LM385SM-1.2 - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature 0 C (32 F)
View Details
4 suppliers
Analog - MTLT1019QH-4.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 4.5 volts
View Details
300nA NanoPower Voltage References - ISL21080DIH309Z-TK - Renesas Electronics Corporation
Specs
Package Type Other; SOT3
VREF 0.9000 volts
TC 50 ppm/C
View Details
7 suppliers