Renesas Electronics Corporation Precision 5.0V SOT-23 FGA™ Voltage Reference X60003CIG3Z-50T1

Description
The X60003 FGA™ voltage references is a very high precision analog voltage reference fabricated in Intersil’s proprietary Floating Gate Analog technology, which achieves superior levels of performance when compared to conventional band gap, buried zener, or XFET™ technologies. FGA™ voltage references feature very high initial accuracy, very low temperature coefficient, excellent long term stability, low noise and excellent line and load regulation, at the lowest power consumption currently available. These voltage references enable advanced applications for precision industrial and portable systems operating at significantly higher accuracy and lower power levels than can be achieved with conventional technologies.
Request a Quote Datasheet
Description
The X60003 FGA™ voltage references is a very high precision analog voltage reference fabricated in Intersil’s proprietary Floating Gate Analog technology, which achieves superior levels of performance when compared to conventional band gap, buried zener, or XFET™ technologies. FGA™ voltage references feature very high initial accuracy, very low temperature coefficient, excellent long term stability, low noise and excellent line and load regulation, at the lowest power consumption currently available. These voltage references enable advanced applications for precision industrial and portable systems operating at significantly higher accuracy and lower power levels than can be achieved with conventional technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision 5.0V SOT-23 FGA™ Voltage Reference - X60003CIG3Z-50T1 - Renesas Electronics Corporation
Milpitas, CA, USA
Precision 5.0V SOT-23 FGA™ Voltage Reference
X60003CIG3Z-50T1
Precision 5.0V SOT-23 FGA™ Voltage Reference X60003CIG3Z-50T1
The X60003 FGA™ voltage references is a very high precision analog voltage reference fabricated in Intersil’s proprietary Floating Gate Analog technology, which achieves superior levels of performance when compared to conventional band gap, buried zener, or XFET™ technologies. FGA™ voltage references feature very high initial accuracy, very low temperature coefficient, excellent long term stability, low noise and excellent line and load regulation, at the lowest power consumption currently available. These voltage references enable advanced applications for precision industrial and portable systems operating at significantly higher accuracy and lower power levels than can be achieved with conventional technologies.

The X60003 FGA™ voltage references is a very high precision analog voltage reference fabricated in Intersil’s proprietary Floating Gate Analog technology, which achieves superior levels of performance when compared to conventional band gap, buried zener, or XFET™ technologies.
FGA™ voltage references feature very high initial accuracy, very low temperature coefficient, excellent long term stability, low noise and excellent line and load regulation, at the lowest power consumption currently available. These voltage references enable advanced applications for precision industrial and portable systems operating at significantly higher accuracy and lower power levels than can be achieved with conventional technologies.

Supplier's Site Datasheet
Singapore, Singapore
SOT23 Precision Voltage Reference IC
693-X60003CIG3Z-50T1
SOT23 Precision Voltage Reference IC 693-X60003CIG3Z-50T1
IC VREF SERIES 0.05% SOT23-3 Product overview: X60003CIG3Z-50T1 from Renesas Electronics Corporation is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-X60003CIG3Z-50T1 can be used for catalog matching and distributor lookup.

IC VREF SERIES 0.05% SOT23-3 Product overview: X60003CIG3Z-50T1 from Renesas Electronics Corporation is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-X60003CIG3Z-50T1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - X60003CIG3Z-50T1CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
X60003CIG3Z-50T1CT-ND
Voltage Reference X60003CIG3Z-50T1CT-ND
Series Voltage Reference IC Fixed 5V V ±0.05% 10mA SOT-23-3

Series Voltage Reference IC Fixed 5V V ±0.05% 10mA SOT-23-3

Buy Now Datasheet
Voltage Reference - X60003CIG3Z-50T1DKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
X60003CIG3Z-50T1DKR-ND
Voltage Reference X60003CIG3Z-50T1DKR-ND
Series Voltage Reference IC Fixed 5V V ±0.05% 10mA SOT-23-3

Series Voltage Reference IC Fixed 5V V ±0.05% 10mA SOT-23-3

Buy Now Datasheet
Voltage Reference - X60003CIG3Z-50T1TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
X60003CIG3Z-50T1TR-ND
Voltage Reference X60003CIG3Z-50T1TR-ND
Series Voltage Reference IC Fixed 5V V ±0.05% 10mA SOT-23-3

Series Voltage Reference IC Fixed 5V V ±0.05% 10mA SOT-23-3

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Reference - 1105092-X60003CIG3Z-50T1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Reference
1105092-X60003CIG3Z-50T1
Integrated Circuits (ICs) - PMIC - Voltage Reference 1105092-X60003CIG3Z-50T1
Win Source Part Number: 1105092-X60003CIG3Z- 50T1 Category: Integrated Circuits (ICs)>PMIC - Voltage Reference Series: FGA™ Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±0.05% Temperature Coefficient: 20ppm/°C Current - Output: 10 mA Voltage - Input: 5.1V ~ 9V Output Type: Fixed Reference Type: Series Current - Supply: 900nA Voltage - Output (Min/Fixed): 5V Noise - 0.1Hz to 10Hz: 30µVp-p Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): REF3140AIDBZT; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: X60003CIG3Z-50T1TR,X 60003CIG3Z-50T1DKR,X 60003CIG3Z-50T1CT,X6 0003CIG3Z50T1 Base Product Number: X60003

Win Source Part Number: 1105092-X60003CIG3Z-50T1
Category: Integrated Circuits (ICs)>PMIC - Voltage Reference
Series: FGA™
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±0.05%
Temperature Coefficient: 20ppm/°C
Current - Output: 10 mA
Voltage - Input: 5.1V ~ 9V
Output Type: Fixed
Reference Type: Series
Current - Supply: 900nA
Voltage - Output (Min/Fixed): 5V
Noise - 0.1Hz to 10Hz: 30µVp-p
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): REF3140AIDBZT;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: X60003CIG3Z-50T1TR,X60003CIG3Z-50T1DKR,X60003CIG3Z-50T1CT,X60003CIG3Z50T1
Base Product Number: X60003

Buy Now Datasheet
Voltage Ref, Series, 5V, Sot-23-3; Voltage Reference Type Renesas - 06M0677 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Series, 5V, Sot-23-3; Voltage Reference Type Renesas
06M0677
Voltage Ref, Series, 5V, Sot-23-3; Voltage Reference Type Renesas 06M0677
VOLTAGE REF, SERIES, 5V, SOT-23-3; Voltage Reference Type:Series - Fixed; Product Range:X60003 FGA Series; Reference Voltage:5V; Initial Accuracy:2.5mV; Temperature Coefficient:± 20ppm/°C; Voltage Reference Case Style:SOT-23; MSL:- RoHS Compliant: Yes

VOLTAGE REF, SERIES, 5V, SOT-23-3; Voltage Reference Type:Series - Fixed; Product Range:X60003 FGA Series; Reference Voltage:5V; Initial Accuracy:2.5mV; Temperature Coefficient:± 20ppm/°C; Voltage Reference Case Style:SOT-23; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Voltage Reference, Series, 5V, Sot-23-3; Voltage Reference Type Renesas - 49AC8733 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Reference, Series, 5V, Sot-23-3; Voltage Reference Type Renesas
49AC8733
Voltage Reference, Series, 5V, Sot-23-3; Voltage Reference Type Renesas 49AC8733
VOLTAGE REFERENCE, SERIES, 5V, SOT-23-3; Voltage Reference Type:Series - Fixed; Product Range:-; Reference Voltage:5V; Initial Accuracy:2.5mV; Temperature Coefficient:± 20ppm/°C; Voltage Reference Case Style:SOT-23; No. of RoHS Compliant: Yes

VOLTAGE REFERENCE, SERIES, 5V, SOT-23-3; Voltage Reference Type:Series - Fixed; Product Range:-; Reference Voltage:5V; Initial Accuracy:2.5mV; Temperature Coefficient:± 20ppm/°C; Voltage Reference Case Style:SOT-23; No. of RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - X60003CIG3Z-50T1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
X60003CIG3Z-50T1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference X60003CIG3Z-50T1
IC VREF SERIES 0.05% SOT23-3

IC VREF SERIES 0.05% SOT23-3

Supplier's Site
PMIC - Voltage Reference - X60003CIG3Z-50T1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
X60003CIG3Z-50T1
PMIC - Voltage Reference X60003CIG3Z-50T1
IC VREF SERIES 0.05% SOT23-3

IC VREF SERIES 0.05% SOT23-3

Supplier's Site Datasheet

Technical Specifications

  Renesas Electronics Corporation ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number X60003CIG3Z-50T1 693-X60003CIG3Z-50T1 X60003CIG3Z-50T1CT-ND 1105092-X60003CIG3Z-50T1 06M0677 X60003CIG3Z-50T1 X60003CIG3Z-50T1
Product Name Precision 5.0V SOT-23 FGA™ Voltage Reference SOT23 Precision Voltage Reference IC Voltage Reference Integrated Circuits (ICs) - PMIC - Voltage Reference Voltage Ref, Series, 5V, Sot-23-3; Voltage Reference Type Renesas Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference
Package Type Other; SOT3 Other; Tape & Reel (TR) Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; Tape & Reel Other; SOT-23 Other; TO-236-3, SC-59, SOT-23-3
VREF 5 volts 5 volts 5 volts
TC 20 ppm/C 20 ppm/C 20 ppm/C 20 ppm/C
IQ 9.00E-4 mA 9.00E-4 mA 9.00E-4 mA 9.00E-4 mA
Accuracy 0.0500 % 0.0500 %
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Reference - ADR420ARM - 910763-ADR420ARM - Win Source Electronics
Specs
Package Type Other; 8-MSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
LM185-ADJ Adjustable Micropower Voltage Reference - LM185H-2.5 - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; TO
VREF 1.24 to 5.3 volts
View Details
8 suppliers
Analog - MTLT1029QH - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 5 volts
View Details
Voltage Reference - ISL60007DIB825-ND - DigiKey
Renesas Electronics Corporation
Specs
Type Series
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)"
TC 10 ppm/C
View Details
3 suppliers