Series Voltage Reference IC Fixed 4.096V V ±0.06% 10mA SOT-23-3
IC VREF SERIES 0.06% SOT23-3 Product overview: X60003CIG3Z-41 from Renesas Electronics Corporation is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-X60003CIG3Z-41 can be used for catalog matching and distributor lookup.
IC VREF SERIES 0.06% SOT23-3
IC VREF SERIES 0.06% SOT23-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | X60003CIG3Z-41-ND | 693-X60003CIG3Z-41 | X60003CIG3Z-41 | X60003CIG3Z-41 |
| Product Name | Voltage Reference | SOT23 Precision Voltage Reference IC | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Type | Series | Series | Series | |
| Package Type | Other; TO-236-3, SC-59, SOT-23-3 | Other; Tape & Reel (TR) | Other; TO-236-3, SC-59, SOT-23-3 | |
| TC | 20 ppm/C | 20 ppm/C | ||
| IQ | 9.00E-4 mA | 9.00E-4 mA | ||
| Accuracy | 0.0600 % |