Renesas Electronics Corporation Precision Low Power FGA Voltage References ISL60002BIH310Z-T7A

Description
The ISL60002 FGA voltage references are very high precision analog voltage references fabricated using the Renesas proprietary Floating Gate Analog (FGA) technology and feature low supply voltage operation at ultra-low 350nA operating current. Additionally, the ISL60002 family features guaranteed initial accuracy as low as ±1.0mV and 20ppm/°C temperature coefficient. The initial accuracy and temperature stability performance of the ISL60002 family, plus the low supply voltage and 350nA power consumption, eliminates the need to compromise thermal stability for reduced power consumption, making it an ideal companion to high resolution, low power data conversion systems. Special Note: Post-assembly x-ray inspection may lead to permanent changes in device output voltage and should be minimized or avoided.
Request a Quote Datasheet
Description
The ISL60002 FGA voltage references are very high precision analog voltage references fabricated using the Renesas proprietary Floating Gate Analog (FGA) technology and feature low supply voltage operation at ultra-low 350nA operating current. Additionally, the ISL60002 family features guaranteed initial accuracy as low as ±1.0mV and 20ppm/°C temperature coefficient. The initial accuracy and temperature stability performance of the ISL60002 family, plus the low supply voltage and 350nA power consumption, eliminates the need to compromise thermal stability for reduced power consumption, making it an ideal companion to high resolution, low power data conversion systems. Special Note: Post-assembly x-ray inspection may lead to permanent changes in device output voltage and should be minimized or avoided.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision Low Power FGA Voltage References - ISL60002BIH310Z-T7A - Renesas Electronics Corporation
Milpitas, CA, USA
Precision Low Power FGA Voltage References
ISL60002BIH310Z-T7A
Precision Low Power FGA Voltage References ISL60002BIH310Z-T7A
The ISL60002 FGA voltage references are very high precision analog voltage references fabricated using the Renesas proprietary Floating Gate Analog (FGA) technology and feature low supply voltage operation at ultra-low 350nA operating current. Additionally, the ISL60002 family features guaranteed initial accuracy as low as ±1.0mV and 20ppm/°C temperature coefficient. The initial accuracy and temperature stability performance of the ISL60002 family, plus the low supply voltage and 350nA power consumption, eliminates the need to compromise thermal stability for reduced power consumption, making it an ideal companion to high resolution, low power data conversion systems. Special Note: Post-assembly x-ray inspection may lead to permanent changes in device output voltage and should be minimized or avoided.

The ISL60002 FGA voltage references are very high precision analog voltage references fabricated using the Renesas proprietary Floating Gate Analog (FGA) technology and feature low supply voltage operation at ultra-low 350nA operating current.
Additionally, the ISL60002 family features guaranteed initial accuracy as low as ±1.0mV and 20ppm/°C temperature coefficient. The initial accuracy and temperature stability performance of the ISL60002 family, plus the low supply voltage and 350nA power consumption, eliminates the need to compromise thermal stability for reduced power consumption, making it an ideal companion to high resolution, low power data conversion systems.
Special Note: Post-assembly x-ray inspection may lead to permanent changes in device output voltage and should be minimized or avoided.

Supplier's Site Datasheet
Singapore, Singapore
SOT23 Precision Voltage Reference IC
693-ISL60002BIH310Z-T7A
SOT23 Precision Voltage Reference IC 693-ISL60002BIH310Z-T7A
IC VREF SERIES 0.1% SOT23-3 Product overview: ISL60002BIH310Z-T7A from Renesas Electronics Corporation is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ISL60002BIH310Z- T7A can be used for catalog matching and distributor lookup.

IC VREF SERIES 0.1% SOT23-3 Product overview: ISL60002BIH310Z-T7A from Renesas Electronics Corporation is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ISL60002BIH310Z-T7A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - ISL60002BIH310Z-T7ACT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
ISL60002BIH310Z-T7ACT-ND
Voltage Reference ISL60002BIH310Z-T7ACT-ND
Series Voltage Reference IC Fixed 1.024V V ±0.1% 7mA SOT-23-3

Series Voltage Reference IC Fixed 1.024V V ±0.1% 7mA SOT-23-3

Buy Now Datasheet
Voltage Reference - ISL60002BIH310Z-T7ADKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
ISL60002BIH310Z-T7ADKR-ND
Voltage Reference ISL60002BIH310Z-T7ADKR-ND
Series Voltage Reference IC Fixed 1.024V V ±0.1% 7mA SOT-23-3

Series Voltage Reference IC Fixed 1.024V V ±0.1% 7mA SOT-23-3

Buy Now Datasheet
Voltage Reference - ISL60002BIH310Z-T7ATR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
ISL60002BIH310Z-T7ATR-ND
Voltage Reference ISL60002BIH310Z-T7ATR-ND
Series Voltage Reference IC Fixed 1.024V V ±0.1% 7mA SOT-23-3

Series Voltage Reference IC Fixed 1.024V V ±0.1% 7mA SOT-23-3

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - ISL60002BIH310Z-T7A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
ISL60002BIH310Z-T7A
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference ISL60002BIH310Z-T7A
IC VREF SERIES 0.1% SOT23-3

IC VREF SERIES 0.1% SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
ISL60002BIH310Z-T7A
Voltage References ISL60002BIH310Z-T7A
Voltage References PREC 1.024V LW VOLT FGA REF 1.0MV -40TO

Voltage References PREC 1.024V LW VOLT FGA REF 1.0MV -40TO

Buy Now Datasheet
PMIC - Voltage Reference - ISL60002BIH310Z-T7A - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
ISL60002BIH310Z-T7A
PMIC - Voltage Reference ISL60002BIH310Z-T7A
IC VREF SERIES 0.1% SOT23-3

IC VREF SERIES 0.1% SOT23-3

Supplier's Site Datasheet
Voltage Reference; Voltage Reference Type Renesas - 65T7212 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Reference; Voltage Reference Type Renesas
65T7212
Voltage Reference; Voltage Reference Type Renesas 65T7212
VOLTAGE REFERENCE; Voltage Reference Type:Series - Fixed; Temperature Coefficient:± 20ppm/°C; Voltage Reference Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; MSL:- RoHS Compliant: Yes

VOLTAGE REFERENCE; Voltage Reference Type:Series - Fixed; Temperature Coefficient:± 20ppm/°C; Voltage Reference Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Voltage Ref, Series, 1.024V, Sot-23-3; Voltage Reference Type Renesas - 41T3988 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Series, 1.024V, Sot-23-3; Voltage Reference Type Renesas
41T3988
Voltage Ref, Series, 1.024V, Sot-23-3; Voltage Reference Type Renesas 41T3988
VOLTAGE REF, SERIES, 1.024V, SOT-23-3; Voltage Reference Type:Series - Fixed; Product Range:ISL60002 FGA Series; Reference Voltage:1.024V; Initial Accuracy:1mV; Temperature Coefficient:± 20ppm/°C; Voltage Reference Case Style:SOT-23 RoHS Compliant: Yes

VOLTAGE REF, SERIES, 1.024V, SOT-23-3; Voltage Reference Type:Series - Fixed; Product Range:ISL60002 FGA Series; Reference Voltage:1.024V; Initial Accuracy:1mV; Temperature Coefficient:± 20ppm/°C; Voltage Reference Case Style:SOT-23 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Renesas Electronics Corporation ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number ISL60002BIH310Z-T7A 693-ISL60002BIH310Z-T7A ISL60002BIH310Z-T7ACT-ND ISL60002BIH310Z-T7A ISL60002BIH310Z-T7A ISL60002BIH310Z-T7A 65T7212 41T3988
Product Name Precision Low Power FGA Voltage References SOT23 Precision Voltage Reference IC Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage References PMIC - Voltage Reference Voltage Reference; Voltage Reference Type Renesas Voltage Ref, Series, 1.024V, Sot-23-3; Voltage Reference Type Renesas
Package Type Other; SOT3 Other; Tape & Reel (TR) Other; TO-236-3, SC-59, SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3 Other; SOT-23 Other; SOT-23
VREF 1.02 volts 1.02 volts 1.02 volts
TC 20 ppm/C 20 ppm/C 20 ppm/C
IQ 9.00E-4 mA 9.00E-4 mA 9.00E-4 mA
Accuracy 0.1000 % 0.1000 %
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019AQH-10 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 10 volts
View Details
LM136-5.0QML 5.0V Reference Diode - LM136H-5.0/883 - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; TO
VREF 5 volts
View Details
6 suppliers
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details