IC, VOLT REF - More Details Product overview: ISL21400IU8Z-TK from Intersil is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ISL21400IU8Z-TK can be used for catalog matching and distributor lookup.
Manufacturer: Intersil
Win Source Part Number: 1048215-ISL21400IU8Z
Packaging: Cut Reel
Mounting: SMD (SMT)
Tolerance: ±1%
Voltage - Input: 2.7 V to 5.5 V
Output Type: Adjustable
Reference Type: Series
Output Current: 9mA
Noise - 0.1Hz to 10Hz: 90μVp-p
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-MSOP
Nominal Output Voltage (Min/Fixed): 0V
Operating Supply Current: 500μA
Maximum Output Voltage: 1.2V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
IC VREF SERIES ADJ 8-MSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 693-ISL21400IU8Z-TK | 1048215-ISL21400IU8Z-TK | ISL21400IU8Z-TK |
| Product Name | Precision Voltage Reference IC | PMIC - PMIC - Voltage Reference - ISL21400IU8Z-TK | PMIC - Voltage Reference |
| Type | Series | ||
| VREF Type | Programmable | ||
| Package Type | Other; MSOP | Other; 8-MSOP |