Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 714604-ISL60002DIH32
Packaging: Tape and Reel
Mounting Style: SMD
Tolerance: ±0.2%
Temperature Coefficient: 20ppm/°C
Output Type: Fixed
Supply Current: 900nA
Reference Type: Series
Output Current: 7mA
Noise - 0.1Hz to 10Hz: 30μVp-p
Categories: Integrated Circuits
Supplier Device Package: SOT-23-3
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Family Part Number: ISL60002
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 2.5V
Parts Input Voltage (V): 2.7V ~ 5.5V
IC VREF SERIES 0.2% SOT23-3 Product overview: ISL60002DIH325-TK from Renesas Electronics Corporation is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ISL60002DIH325-T
Series Voltage Reference IC Fixed 2.5V V ±0.2% 7mA SOT-23-3
IC VREF SERIES 0.2% SOT23-3
IC VREF SERIES 0.2% SOT23-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 714604-ISL60002DIH325-TK | 693-ISL60002DIH325-TK | ISL60002DIH325-TK-ND | ISL60002DIH325-TK | ISL60002DIH325-TK |
| Product Name | PMIC - PMIC - Voltage Reference - ISL60002DIH325-TK | SOT23 Precision Voltage Reference IC | Voltage Reference | PMIC - Voltage Reference | Integrated Circuits (ICs) - PMIC - Voltage Reference |
| Package Type | SOT23; Other; TO-236-3, SC-59, SOT-23-3 | Other; Tape & Reel (TR) | Other; TO-236-3, SC-59, SOT-23-3 | SOT23 | |
| Life Cycle Stage | Obsolete | Removed | |||
| TC | 20 ppm/C | 20 ppm/C | 20 ppm/C | ||
| IQ | 9.00E-4 mA | 9.00E-4 mA | 9.00E-4 mA | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |