Renesas Electronics Corporation Precision Low Power FGA Voltage References ISL60002CIH330Z-TK

Description
The ISL60002 FGA voltage references are very high precision analog voltage references fabricated using the Renesas proprietary Floating Gate Analog (FGA) technology and feature low supply voltage operation at ultra-low 350nA operating current. Additionally, the ISL60002 family features guaranteed initial accuracy as low as ±1.0mV and 20ppm/°C temperature coefficient. The initial accuracy and temperature stability performance of the ISL60002 family, plus the low supply voltage and 350nA power consumption, eliminates the need to compromise thermal stability for reduced power consumption, making it an ideal companion to high resolution, low power data conversion systems. Special Note: Post-assembly x-ray inspection may lead to permanent changes in device output voltage and should be minimized or avoided.
Request a Quote Datasheet
Description
The ISL60002 FGA voltage references are very high precision analog voltage references fabricated using the Renesas proprietary Floating Gate Analog (FGA) technology and feature low supply voltage operation at ultra-low 350nA operating current. Additionally, the ISL60002 family features guaranteed initial accuracy as low as ±1.0mV and 20ppm/°C temperature coefficient. The initial accuracy and temperature stability performance of the ISL60002 family, plus the low supply voltage and 350nA power consumption, eliminates the need to compromise thermal stability for reduced power consumption, making it an ideal companion to high resolution, low power data conversion systems. Special Note: Post-assembly x-ray inspection may lead to permanent changes in device output voltage and should be minimized or avoided.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision Low Power FGA Voltage References - ISL60002CIH330Z-TK - Renesas Electronics Corporation
Milpitas, CA, USA
Precision Low Power FGA Voltage References
ISL60002CIH330Z-TK
Precision Low Power FGA Voltage References ISL60002CIH330Z-TK
The ISL60002 FGA voltage references are very high precision analog voltage references fabricated using the Renesas proprietary Floating Gate Analog (FGA) technology and feature low supply voltage operation at ultra-low 350nA operating current. Additionally, the ISL60002 family features guaranteed initial accuracy as low as ±1.0mV and 20ppm/°C temperature coefficient. The initial accuracy and temperature stability performance of the ISL60002 family, plus the low supply voltage and 350nA power consumption, eliminates the need to compromise thermal stability for reduced power consumption, making it an ideal companion to high resolution, low power data conversion systems. Special Note: Post-assembly x-ray inspection may lead to permanent changes in device output voltage and should be minimized or avoided.

The ISL60002 FGA voltage references are very high precision analog voltage references fabricated using the Renesas proprietary Floating Gate Analog (FGA) technology and feature low supply voltage operation at ultra-low 350nA operating current.
Additionally, the ISL60002 family features guaranteed initial accuracy as low as ±1.0mV and 20ppm/°C temperature coefficient. The initial accuracy and temperature stability performance of the ISL60002 family, plus the low supply voltage and 350nA power consumption, eliminates the need to compromise thermal stability for reduced power consumption, making it an ideal companion to high resolution, low power data conversion systems.
Special Note: Post-assembly x-ray inspection may lead to permanent changes in device output voltage and should be minimized or avoided.

Supplier's Site Datasheet
Voltage Reference - ISL60002CIH330Z-TKTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
ISL60002CIH330Z-TKTR-ND
Voltage Reference ISL60002CIH330Z-TKTR-ND
Series Voltage Reference IC Fixed 3V V ±0.08% 7mA SOT-23-3

Series Voltage Reference IC Fixed 3V V ±0.08% 7mA SOT-23-3

Buy Now Datasheet
Voltage Reference - ISL60002CIH330Z-TKCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
ISL60002CIH330Z-TKCT-ND
Voltage Reference ISL60002CIH330Z-TKCT-ND
Series Voltage Reference IC Fixed 3V V ±0.08% 7mA SOT-23-3

Series Voltage Reference IC Fixed 3V V ±0.08% 7mA SOT-23-3

Buy Now Datasheet
Voltage Reference - ISL60002CIH330Z-TKDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
ISL60002CIH330Z-TKDKR-ND
Voltage Reference ISL60002CIH330Z-TKDKR-ND
Series Voltage Reference IC Fixed 3V V ±0.08% 7mA SOT-23-3

Series Voltage Reference IC Fixed 3V V ±0.08% 7mA SOT-23-3

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - 1351330-ISL60002CIH330Z-TK - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
1351330-ISL60002CIH330Z-TK
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference 1351330-ISL60002CIH330Z-TK
Win Source Part Number: 1351330-ISL60002CIH3 30Z-TK Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Series: FGA™ Package: Tape & Reel Standard Package: 1,000 Tolerance: ±0.08% Temperature Coefficient: 20ppm/°C Current - Output: 7 mA Voltage - Input: 3.2V ~ 5.5V Output Type: Fixed Reference Type: Series Current - Supply: 900nA Voltage - Output (Min/Fixed): 3V Noise - 0.1Hz to 10Hz: 30µVp-p Mounting Type: Surface Mount Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: ISL60002

Win Source Part Number: 1351330-ISL60002CIH330Z-TK
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Series: FGA™
Package: Tape & Reel
Standard Package: 1,000
Tolerance: ±0.08%
Temperature Coefficient: 20ppm/°C
Current - Output: 7 mA
Voltage - Input: 3.2V ~ 5.5V
Output Type: Fixed
Reference Type: Series
Current - Supply: 900nA
Voltage - Output (Min/Fixed): 3V
Noise - 0.1Hz to 10Hz: 30µVp-p
Mounting Type: Surface Mount
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Base Product Number: ISL60002

Buy Now Datasheet
Singapore, Singapore
SOT23 Precision Voltage Reference IC
693-ISL60002CIH330Z-TK
SOT23 Precision Voltage Reference IC 693-ISL60002CIH330Z-TK
IC VREF SERIES 0.08% SOT23-3 Product overview: ISL60002CIH330Z-TK from Renesas Electronics Corporation is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ISL60002CIH330Z- TK can be used for catalog matching and distributor lookup.

IC VREF SERIES 0.08% SOT23-3 Product overview: ISL60002CIH330Z-TK from Renesas Electronics Corporation is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ISL60002CIH330Z-TK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Reference - ISL60002CIH330Z-TK - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
ISL60002CIH330Z-TK
PMIC - Voltage Reference ISL60002CIH330Z-TK
IC VREF SERIES 0.08% SOT23-3

IC VREF SERIES 0.08% SOT23-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
ISL60002CIH330Z-TK
Voltage References ISL60002CIH330Z-TK
Voltage References PBFREE PRECISION 3 0V LW V FGAF 2 5MV

Voltage References PBFREE PRECISION 3 0V LW V FGAF 2 5MV

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - ISL60002CIH330Z-TK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
ISL60002CIH330Z-TK
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference ISL60002CIH330Z-TK
IC VREF SERIES 0.08% SOT23-3

IC VREF SERIES 0.08% SOT23-3

Supplier's Site
Voltage Ref, Series, 3V, Sot-23-3; Voltage Reference Type Renesas - 60M3589 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Series, 3V, Sot-23-3; Voltage Reference Type Renesas
60M3589
Voltage Ref, Series, 3V, Sot-23-3; Voltage Reference Type Renesas 60M3589
VOLTAGE REF, SERIES, 3V, SOT-23-3; Voltage Reference Type:Series - Fixed; Product Range:ISL60002 FGA Series; Reference Voltage:3V; Initial Accuracy:2.5mV; Temperature Coefficient:± 20ppm/°C; Voltage Reference Case Style:SOT-23; MSL:-RoHS Compliant: Yes

VOLTAGE REF, SERIES, 3V, SOT-23-3; Voltage Reference Type:Series - Fixed; Product Range:ISL60002 FGA Series; Reference Voltage:3V; Initial Accuracy:2.5mV; Temperature Coefficient:± 20ppm/°C; Voltage Reference Case Style:SOT-23; MSL:-RoHS Compliant: Yes

Supplier's Site Datasheet
Voltage Reference, 3V, 20Ppm/c, 2.5Mv, 3-Sot-23; Voltage Reference Type Renesas - 65T7225 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Reference, 3V, 20Ppm/c, 2.5Mv, 3-Sot-23; Voltage Reference Type Renesas
65T7225
Voltage Reference, 3V, 20Ppm/c, 2.5Mv, 3-Sot-23; Voltage Reference Type Renesas 65T7225
VOLTAGE REFERENCE, 3V, 20ppm/C, 2.5mV, 3-SOT-23; Voltage Reference Type:Series - Fixed; Temperature Coefficient:± 20ppm/°C; Voltage Reference Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes

VOLTAGE REFERENCE, 3V, 20ppm/C, 2.5mV, 3-SOT-23; Voltage Reference Type:Series - Fixed; Temperature Coefficient:± 20ppm/°C; Voltage Reference Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes

Supplier's Site
Volt Ref, Series, 3V, -40 To 85Deg C Rohs Compliant Renesas - 49AH9253 - Newark, An Avnet Company
Chicago, IL, United States
Volt Ref, Series, 3V, -40 To 85Deg C Rohs Compliant Renesas
49AH9253
Volt Ref, Series, 3V, -40 To 85Deg C Rohs Compliant Renesas 49AH9253
VOLT REF, SERIES, 3V, -40 TO 85DEG C ROHS COMPLIANT: YES

VOLT REF, SERIES, 3V, -40 TO 85DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Renesas Electronics Corporation DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number ISL60002CIH330Z-TK ISL60002CIH330Z-TKTR-ND 1351330-ISL60002CIH330Z-TK 693-ISL60002CIH330Z-TK ISL60002CIH330Z-TK ISL60002CIH330Z-TK ISL60002CIH330Z-TK 60M3589 65T7225 49AH9253
Product Name Precision Low Power FGA Voltage References Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference SOT23 Precision Voltage Reference IC PMIC - Voltage Reference Voltage References Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage Ref, Series, 3V, Sot-23-3; Voltage Reference Type Renesas Voltage Reference, 3V, 20Ppm/c, 2.5Mv, 3-Sot-23; Voltage Reference Type Renesas Volt Ref, Series, 3V, -40 To 85Deg C Rohs Compliant Renesas
Package Type Other; SOT3 Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; Tape & Reel Other; Tape & Reel (TR) Other; TO-236-3, SC-59, SOT-23-3 Other; SOT-23 Other; SOT-23
VREF 3 volts 3 volts 3 volts
TC 20 ppm/C 20 ppm/C 20 ppm/C 20 ppm/C
IQ 9.00E-4 mA 9.00E-4 mA 9.00E-4 mA 9.00E-4 mA
Accuracy 0.0800 % 0.0800 %
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Reference - ADR512ART-REEL7 - Lingto Electronic Limited
Specs
Type Shunt / Zener
View Details
Analog - MTLT1009QH - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM285QDR-1-2-M - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Last Shipments; Last Time Buy
View Details