Series Voltage Reference IC Fixed 2.048V V ±0.25% 10mA SOT-23-3
Manufacturer: Renesas Electronics America
Win Source Part Number: 875546-ISL21070CIH32
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Series Voltage Reference IC Fixed 2.048V V ±0.25% 10 mA SOT-23-3
Package: Reel - TR
Package: TO-236-3, SC-59, SOT-23-3
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ISL21070
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ISL21070CIH320Z-TKDK
IC VREF SERIES 0.25% SOT23-3 Product overview: ISL21070CIH320Z-TK from Renesas Electronics Corporation is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ISL21070CIH320Z-
IC, VOLT REF, 2.048V, 30ppm/°C , 3-SOT-23 - More Details
IC VREF SERIES 0.25% SOT23-3
IC VREF SERIES 0.25% SOT23-3
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | ISL21070CIH320Z-TKTR-ND | 875546-ISL21070CIH320Z-TK | 693-ISL21070CIH320Z-TK | 391-ISL21070CIH320Z-TK | ISL21070CIH320Z-TK | ISL21070CIH320Z-TK |
| Product Name | Voltage Reference | PMIC - PMIC - Voltage Reference - ISL21070CIH320Z-TK | SOT23 Precision Voltage Reference IC | IC, VOLT REF, 2.048V, 30ppm/°C , 3-SOT-23 - More Details | Integrated Circuits (ICs) - PMIC - Voltage Reference | PMIC - Voltage Reference |
| Type | Series | Series | ||||
| Package Type | Other; TO-236-3, SC-59, SOT-23-3 | SOT23; Other; SOT-23-3 | Other; Tape & Reel (TR) | SOT23; Other; SOT-23 | SOT23 | |
| TC | 30 ppm/C | 30 ppm/C | 30 ppm/C | |||
| IQ | 0.0250 mA | 0.0250 mA | 0.0250 mA | |||
| Accuracy | 0.2500 % |