The ISL60002 FGA voltage references are very high precision analog voltage references fabricated using the Renesas proprietary Floating Gate Analog (FGA) technology and feature low supply voltage operation at ultra-low 350nA operating current.
Additionally, the ISL60002 family features guaranteed initial accuracy as low as ±1.0mV and 20ppm/°C temperature coefficient. The initial accuracy and temperature stability performance of the ISL60002 family, plus the low supply voltage and 350nA power consumption, eliminates the need to compromise thermal stability for reduced power consumption, making it an ideal companion to high resolution, low power data conversion systems.
Special Note: Post-assembly x-ray inspection may lead to permanent changes in device output voltage and should be minimized or avoided.
Series Voltage Reference IC Fixed 2.048V V ±0.05% 7mA SOT-23-3
Series Voltage Reference IC Fixed 2.048V V ±0.05% 7mA SOT-23-3
Series Voltage Reference IC Fixed 2.048V V ±0.05% 7mA SOT-23-3
IC VREF SERIES 0.05% SOT23-3 Product overview: ISL60002BIH320Z-T7A from Renesas Electronics Corporation is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ISL60002BIH320Z-
IC VREF SERIES 0.05% SOT23-3
Voltage References PREC 2.048V LW VOLT FGA R1.0MV 40TO+85C2
IC VREF SERIES 0.05% SOT23-3
VOLTAGE REFERENCE; Voltage Reference Type:Series - Fixed; Product Range:FGA ISL60002 Series; Reference Voltage:2.048V; Initial Accuracy:1mV; Temperature Coefficient:± 20ppm/°C; Voltage Reference Case Style:SOT-23; No. of Pins:3Pins RoHS Compliant: Yes
VOLTAGE REF, SERIES, 2.048V, SOT-23-3; Voltage Reference Type:Series - Fixed; Product Range:ISL60002 FGA Series; Reference Voltage:2.048V; Initial Accuracy:1mV; Temperature Coefficient:± 20ppm/°C; Voltage Reference Case Style:SOT-23 RoHS Compliant: Yes
| Renesas Electronics Corporation | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | ISL60002BIH320Z-T7A | ISL60002BIH320Z-T7ADKR-ND | 693-ISL60002BIH320Z-T7A | ISL60002BIH320Z-T7A | ISL60002BIH320Z-T7A | ISL60002BIH320Z-T7A | 65T7215 |
| Product Name | Precision Low Power FGA Voltage References | Voltage Reference | SOT23 Precision Voltage Reference IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage References | PMIC - Voltage Reference | Voltage Reference; Voltage Reference Type Renesas |
| Package Type | Other; SOT3 | Other; TO-236-3, SC-59, SOT-23-3 | Other; Tape & Reel (TR) | Other; TO-236-3, SC-59, SOT-23-3 | Other; SOT-23 | ||
| VREF | 2.05 volts | 2.05 volts | 2.05 volts | ||||
| TC | 20 ppm/C | 20 ppm/C | 20 ppm/C | ||||
| IQ | 9.00E-4 mA | 9.00E-4 mA | 9.00E-4 mA | ||||
| Accuracy | 0.0500 % | 0.0500 % |