Renesas Electronics Corporation Voltage Reference ISL21007CFB825Z

Description
Series Voltage Reference IC Fixed 2.5V V ±0.08% 5mA 8-SOIC
Request a Quote Datasheet
Description
Series Voltage Reference IC Fixed 2.5V V ±0.08% 5mA 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - ISL21007CFB825Z-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
ISL21007CFB825Z-ND
Voltage Reference ISL21007CFB825Z-ND
Series Voltage Reference IC Fixed 2.5V V ±0.08% 5mA 8-SOIC

Series Voltage Reference IC Fixed 2.5V V ±0.08% 5mA 8-SOIC

Buy Now Datasheet
Singapore, Singapore
Precision Voltage Reference IC
693-ISL21007CFB825Z
Precision Voltage Reference IC 693-ISL21007CFB825Z
IC VREF SERIES 0.08% 8SOIC Product overview: ISL21007CFB825Z from Renesas Electronics Corporation is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ISL21007CFB825Z can be used for catalog matching and distributor lookup.

IC VREF SERIES 0.08% 8SOIC Product overview: ISL21007CFB825Z from Renesas Electronics Corporation is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ISL21007CFB825Z can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - ISL21007CFB825Z - 1048189-ISL21007CFB825Z - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - ISL21007CFB825Z
1048189-ISL21007CFB825Z
PMIC - PMIC - Voltage Reference - ISL21007CFB825Z 1048189-ISL21007CFB825Z
Manufacturer: Intersil Win Source Part Number: 1048189-ISL21007CFB8 25Z Packaging: Tube/Rail Mounting: SMD (SMT) Tolerance: ±0.08% Temperature Coefficient: 5ppm/°C Voltage - Input: 2.7 V to 5.5 V Output Type: Fixed Reference Type: Series Output Current: 5mA Noise - 0.1Hz to 10Hz: 4.5μVp-p Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 8-SOIC Nominal Output Voltage (Min/Fixed): 2.5V Operating Supply Current: 150μA Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 1048189-ISL21007CFB825Z
Packaging: Tube/Rail
Mounting: SMD (SMT)
Tolerance: ±0.08%
Temperature Coefficient: 5ppm/°C
Voltage - Input: 2.7 V to 5.5 V
Output Type: Fixed
Reference Type: Series
Output Current: 5mA
Noise - 0.1Hz to 10Hz: 4.5μVp-p
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 8-SOIC
Nominal Output Voltage (Min/Fixed): 2.5V
Operating Supply Current: 150μA
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Reference - ISL21007CFB825Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Voltage Reference
ISL21007CFB825Z
Integrated Circuits (ICs) - PMIC - Voltage Reference ISL21007CFB825Z
IC VREF SERIES 0.08% 8SOIC

IC VREF SERIES 0.08% 8SOIC

Supplier's Site
PMIC - Voltage Reference - ISL21007CFB825Z - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
ISL21007CFB825Z
PMIC - Voltage Reference ISL21007CFB825Z
IC VREF SERIES 0.08% 8SOIC

IC VREF SERIES 0.08% 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number ISL21007CFB825Z-ND 693-ISL21007CFB825Z 1048189-ISL21007CFB825Z ISL21007CFB825Z ISL21007CFB825Z
Product Name Voltage Reference Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - ISL21007CFB825Z Integrated Circuits (ICs) - PMIC - Voltage Reference PMIC - Voltage Reference
Type Series Series
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" Other; Tube Other; 8-SOIC SOIC SOIC
TC 5 ppm/C 5 ppm/C 5 ppm/C
IQ 0.1500 mA 0.1500 mA 0.1500 mA
Accuracy 0.0800 %
Unlock Full Specs
to access all available technical data

Similar Products

LM385-1.2-N Micropower Voltage Reference Diode - LM385Z-1.2/LFT4 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 1.2 volts
View Details
7 suppliers
PMIC - Voltage Reference - ADR4525ARZ - Lingto Electronic Limited
Specs
Package Type SOIC
IQ 0.9500 mA
View Details
Analog - MTLT1019AQH-4.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 4.5 volts
View Details
Precision Low Power FGA Voltage References - ISL60002DAH333Z-TK - Renesas Electronics Corporation
Specs
Package Type Other; SOT3
VREF 3.3 volts
TC 20 ppm/C
View Details
8 suppliers