The ISL60002 FGA voltage references are very high precision analog voltage references fabricated using the Renesas proprietary Floating Gate Analog (FGA) technology and feature low supply voltage operation at ultra-low 350nA operating current.
Additionally, the ISL60002 family features guaranteed initial accuracy as low as ±1.0mV and 20ppm/°C temperature coefficient. The initial accuracy and temperature stability performance of the ISL60002 family, plus the low supply voltage and 350nA power consumption, eliminates the need to compromise thermal stability for reduced power consumption, making it an ideal companion to high resolution, low power data conversion systems.
Special Note: Post-assembly x-ray inspection may lead to permanent changes in device output voltage and should be minimized or avoided.
Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189794-ISL60002CIH3
Packaging: Tape and Reel
Mounting Style: SMD
Tolerance: ±0.21%
Temperature Coefficient: 20ppm/°C
Output Type: Fixed
Supply Current: 900nA
Reference Type: Series
Output Current: 7mA
Noise - 0.1Hz to 10Hz: 30μVp-p
Categories: Integrated Circuits
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Family Part Number: ISL60002
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 1.2V
Parts Input Voltage (V): 2.7V ~ 5.5V
IC VREF SERIES 0.21% SOT23-3 Product overview: ISL60002CIH311Z-TK from Renesas Electronics Corporation is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ISL60002CIH311Z-
IC VREF SERIES 0.21% SOT23-3
Series Voltage Reference IC Fixed 1.2V V ±0.21% 7mA SOT-23-3
IC VREF SERIES 0.21% SOT23-3
Three Terminal Voltage Reference, 1 Output, 1.2V, CMOS, PDSO3
IC VREF SERIES 0.21% SOT23-3
IC VREF SERIES 0.21% SOT23-3
Voltage References PBFREE PRECISION 1 20V LW V FGAF 2 5MV
| Renesas Electronics Corporation | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | ISL60002CIH311Z-TK | 1189794-ISL60002CIH311Z-TK | 693-ISL60002CIH311Z-TK | 20-ISL60002CIH311Z-TKDKR-ND | ISL60002CIH311Z-TK | ISL60002CIH311Z-TK | ISL60002CIH311Z-TK | ISL60002CIH311Z-TK |
| Product Name | Precision Low Power FGA Voltage References | PMIC - PMIC - Voltage Reference - ISL60002CIH311Z-TK | SOT23 Precision Voltage Reference IC | Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference | Voltage References | |
| Package Type | Other; SOT3 | SOT23; Other; TO-236-3, SC-59, SOT-23-3 | Other; Tape & Reel (TR) | Other; TO-236-3, SC-59, SOT-23-3 | SOT23; Other; SOT23 | Other; TO-236-3, SC-59, SOT-23-3 | ||
| VREF | 1.2 volts | 1.2 volts | ||||||
| TC | 20 ppm/C | 20 ppm/C | 20 ppm/C | 20 ppm/C | ||||
| IQ | 9.00E-4 mA | 9.00E-4 mA | 9.00E-4 mA | 9.00E-4 mA | ||||
| Accuracy | 0.2100 % | 0.2100 % |