Renesas Electronics Corporation Voltage Reference X60003DIG3-50T1

Description
Series Voltage Reference IC Fixed 5V V ±0.1% 10mA SOT-23-3
Request a Quote Datasheet
Description
Series Voltage Reference IC Fixed 5V V ±0.1% 10mA SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - X60003DIG3-50T1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
X60003DIG3-50T1-ND
Voltage Reference X60003DIG3-50T1-ND
Series Voltage Reference IC Fixed 5V V ±0.1% 10mA SOT-23-3

Series Voltage Reference IC Fixed 5V V ±0.1% 10mA SOT-23-3

Buy Now Datasheet
Singapore, Singapore
SOT23 Precision Voltage Reference IC
693-X60003DIG3-50T1
SOT23 Precision Voltage Reference IC 693-X60003DIG3-50T1
IC VREF SERIES 0.1% SOT23-3 Product overview: X60003DIG3-50T1 from Renesas Electronics Corporation is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-X60003DIG3-50T1 can be used for catalog matching and distributor lookup.

IC VREF SERIES 0.1% SOT23-3 Product overview: X60003DIG3-50T1 from Renesas Electronics Corporation is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-X60003DIG3-50T1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - X60003DIG3-50T1 - 052337-X60003DIG3-50T1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - X60003DIG3-50T1
052337-X60003DIG3-50T1
PMIC - PMIC - Voltage Reference - X60003DIG3-50T1 052337-X60003DIG3-50T1
Manufacturer: Intersil Win Source Part Number: 052337-X60003DIG3-50 T1 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.1% Temperature Coefficient: 20ppm/°C Voltage - Input: 5.1 V to 9 V Output Type: Fixed Reference Type: Series Output Current: 10mA Noise - 0.1Hz to 10Hz: 30μVp-p Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 5V Operating Supply Current: 900nA Alternative Parts (Cross-Reference): MAX6065BEUR+T; X60003DIG3Z-50T1; ISL21080CIH350Z-TK; Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 052337-X60003DIG3-50T1
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.1%
Temperature Coefficient: 20ppm/°C
Voltage - Input: 5.1 V to 9 V
Output Type: Fixed
Reference Type: Series
Output Current: 10mA
Noise - 0.1Hz to 10Hz: 30μVp-p
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 5V
Operating Supply Current: 900nA
Alternative Parts (Cross-Reference): MAX6065BEUR+T; X60003DIG3Z-50T1; ISL21080CIH350Z-TK;
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Voltage Reference - X60003DIG3-50T1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
X60003DIG3-50T1
PMIC - Voltage Reference X60003DIG3-50T1
IC VREF SERIES 0.1% SOT23-3

IC VREF SERIES 0.1% SOT23-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Reference - X60003DIG3-50T1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Voltage Reference
X60003DIG3-50T1
Integrated Circuits (ICs) - PMIC - Voltage Reference X60003DIG3-50T1
IC VREF SERIES 0.1% SOT23-3

IC VREF SERIES 0.1% SOT23-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number X60003DIG3-50T1-ND 693-X60003DIG3-50T1 052337-X60003DIG3-50T1 X60003DIG3-50T1 X60003DIG3-50T1
Product Name Voltage Reference SOT23 Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - X60003DIG3-50T1 PMIC - Voltage Reference Integrated Circuits (ICs) - PMIC - Voltage Reference
Type Series Series
Package Type Other; TO-236-3, SC-59, SOT-23-3 Other; Tape & Reel (TR) SOT23; Other; SOT-23-3 SOT23
TC 20 ppm/C 20 ppm/C 20 ppm/C
IQ 9.00E-4 mA 9.00E-4 mA 9.00E-4 mA
Accuracy 0.1000 %
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019AQH-10 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 10 volts
View Details
PMIC - Voltage Reference - AD780BN - Lingto Electronic Limited
Specs
Package Type DIP
IQ 1 mA
View Details
LM4040A41 4.096-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy - LM4040A41IDBZRG4 - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SC70,SOT-23,TO-92
View Details
8 suppliers
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details