Renesas Electronics Corporation PMIC - PMIC - Voltage Reference - X60003BIG3-41 X60003BIG3-41

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1281049-X60003BIG3-4 1 Packaging: Tube Mounting Style: SMD Tolerance: ±0.02% Temperature Coefficient: 10ppm/°C Output Type: Fixed Supply Current: 900nA Reference Type: Series Output Current: 10mA Noise - 0.1Hz to 10Hz: 30μVp-p Categories: Integrated Circuits Supplier Device Package: SOT-23-3 Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Family Part Number: X60003 Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 4.096V Parts Input Voltage (V): 4.5V ~ 9V
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1281049-X60003BIG3-4 1 Packaging: Tube Mounting Style: SMD Tolerance: ±0.02% Temperature Coefficient: 10ppm/°C Output Type: Fixed Supply Current: 900nA Reference Type: Series Output Current: 10mA Noise - 0.1Hz to 10Hz: 30μVp-p Categories: Integrated Circuits Supplier Device Package: SOT-23-3 Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Family Part Number: X60003 Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 4.096V Parts Input Voltage (V): 4.5V ~ 9V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - X60003BIG3-41 - 1281049-X60003BIG3-41 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - X60003BIG3-41
1281049-X60003BIG3-41
PMIC - PMIC - Voltage Reference - X60003BIG3-41 1281049-X60003BIG3-41
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1281049-X60003BIG3-4 1 Packaging: Tube Mounting Style: SMD Tolerance: ±0.02% Temperature Coefficient: 10ppm/°C Output Type: Fixed Supply Current: 900nA Reference Type: Series Output Current: 10mA Noise - 0.1Hz to 10Hz: 30μVp-p Categories: Integrated Circuits Supplier Device Package: SOT-23-3 Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Family Part Number: X60003 Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 4.096V Parts Input Voltage (V): 4.5V ~ 9V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1281049-X60003BIG3-41
Packaging: Tube
Mounting Style: SMD
Tolerance: ±0.02%
Temperature Coefficient: 10ppm/°C
Output Type: Fixed
Supply Current: 900nA
Reference Type: Series
Output Current: 10mA
Noise - 0.1Hz to 10Hz: 30μVp-p
Categories: Integrated Circuits
Supplier Device Package: SOT-23-3
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Family Part Number: X60003
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 4.096V
Parts Input Voltage (V): 4.5V ~ 9V

Buy Now
Singapore, Singapore
4.096V SOT-23 Precision Voltage Reference IC
693-X60003BIG3-41
4.096V SOT-23 Precision Voltage Reference IC 693-X60003BIG3-41
Precision 4.096V SOT-23 FGA Voltage References | IC VREF SERIES 4.096V SOT23-3 Product overview: X60003BIG3-41 from Renesas Electronics Corporation is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.096V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 4.096V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-X60003BIG3-41 can be used for catalog matching and distributor lookup.

Precision 4.096V SOT-23 FGA Voltage References | IC VREF SERIES 4.096V SOT23-3 Product overview: X60003BIG3-41 from Renesas Electronics Corporation is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.096V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 4.096V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-X60003BIG3-41 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - Voltage Reference - X60003BIG3-41 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
X60003BIG3-41
PMIC - Voltage Reference X60003BIG3-41
IC VREF SERIES 0.02% SOT23-3

IC VREF SERIES 0.02% SOT23-3

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 1281049-X60003BIG3-41 693-X60003BIG3-41 X60003BIG3-41
Product Name PMIC - PMIC - Voltage Reference - X60003BIG3-41 4.096V SOT-23 Precision Voltage Reference IC PMIC - Voltage Reference
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3 Other; Tube
Life Cycle Stage Obsolete
TC 10 ppm/C 10 ppm/C
IQ 9.00E-4 mA 9.00E-4 mA
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019AQH-5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 5 volts
View Details
LM136A-2.5QML-SP 2.5V Reference Diode - LM136AH-2.5RQV - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; DIESALE,TO
VREF 2.5 volts
View Details
SOT23 Precision Voltage Reference IC - 693-X60003CIG3Z-41 - ERSAELECTRONICS PTE. LTD.
Specs
Type Series
VREF Type Fixed; Programmable
Package Type Other; Tape & Reel (TR)
View Details
4 suppliers