The ISL21010 is a precision, low dropout micropower bandgap voltage reference in a space-saving SOT-23 package. It operates from a single 2.2V to 5.5V supply (minimum voltage is dependent on voltage option) and provides a ±0.2% accurate reference. The ISL21010 provides up to 25mA output current sourcing with low 150mV dropout voltage.
Output voltage options include 1.024V, 1.2V, 1.5V, 2.048V, 2.5V, 3.0V, 3.3V, and 4.096V. The low supply current and low dropout voltage combined with high accuracy make the ISL21010 ideal for precision battery powered applications.
Voltage Reference IC Fixed 1.024V V ±0.2% 25mA SOT-23-3
IC VREF 0.2% SOT23-3
IC VREF 0.2% SOT23-3
| Renesas Electronics Corporation | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | ISL21010DFH310Z-T | 20-ISL21010DFH310Z-TTR-ND | ISL21010DFH310Z-T | ISL21010DFH310Z-T |
| Product Name | Micropower Voltage Reference | Voltage Reference | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Package Type | Other; SOT3 | Other; TO-236-3, SC-59, SOT-23-3 | Other; TO-236-3, SC-59, SOT-23-3 | |
| VREF | 1.02 volts | 1.02 volts | ||
| TC | 15 ppm/C | 50 ppm/C | ||
| IQ | 0.1000 mA | 0.1000 mA | 0.1000 mA | |
| Accuracy | 0.2000 % | 0.2000 % |