Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189498-ISL21009DFB8
Packaging: Tube
Mounting Style: SMD
Tolerance: ±0.16%
Temperature Coefficient: 10ppm/°C
Output Type: Fixed
Supply Current: 180μA
Reference Type: Series
Output Current: 7mA
Noise - 0.1Hz to 10Hz: 4.5μVp-p
Noise - 10Hz to 10kHz: 22μVrms
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): MAX6190CESA+T; ISL21009DFB812Z-TK; ISL21009DFB812Z; ISL21009CFB812Z;
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Family Part Number: ISL21009
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 1.25V
Parts Input Voltage (V): 3.5V ~ 16.5V
Series Voltage Reference IC Fixed 1.25V V ±0.16% 7mA 8-SOIC
IC VREF SERIES 0.16% 8SOIC Product overview: ISL21009DFB812Z from Renesas Electronics Corporation is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ISL21009DFB812Z can be used for catalog matching and distributor lookup.
IC VREF SERIES 0.16% 8SOIC
IC VREF SERIES 0.16% 8SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 1189498-ISL21009DFB812Z | ISL21009DFB812Z-ND | 693-ISL21009DFB812Z | ISL21009DFB812Z | ISL21009DFB812Z |
| Product Name | PMIC - PMIC - Voltage Reference - ISL21009DFB812Z | Voltage Reference | Precision Voltage Reference IC | Integrated Circuits (ICs) - PMIC - Voltage Reference | PMIC - Voltage Reference |
| Package Type | Other; 8-SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; Tube | SOIC | SOIC |
| Life Cycle Stage | Obsolete | Removed | |||
| TC | 10 ppm/C | 10 ppm/C | 10 ppm/C | ||
| IQ | 0.1800 mA | 0.1800 mA | 0.1800 mA | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) |