Series Voltage Reference IC Fixed 1.25V V ±0.2% 7mA SOT-23-3
IC VREF SERIES 0.2% SOT23-3
IC VREF SERIES 0.2% SOT23-3
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | ISL60002CIH312-TK-ND | ISL60002CIH312-TK | ISL60002CIH312-TK |
| Product Name | Voltage Reference | PMIC - Voltage Reference | Integrated Circuits (ICs) - PMIC - Voltage Reference |
| Type | Series | ||
| Package Type | Other; TO-236-3, SC-59, SOT-23-3 | SOT23 | |
| TC | 20 ppm/C | ||
| IQ | 9.00E-4 mA | 9.00E-4 mA |