The ISL60002 FGA voltage references are very high precision analog voltage references fabricated using the Renesas proprietary Floating Gate Analog (FGA) technology and feature low supply voltage operation at ultra-low 350nA operating current.
Additionally, the ISL60002 family features guaranteed initial accuracy as low as ±1.0mV and 20ppm/°C temperature coefficient. The initial accuracy and temperature stability performance of the ISL60002 family, plus the low supply voltage and 350nA power consumption, eliminates the need to compromise thermal stability for reduced power consumption, making it an ideal companion to high resolution, low power data conversion systems.
Special Note: Post-assembly x-ray inspection may lead to permanent changes in device output voltage and should be minimized or avoided.
Three Terminal Voltage Reference, 1 Output, 1.8V, CMOS, PDSO3
Voltage References PBFREE PRECISION 1 8V LW V FGA"F 2 5MV Product overview: ISL60002CIH318Z-TK from Intersil is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 8V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ISL60002CIH318Z-
Series Voltage Reference IC Fixed 1.8V V ±0.14% 7mA SOT-23-3
IC VREF SERIES 0.14% SOT23-3
IC VREF SERIES 0.14% SOT23-3
Voltage References PBFREE PRECISION 1 8V LW V FGA"F 2 5MV
IC VREF SERIES 0.14% SOT23-3
IC VREF SERIES 0.14% SOT23-3
| Renesas Electronics Corporation | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | ISL60002CIH318Z-TK | ISL60002CIH318Z-TK | 693-ISL60002CIH318Z-TK | 20-ISL60002CIH318Z-TKTR-ND | ISL60002CIH318Z-TK | ISL60002CIH318Z-TK | ISL60002CIH318Z-TK |
| Product Name | Precision Low Power FGA Voltage References | 8V Precision Voltage Reference IC | Voltage Reference | Voltage References | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | |
| Package Type | Other; SOT3 | SOT23; Other; SOT23 | Other; SOT-23 | Other; TO-236-3, SC-59, SOT-23-3 | Other; TO-236-3, SC-59, SOT-23-3 | ||
| VREF | 1.8 volts | 1.8 volts | |||||
| TC | 20 ppm/C | 20 ppm/C | |||||
| IQ | 9.00E-4 mA | 9.00E-4 mA | 9.00E-4 mA | ||||
| Accuracy | 0.1400 % | 0.1400 % |