Renesas Electronics Corporation 300nA NanoPower Voltage References ISL21080CIH350Z-TK

Description
The ISL21080 analog voltage references feature low supply voltage operation at ultra-low 310nA typical, 1.5µA maximum operating current. Additionally, the ISL21080 family features guaranteed initial accuracy as low as ±0.2% and 50ppm/°C temperature coefficient. These references are ideal for general purpose portable applications to extend battery life at lower cost. The ISL21080 is provided in the industry standard 3 Ld SOT-23 pinout. The ISL21080 output voltages can be used as precision voltage sources for voltage monitors, control loops, standby voltages for low power states for DSP, FPGA, Datapath Controllers, microcontrollers, and other core voltages: 0.9V, 1.024V, 1.25V, 1.5V, 2.048V, 2.5V, 3.0V, 3.3V, 4.096V, and 5.0V. Special Note: Post-assembly X-ray inspection may lead to permanent changes in device output voltage and should be minimized or avoided.
Request a Quote Datasheet
Description
The ISL21080 analog voltage references feature low supply voltage operation at ultra-low 310nA typical, 1.5µA maximum operating current. Additionally, the ISL21080 family features guaranteed initial accuracy as low as ±0.2% and 50ppm/°C temperature coefficient. These references are ideal for general purpose portable applications to extend battery life at lower cost. The ISL21080 is provided in the industry standard 3 Ld SOT-23 pinout. The ISL21080 output voltages can be used as precision voltage sources for voltage monitors, control loops, standby voltages for low power states for DSP, FPGA, Datapath Controllers, microcontrollers, and other core voltages: 0.9V, 1.024V, 1.25V, 1.5V, 2.048V, 2.5V, 3.0V, 3.3V, 4.096V, and 5.0V. Special Note: Post-assembly X-ray inspection may lead to permanent changes in device output voltage and should be minimized or avoided.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
300nA NanoPower Voltage References - ISL21080CIH350Z-TK - Renesas Electronics Corporation
Milpitas, CA, USA
300nA NanoPower Voltage References
ISL21080CIH350Z-TK
300nA NanoPower Voltage References ISL21080CIH350Z-TK
The ISL21080 analog voltage references feature low supply voltage operation at ultra-low 310nA typical, 1.5µA maximum operating current. Additionally, the ISL21080 family features guaranteed initial accuracy as low as ±0.2% and 50ppm/°C temperature coefficient. These references are ideal for general purpose portable applications to extend battery life at lower cost. The ISL21080 is provided in the industry standard 3 Ld SOT-23 pinout. The ISL21080 output voltages can be used as precision voltage sources for voltage monitors, control loops, standby voltages for low power states for DSP, FPGA, Datapath Controllers, microcontrollers, and other core voltages: 0.9V, 1.024V, 1.25V, 1.5V, 2.048V, 2.5V, 3.0V, 3.3V, 4.096V, and 5.0V. Special Note: Post-assembly X-ray inspection may lead to permanent changes in device output voltage and should be minimized or avoided.

The ISL21080 analog voltage references feature low supply voltage operation at ultra-low 310nA typical, 1.5µA maximum operating current. Additionally, the ISL21080 family features guaranteed initial accuracy as low as ±0.2% and 50ppm/°C temperature coefficient.
These references are ideal for general purpose portable applications to extend battery life at lower cost. The ISL21080 is provided in the industry standard 3 Ld SOT-23 pinout.
The ISL21080 output voltages can be used as precision voltage sources for voltage monitors, control loops, standby voltages for low power states for DSP, FPGA, Datapath Controllers, microcontrollers, and other core voltages: 0.9V, 1.024V, 1.25V, 1.5V, 2.048V, 2.5V, 3.0V, 3.3V, 4.096V, and 5.0V.
Special Note: Post-assembly X-ray inspection may lead to permanent changes in device output voltage and should be minimized or avoided.

Supplier's Site Datasheet
Singapore, Singapore
SOT23 Precision Voltage Reference IC
693-ISL21080CIH350Z-TK
SOT23 Precision Voltage Reference IC 693-ISL21080CIH350Z-TK
IC VREF SERIES 0.2% SOT23-3 Product overview: ISL21080CIH350Z-TK from Renesas Electronics Corporation is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ISL21080CIH350Z- TK can be used for catalog matching and distributor lookup.

IC VREF SERIES 0.2% SOT23-3 Product overview: ISL21080CIH350Z-TK from Renesas Electronics Corporation is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ISL21080CIH350Z-TK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - ISL21080CIH350Z-TK - 921801-ISL21080CIH350Z-TK - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - ISL21080CIH350Z-TK
921801-ISL21080CIH350Z-TK
PMIC - PMIC - Voltage Reference - ISL21080CIH350Z-TK 921801-ISL21080CIH350Z-TK
Manufacturer: Renesas Electronics America Win Source Part Number: 921801-ISL21080CIH35 0Z-TK Series: FGA™ Operating Temperature Range: -40°C ~ 85°C (TA) Features: Series Voltage Reference IC Fixed 5V V ±0.2% SOT-23-3 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: ISL21080 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ISL21080CIH350Z-TK-N D, ISL21080CIH350ZTK, ISL21080CIH350Z-TKTR , ISL21080CIH350Z-TKCT , ISL21080CIH350Z-TKDK R

Manufacturer: Renesas Electronics America
Win Source Part Number: 921801-ISL21080CIH350Z-TK
Series: FGA™
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Series Voltage Reference IC Fixed 5V V ±0.2% SOT-23-3
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: ISL21080
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ISL21080CIH350Z-TK-ND, ISL21080CIH350ZTK, ISL21080CIH350Z-TKTR, ISL21080CIH350Z-TKCT, ISL21080CIH350Z-TKDKR

Buy Now Datasheet
Voltage Reference - ISL21080CIH350Z-TKTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
ISL21080CIH350Z-TKTR-ND
Voltage Reference ISL21080CIH350Z-TKTR-ND
Series Voltage Reference IC Fixed 5V V ±0.2% 7mA SOT-23-3

Series Voltage Reference IC Fixed 5V V ±0.2% 7mA SOT-23-3

Buy Now Datasheet
Sheung Wan, Hong Kong
Voltage References
ISL21080CIH350Z-TK
Voltage References ISL21080CIH350Z-TK
Voltage References PBFREE PRECISION 5 0V LW V FGA"F 0 2%

Voltage References PBFREE PRECISION 5 0V LW V FGA"F 0 2%

Buy Now Datasheet
PMIC - Voltage Reference - ISL21080CIH350Z-TK - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
ISL21080CIH350Z-TK
PMIC - Voltage Reference ISL21080CIH350Z-TK
IC VREF SERIES 0.2% SOT23-3

IC VREF SERIES 0.2% SOT23-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - ISL21080CIH350Z-TK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
ISL21080CIH350Z-TK
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference ISL21080CIH350Z-TK
IC VREF SERIES 0.2% SOT23-3

IC VREF SERIES 0.2% SOT23-3

Supplier's Site

Technical Specifications

  Renesas Electronics Corporation ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number ISL21080CIH350Z-TK 693-ISL21080CIH350Z-TK 921801-ISL21080CIH350Z-TK ISL21080CIH350Z-TKTR-ND ISL21080CIH350Z-TK ISL21080CIH350Z-TK ISL21080CIH350Z-TK
Product Name 300nA NanoPower Voltage References SOT23 Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - ISL21080CIH350Z-TK Voltage Reference Voltage References PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Package Type Other; SOT3 Other; Tape & Reel (TR) SOT23; Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3
VREF 5 volts 5 volts
TC 50 ppm/C 50 ppm/C 50 ppm/C
IQ 0.0015 mA 0.0015 mA 0.0015 mA
Accuracy 0.2000 % 0.2000 %
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019AQH-10 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 10 volts
View Details
Voltage Reference - LM3411AM5X-3.3 - Quarktwin Technology Ltd.
Specs
VREF Type Fixed
Package Type Other; SC-74A, SOT-753
Life Cycle Stage Removed; Obsolete
View Details
3 suppliers
PMIC - PMIC - Voltage Reference - ADR06CRZ - 860365-ADR06CRZ - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Voltage Reference - ISL21009DFB812Z-ND - DigiKey
Renesas Electronics Corporation
Specs
Type Series
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)"
TC 10 ppm/C
View Details
5 suppliers