LCSC Electronics Technology (HK) Limited Datasheets for Crystals
Crystals are naturally occurring materials that can be induced to resonate (vibrate) at an exact frequency. Quartz, a piezoelectric crystal that provides excellent mechanical and electrical stability, acquires a charge when compressed, twisted, or distorted.
Crystals: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| 12MHz 贴片晶振 12pF ±10ppm ±10ppm SMD2520-4P Crystals ROHS | |
| 12MHz 贴片晶振 20pF ±20ppm ±20ppm SMD3225-4P Crystals ROHS | |
| 14.31818MHz 贴片晶振 20pF ±20ppm ±20ppm SMD3225-4P Crystals ROHS | |
| 16.384MHz 贴片晶振 20pF ±20ppm ±20ppm SMD3225-4P Crystals ROHS | |
| 16MHz 贴片晶振 12pF ±10ppm ±10ppm SMD2520-4P Crystals ROHS | |
| 24MHz 贴片晶振 20pF ±20ppm ±20ppm SMD3225-4P Crystals ROHS | |
| 32.768kHz 直插晶振 12.5pF ±10ppm DT-26 Crystals ROHS | |
| 32.768kHz 直插晶振 12.5pF ±20ppm ±30ppm DT-26 Crystals ROHS | |
| 32.768kHz 直插晶振 12.5pF ±20ppm DT-26 Crystals ROHS |
| << Prev |