Abracon, LLC Datasheets for Oscillators

Oscillators are devices that are used to generate repetitive signals. They produce output signals without an input signal. There are two major types of electronic oscillators: harmonic oscillators and relaxation oscillators. Harmonic oscillators produce sine wave outputs. Relaxation oscillators produce non-sine wave outputs such as square wave, rectangular wave, and sawtooth outputs.
Oscillators: Learn more

Page: 1 10 20 30 40 50 60 69 70 71 72 73 74 75 76 77 78 79 80 81 90 100 107
Product Name Notes
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASTXR-12 Type: TCXO Subtype: Crystal Length: 2.5 mm Width: 2 mm Height: 0.9 mm Operating Temperature: -40°C ~ 85°C Frequency:...
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASTXR Type: TCXO Subtype: Crystal Length: 2.05 mm Width: 1.65 mm Height: 0.9 mm Operating Temperature: -40°C ~ 85°C Frequency:...
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASTXR Type: TCXO Subtype: Crystal Length: 2.5 mm Width: 2 mm Height: 0.9 mm Operating Temperature: -30°C ~ 85°C Frequency:...
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASTXR Type: TCXO Subtype: Crystal Length: 2.5 mm Width: 2 mm Height: 0.9 mm Operating Temperature: -40°C ~ 85°C Frequency:...
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASV2 Type: XO (Standard) Subtype: Crystal Length: 7 mm Width: 5 mm Height: 1.4 mm Operating Temperature: -10°C ~ 70°C...
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASV Type: XO (Standard) Subtype: Crystal Length: 7 mm Width: 5.08 mm Height: 1.8 mm Operating Temperature: -20°C ~ 70°C...
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASVM Type: XO (Standard) Subtype: MEMS Length: 7 mm Width: 5 mm Height: 0.9 mm Operating Temperature: -20°C ~ 70°C...
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASVMB Type: XO (Standard) Subtype: MEMS Length: 7 mm Width: 5 mm Height: 0.9 mm Operating Temperature: -20°C ~ 70°C...
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASVMB Type: XO (Standard) Subtype: MEMS Length: 7 mm Width: 5 mm Height: 0.9 mm Operating Temperature: -40°C ~ 105°C...
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASVMB Type: XO (Standard) Subtype: MEMS Length: 7 mm Width: 5 mm Height: 0.9 mm Operating Temperature: -40°C ~ 85°C...
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASVMP Type: XO (Standard) Subtype: MEMS Length: 7 mm Width: 5 mm Height: 0.9 mm Frequency: 2.048 MHz Function: Enable/Disable...
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASVMP Type: XO (Standard) Subtype: MEMS Length: 7 mm Width: 5 mm Height: 0.9 mm Operating Temperature: -20°C ~ 70°C...
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASVMP Type: XO (Standard) Subtype: MEMS Length: 7 mm Width: 5 mm Height: 0.9 mm Operating Temperature: -40°C ~ 85°C...
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASVMP Type: XO (Standard) Subtype: MEMS Length: 7 mm Width: 5 mm Height: 0.9 mm Operating Temperature: -55°C ~ 125°C...
RoHS/RoHS II Compliant Series: ASTXR Type: TCXO Subtype: Crystal Length: 2.05 mm Width: 1.65 mm Height: 0.9 mm Operating Temperature: -40°C ~ 85°C Frequency: 26 MHz Function: Enable/Disable Output: Clipped...
RoHS/RoHS II Compliant Series: ASTXR Type: TCXO Subtype: Crystal Length: 2.5 mm Width: 2 mm Height: 0.9 mm Operating Temperature: -30°C ~ 85°C Frequency: 26 MHz Output: Clipped Sine Wave...
RoHS/RoHS II Compliant Series: ASTXR Type: TCXO Subtype: Crystal Length: 2.5 mm Width: 2 mm Height: 0.9 mm Operating Temperature: -40°C ~ 85°C Frequency: 26 MHz Function: Enable/Disable Output: Clipped...
RoHS/RoHS II Compliant Series: ASV2 Type: XO (Standard) Subtype: Crystal Length: 7 mm Width: 5 mm Height: 1.4 mm Operating Temperature: -10°C ~ 70°C Frequency: 4.096 MHz Function: Enable/Disable Output:...
RoHS/RoHS II Compliant Series: ASV Type: XO (Standard) Subtype: Crystal Length: 7 mm Width: 5.08 mm Height: 1.8 mm Operating Temperature: -20°C ~ 70°C Frequency: 106.25 MHz Function: Enable/Disable Output:...
RoHS/RoHS II Compliant Series: ASV Type: XO (Standard) Subtype: Crystal Length: 7 mm Width: 5.08 mm Height: 1.8 mm Operating Temperature: -20°C ~ 70°C Frequency: 150 MHz Function: Enable/Disable Output:...
RoHS/RoHS II Compliant Series: ASV Type: XO (Standard) Subtype: Crystal Length: 7 mm Width: 5.08 mm Height: 1.8 mm Operating Temperature: -20°C ~ 70°C Frequency: 16.384 MHz Function: Enable/Disable Output:...
RoHS/RoHS II Compliant Series: ASV Type: XO (Standard) Subtype: Crystal Length: 7 mm Width: 5.08 mm Height: 1.8 mm Operating Temperature: -20°C ~ 70°C Frequency: 2.048 MHz Function: Enable/Disable Output:...
RoHS/RoHS II Compliant Series: ASV Type: XO (Standard) Subtype: Crystal Length: 7 mm Width: 5.08 mm Height: 1.8 mm Operating Temperature: -20°C ~ 70°C Frequency: 25 MHz Function: Enable/Disable Output:...
RoHS/RoHS II Compliant Series: ASV Type: XO (Standard) Subtype: Crystal Length: 7 mm Width: 5.08 mm Height: 1.8 mm Operating Temperature: -20°C ~ 70°C Frequency: 3.6864 MHz Function: Enable/Disable Output:...
RoHS/RoHS II Compliant Series: ASV Type: XO (Standard) Subtype: Crystal Length: 7 mm Width: 5.08 mm Height: 1.8 mm Operating Temperature: -20°C ~ 70°C Frequency: 50 MHz Function: Enable/Disable Output:...
RoHS/RoHS II Compliant Series: ASV Type: XO (Standard) Subtype: Crystal Length: 7 mm Width: 5.08 mm Height: 1.8 mm Operating Temperature: -30°C ~ 85°C Frequency: 3.6864 MHz Function: Enable/Disable Output:...
RoHS/RoHS II Compliant Series: ASV Type: XO (Standard) Subtype: Crystal Length: 7 mm Width: 5.08 mm Height: 1.8 mm Operating Temperature: -40°C ~ 85°C Frequency: 10 MHz Function: Enable/Disable Output:...
RoHS/RoHS II Compliant Series: ASV Type: XO (Standard) Subtype: Crystal Length: 7 mm Width: 5.08 mm Height: 1.8 mm Operating Temperature: -40°C ~ 85°C Frequency: 12 MHz Function: Enable/Disable Output:...
RoHS/RoHS II Compliant Series: ASV Type: XO (Standard) Subtype: Crystal Length: 7 mm Width: 5.08 mm Height: 1.8 mm Operating Temperature: -40°C ~ 85°C Frequency: 25 MHz Function: Enable/Disable Output:...
RoHS/RoHS II Compliant Series: ASV Type: XO (Standard) Subtype: Crystal Length: 7 mm Width: 5.08 mm Height: 1.8 mm Operating Temperature: -40°C ~ 85°C Frequency: 3.6864 MHz Function: Enable/Disable Output:...
RoHS/RoHS II Compliant Series: ASV Type: XO (Standard) Subtype: Crystal Length: 7 mm Width: 5.08 mm Height: 1.8 mm Operating Temperature: -40°C ~ 85°C Frequency: 33 MHz Function: Enable/Disable Output:...
RoHS/RoHS II Compliant Series: ASV Type: XO (Standard) Subtype: Crystal Length: 7 mm Width: 5.08 mm Height: 1.8 mm Operating Temperature: -40°C ~ 85°C Frequency: 4 MHz Function: Enable/Disable Output:...
RoHS/RoHS II Compliant Series: ASVK Type: XO (Standard) Subtype: Crystal Length: 7 mm Width: 5 mm Height: 1.8 mm Operating Temperature: -20°C ~ 70°C Frequency: 32.768 MHz Function: Enable/Disable Output:...
RoHS/RoHS II Compliant Series: ASVK Type: XO (Standard) Subtype: Crystal Length: 7 mm Width: 5 mm Height: 1.8 mm Operating Temperature: -40°C ~ 85°C Frequency: 32.768 MHz Function: Enable/Disable Output:...
RoHS/RoHS II Compliant Series: ASVMP Type: XO (Standard) Subtype: MEMS Length: 7 mm Width: 5 mm Height: 0.9 mm Operating Temperature: -40°C ~ 85°C Frequency: 25 MHz Function: Enable/Disable Output:...

<< Prev Next >>