Abracon, LLC ASV XO (Standard) Crystal ASV-27.000MHZ-EJ-T

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASV Type: XO (Standard) Subtype: Crystal Length: 7 mm Width: 5.08 mm Height: 1.8 mm Operating Temperature: -20°C ~ 70°C Frequency: 27 MHz Function: Enable/Disable Output: HCMOS Voltage - Supply: 3.3V Frequency Stability: ±20ppm Current - Supply (Max): 15mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASV Type: XO (Standard) Subtype: Crystal Length: 7 mm Width: 5.08 mm Height: 1.8 mm Operating Temperature: -20°C ~ 70°C Frequency: 27 MHz Function: Enable/Disable Output: HCMOS Voltage - Supply: 3.3V Frequency Stability: ±20ppm Current - Supply (Max): 15mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASV XO (Standard) Crystal - ASV-27.000MHZ-EJ-T - Abracon, LLC
Spicewood, TX, United States
ASV XO (Standard) Crystal
ASV-27.000MHZ-EJ-T
ASV XO (Standard) Crystal ASV-27.000MHZ-EJ-T
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASV Type: XO (Standard) Subtype: Crystal Length: 7 mm Width: 5.08 mm Height: 1.8 mm Operating Temperature: -20°C ~ 70°C Frequency: 27 MHz Function: Enable/Disable Output: HCMOS Voltage - Supply: 3.3V Frequency Stability: ±20ppm Current - Supply (Max): 15mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASV
  • Type: XO (Standard)
  • Subtype: Crystal
  • Length: 7 mm
  • Width: 5.08 mm
  • Height: 1.8 mm
  • Operating Temperature: -20°C ~ 70°C
  • Frequency: 27 MHz
  • Function: Enable/Disable
  • Output: HCMOS
  • Voltage - Supply: 3.3V
  • Frequency Stability: ±20ppm
  • Current - Supply (Max): 15mA
  • Package / Case: 4-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Crystals, Oscillators, Resonators Oscillators -  - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators Oscillators
Crystals, Oscillators, Resonators Oscillators
Alternative Parts (Cross-Reference): Cross Manufacturer: Abracon LLC Category: Crystals, Oscillators, Resonators Oscillators Series: ASV Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Base Resonator: Crystal Type: XO (Standard) Frequency: 27 MHz Function: Enable/Disable

Alternative Parts (Cross-Reference): Cross
Manufacturer: Abracon LLC
Category: Crystals, Oscillators, Resonators Oscillators
Series: ASV
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Base Resonator: Crystal
Type: XO (Standard)
Frequency: 27 MHz
Function: Enable/Disable

Buy Now Datasheet
Oscillators - 535-9320-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
535-9320-2-ND
Oscillators 535-9320-2-ND
27MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

27MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 535-9320-1-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
535-9320-1-ND
Oscillators 535-9320-1-ND
27MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

27MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 535-9320-6-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
535-9320-6-ND
Oscillators 535-9320-6-ND
27MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

27MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillator, 27Mhz, 7 X 5Mm, Hcmos; Frequency Nom Abracon - 13J1963 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 27Mhz, 7 X 5Mm, Hcmos; Frequency Nom Abracon
13J1963
Oscillator, 27Mhz, 7 X 5Mm, Hcmos; Frequency Nom Abracon 13J1963
OSCILLATOR, 27MHZ, 7 X 5MM, HCMOS; Frequency Nom:27MHz; Frequency Stability + / -:20ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:ASV Series; Operating Temperature Min:-20°C; Frequency:27MHz RoHS Compliant: Yes

OSCILLATOR, 27MHZ, 7 X 5MM, HCMOS; Frequency Nom:27MHz; Frequency Stability + / -:20ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:ASV Series; Operating Temperature Min:-20°C; Frequency:27MHz RoHS Compliant: Yes

Supplier's Site
Osc, 27Mhz, Hcmos, Smd, 7Mm X 5Mm Rohs Compliant Abracon - 73AJ1562 - Newark, An Avnet Company
Chicago, IL, United States
Osc, 27Mhz, Hcmos, Smd, 7Mm X 5Mm Rohs Compliant Abracon
73AJ1562
Osc, 27Mhz, Hcmos, Smd, 7Mm X 5Mm Rohs Compliant Abracon 73AJ1562
OSC, 27MHZ, HCMOS, SMD, 7MM X 5MM ROHS COMPLIANT: YES

OSC, 27MHZ, HCMOS, SMD, 7MM X 5MM ROHS COMPLIANT: YES

Supplier's Site
Oscillator, Ceramic, Hcmos/ttl, 27.000Mhz, 20Ppm -20+70C, 5 X 7 X 1.6, 3 Vdc Rohs Compliant Abracon - 78AH9282 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, Ceramic, Hcmos/ttl, 27.000Mhz, 20Ppm -20+70C, 5 X 7 X 1.6, 3 Vdc Rohs Compliant Abracon
78AH9282
Oscillator, Ceramic, Hcmos/ttl, 27.000Mhz, 20Ppm -20+70C, 5 X 7 X 1.6, 3 Vdc Rohs Compliant Abracon 78AH9282
OSCILLATOR, CERAMIC, HCMOS/TTL, 27.000MHZ, 20PPM -20+70C, 5 X 7 X 1.6, 3 VDC ROHS COMPLIANT: YES

OSCILLATOR, CERAMIC, HCMOS/TTL, 27.000MHZ, 20PPM -20+70C, 5 X 7 X 1.6, 3 VDC ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Oscillators Oscillators Oscillators Oscillators Oscillators Oscillators
Product Number ASV-27.000MHZ-EJ-T 535-9320-2-ND 13J1963 73AJ1562 78AH9282
Product Name ASV XO (Standard) Crystal Crystals, Oscillators, Resonators Oscillators Oscillators Oscillator, 27Mhz, 7 X 5Mm, Hcmos; Frequency Nom Abracon Osc, 27Mhz, Hcmos, Smd, 7Mm X 5Mm Rohs Compliant Abracon Oscillator, Ceramic, Hcmos/ttl, 27.000Mhz, 20Ppm -20+70C, 5 X 7 X 1.6, 3 Vdc Rohs Compliant Abracon
Features / Standards RoHS; Lead-Free Lead-Free RoHS RoHS RoHS
Frequency 27 MHz 27 MHz 27 MHz
Frequency Stability 20 ppm 20 ppm 20 ppm
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F) -20 C (-4 F)
Unlock Full Specs
to access all available technical data

Similar Products

Crystals, Oscillators, Resonators - Oscillators - 1314964-SIT8208ACP82-18E-75.000000 - Win Source Electronics
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency 75 MHz
View Details
2 suppliers
Surface Mount Crystals - ECS-120-12-36Q-CWY-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
6 suppliers
Oscillators - 863-510BAA250M000BAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details
2 suppliers
VCO / SURF MOUNT / RoHS - ROS-3570-319+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details