Abracon, LLC Mems Oscillator, 1Mhz To 150Mhz, Smd, Full Reel; Programmable Frequency Min Abracon ASVMB-BLANK-XY

Description
MEMS OSCILLATOR, 1MHz to 150MHz, SMD, FULL REEL; Programmable Frequency Min:1MHz; Programmable Frequency Max:150MHz; Frequency Stability + / -:10ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:2.5V; Product Range:ASVMB SeriesRoHS Compliant: Yes
Datasheet
Description
MEMS OSCILLATOR, 1MHz to 150MHz, SMD, FULL REEL; Programmable Frequency Min:1MHz; Programmable Frequency Max:150MHz; Frequency Stability + / -:10ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:2.5V; Product Range:ASVMB SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mems Oscillator, 1Mhz To 150Mhz, Smd, Full Reel; Programmable Frequency Min Abracon - 38T0967 - Newark, An Avnet Company
Chicago, IL, United States
Mems Oscillator, 1Mhz To 150Mhz, Smd, Full Reel; Programmable Frequency Min Abracon
38T0967
Mems Oscillator, 1Mhz To 150Mhz, Smd, Full Reel; Programmable Frequency Min Abracon 38T0967
MEMS OSCILLATOR, 1MHz to 150MHz, SMD, FULL REEL; Programmable Frequency Min:1MHz; Programmable Frequency Max:150MHz; Frequency Stability + / -:10ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:2.5V; Product Range:ASVMB SeriesRoHS Compliant: Yes

MEMS OSCILLATOR, 1MHz to 150MHz, SMD, FULL REEL; Programmable Frequency Min:1MHz; Programmable Frequency Max:150MHz; Frequency Stability + / -:10ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:2.5V; Product Range:ASVMB SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 38T0967
Product Name Mems Oscillator, 1Mhz To 150Mhz, Smd, Full Reel; Programmable Frequency Min Abracon
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator - SMD-3225 163 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Supply Voltage 1.8 V
View Details
4 Pin Oscillator S7 - S73305T-12.000-X-15-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 12 MHz
Frequency Stability 50 ppm
View Details
Crystals - 2195-CM8V-T1A-32.768KHZ-4PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 4 pF
View Details
3 suppliers
Crystal Oscillators - 7960634 - RS Components, Ltd.
Specs
Oscillator Type Xo
Package / Form Factor Pdip
Features / Standards RoHS
View Details