Abracon, LLC ASV2 XO (Standard) Crystal ASV2-16.384MHZ-C-L1-T

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASV2 Type: XO (Standard) Subtype: Crystal Length: 7 mm Width: 5 mm Height: 1.4 mm Operating Temperature: -10°C ~ 70°C Frequency: 16.384 MHz Function: Enable/Disable Output: HCMOS Voltage - Supply: 3.3V Frequency Stability: ±50ppm Current - Supply (Max): 7mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASV2 Type: XO (Standard) Subtype: Crystal Length: 7 mm Width: 5 mm Height: 1.4 mm Operating Temperature: -10°C ~ 70°C Frequency: 16.384 MHz Function: Enable/Disable Output: HCMOS Voltage - Supply: 3.3V Frequency Stability: ±50ppm Current - Supply (Max): 7mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASV2 XO (Standard) Crystal - ASV2-16.384MHZ-C-L1-T - Abracon, LLC
Spicewood, TX, United States
ASV2 XO (Standard) Crystal
ASV2-16.384MHZ-C-L1-T
ASV2 XO (Standard) Crystal ASV2-16.384MHZ-C-L1-T
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASV2 Type: XO (Standard) Subtype: Crystal Length: 7 mm Width: 5 mm Height: 1.4 mm Operating Temperature: -10°C ~ 70°C Frequency: 16.384 MHz Function: Enable/Disable Output: HCMOS Voltage - Supply: 3.3V Frequency Stability: ±50ppm Current - Supply (Max): 7mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASV2
  • Type: XO (Standard)
  • Subtype: Crystal
  • Length: 7 mm
  • Width: 5 mm
  • Height: 1.4 mm
  • Operating Temperature: -10°C ~ 70°C
  • Frequency: 16.384 MHz
  • Function: Enable/Disable
  • Output: HCMOS
  • Voltage - Supply: 3.3V
  • Frequency Stability: ±50ppm
  • Current - Supply (Max): 7mA
  • Package / Case: 4-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Oscillators
Product Number ASV2-16.384MHZ-C-L1-T
Product Name ASV2 XO (Standard) Crystal
Features / Standards RoHS; Lead-Free
Frequency 16.38 MHz
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Oscillators - 500SAAF-ACF - Acme Chip Technology Co., Limited
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; Surface Mount
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Programmable Oscillators - 296-LMK61E08-SIARTR-ND - DigiKey
Specs
Oscillator Type VCXO
Package / Form Factor Surface Mount; 6-SMD Module
Features / Standards Programmable
View Details
3 suppliers
Oscillators - DTO 6564 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 18000 MHz
Output Power 10 dBm
View Details
4 Pin Oscillator S5 Low EMI - S53305T-66.666-X-LE-2.0 - Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S5 Low EMI
Frequency 66.67 MHz
Frequency Stability 50 ppm
View Details