Abracon, LLC Datasheets for Oscillators
Oscillators are devices that are used to generate repetitive signals. They produce output signals without an input signal. There are two major types of electronic oscillators: harmonic oscillators and relaxation oscillators. Harmonic oscillators produce sine wave outputs. Relaxation oscillators produce non-sine wave outputs such as square wave, rectangular wave, and sawtooth outputs.
Oscillators: Learn more
| Product Name | Notes |
|---|---|
| ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASTMK Type: XO (Standard) Subtype: MEMS Length: 1.54 mm Width: 0.84 mm Height: 0.6 mm Operating Temperature: -10°C ~ 70°C... | |
| ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASTMK Type: XO (Standard) Subtype: MEMS Length: 1.54 mm Width: 0.84 mm Height: 0.6 mm Operating Temperature: -40°C ~ 85°C... | |
| ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASTMK Type: XO (Standard) Subtype: MEMS Length: 2 mm Width: 1.25 mm Height: 0.6 mm Operating Temperature: -10°C ~ 70°C... | |
| ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASTMK Type: XO (Standard) Subtype: MEMS Length: 2 mm Width: 1.25 mm Height: 0.6 mm Operating Temperature: -40°C ~ 85°C... | |
| ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASTMKH Type: XO (Standard) Subtype: MEMS Length: 2 mm Width: 1.25 mm Height: 0.6 mm Operating Temperature: -10°C ~ 70°C... | |
| ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASTMKH Type: XO (Standard) Subtype: MEMS Length: 2 mm Width: 1.25 mm Height: 0.6 mm Operating Temperature: -40°C ~ 85°C... | |
| ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASTMKJ Type: XO (Standard) Subtype: MEMS Length: 1.54 mm Width: 0.84 mm Height: 0.6 mm Operating Temperature: -10°C ~ 70°C... | |
| ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASTMKJ Type: XO (Standard) Subtype: MEMS Length: 1.54 mm Width: 0.84 mm Height: 0.6 mm Operating Temperature: -40°C ~ 85°C... | |
| ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASTMLP Type: XO (Standard) Subtype: MEMS Length: 2 mm Width: 1.6 mm Height: 0.8 mm Operating Temperature: -20°C ~ 70°C... | |
| ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASTMLP Type: XO (Standard) Subtype: MEMS Length: 2 mm Width: 1.6 mm Height: 0.8 mm Operating Temperature: -40°C ~ 85°C... | |
| ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASTMLP Type: XO (Standard) Subtype: MEMS Length: 2.5 mm Width: 2 mm Height: 0.8 mm Operating Temperature: -20°C ~ 70°C... | |
| ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASTMLP Type: XO (Standard) Subtype: MEMS Length: 2.5 mm Width: 2 mm Height: 0.8 mm Operating Temperature: -40°C ~ 85°C... | |
| ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASTMLP Type: XO (Standard) Subtype: MEMS Length: 3.2 mm Width: 2.5 mm Height: 0.8 mm Operating Temperature: -20°C ~ 70°C... | |
| ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASTMLP Type: XO (Standard) Subtype: MEMS Length: 3.2 mm Width: 2.5 mm Height: 0.8 mm Operating Temperature: -40°C ~ 85°C... | |
| ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASTMLP Type: XO (Standard) Subtype: MEMS Length: 5 mm Width: 3.2 mm Height: 0.8 mm Operating Temperature: -20°C ~ 70°C... | |
| ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASTMLP Type: XO (Standard) Subtype: MEMS Length: 5 mm Width: 3.2 mm Height: 0.8 mm Operating Temperature: -40°C ~ 85°C... | |
| ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASTMLP Type: XO (Standard) Subtype: MEMS Length: 7 mm Width: 5 mm Height: 1 mm Operating Temperature: -20°C ~ 70°C... | |
| ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASTMLP Type: XO (Standard) Subtype: MEMS Length: 7 mm Width: 5 mm Height: 1 mm Operating Temperature: -40°C ~ 85°C... | |
| ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASTMTXK Type: XO (Standard) Subtype: MEMS Length: 1.54 mm Width: 0.84 mm Height: 0.6 mm Operating Temperature: -40°C ~ 85°C... | |
| ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASTMTXK Type: XO (Standard) Subtype: MEMS Length: 1.54 mm Width: 0.84 mm Height: 0.6 mm Operating Temperature: 0°C ~ 70°C... | |
| ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASTMUPC Type: XO (Standard) Subtype: MEMS Length: 2.7 mm Width: 2.4 mm Height: 0.8 mm Operating Temperature: -20°C ~ 70°C... | |
| ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASTMUPC Type: XO (Standard) Subtype: MEMS Length: 2.7 mm Width: 2.4 mm Height: 0.8 mm Operating Temperature: -40°C ~ 85°C... | |
| RoHS/RoHS II Compliant Series: ASTMKJ Type: XO (Standard) Subtype: MEMS Length: 1.54 mm Width: 0.84 mm Height: 0.6 mm Operating Temperature: -10°C ~ 70°C Frequency: 32.768 kHz Output: LVCMOS Voltage... | |
| RoHS/RoHS II Compliant Series: ASTMLP Type: XO (Standard) Subtype: MEMS Length: 2.5 mm Width: 2 mm Height: 0.8 mm Operating Temperature: -40°C ~ 85°C Frequency: 25 MHz Function: Enable/Disable Output:... | |
| RoHS/RoHS II Compliant Series: ASTMLPT Type: XO (Standard) Subtype: MEMS Height: 0.28 mm Operating Temperature: -40°C ~ 85°C Frequency: 100 MHz Function: Standby (Power Down) Output: LVCMOS Voltage - Supply:... | |
| RoHS/RoHS II Compliant Series: ASTMUPC Type: XO (Standard) Subtype: MEMS Length: 2.7 mm Width: 2.4 mm Height: 0.8 mm Operating Temperature: -20°C ~ 70°C Frequency: 10 MHz Function: Enable/Disable Output:... | |
| RoHS/RoHS II Compliant Series: ASTMUPC Type: XO (Standard) Subtype: MEMS Length: 2.7 mm Width: 2.4 mm Height: 0.8 mm Operating Temperature: -20°C ~ 70°C Frequency: 100 MHz Function: Enable/Disable Output:... | |
| RoHS/RoHS II Compliant Series: ASTMUPC Type: XO (Standard) Subtype: MEMS Length: 2.7 mm Width: 2.4 mm Height: 0.8 mm Operating Temperature: -20°C ~ 70°C Frequency: 106.25 MHz Function: Enable/Disable Output:... | |
| RoHS/RoHS II Compliant Series: ASTMUPC Type: XO (Standard) Subtype: MEMS Length: 2.7 mm Width: 2.4 mm Height: 0.8 mm Operating Temperature: -40°C ~ 85°C Frequency: 10 MHz Function: Enable/Disable Output:... | |
| RoHS/RoHS II Compliant Series: ASTMUPC Type: XO (Standard) Subtype: MEMS Length: 2.7 mm Width: 2.4 mm Height: 0.8 mm Operating Temperature: -40°C ~ 85°C Frequency: 100 MHz Function: Enable/Disable Output:... | |
| RoHS/RoHS II Compliant Series: ASTMUPC Type: XO (Standard) Subtype: MEMS Length: 2.7 mm Width: 2.4 mm Height: 0.8 mm Operating Temperature: -40°C ~ 85°C Frequency: 106.25 MHz Function: Enable/Disable Output:... |
| << Prev | Next >> |