Abracon, LLC ASVMP XO (Standard) MEMS ASVMPC-125.000MHZ-T3

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASVMP Type: XO (Standard) Subtype: MEMS Length: 7 mm Width: 5 mm Height: 0.9 mm Operating Temperature: -20°C ~ 70°C Frequency: 125 MHz Function: Enable/Disable Output: CMOS Voltage - Supply: 2.25V ~ 3.6V Frequency Stability: ±50ppm Current - Supply (Max): 35mA Package / Case: 6-SMD, No Lead Exposed Pad Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASVMP Type: XO (Standard) Subtype: MEMS Length: 7 mm Width: 5 mm Height: 0.9 mm Operating Temperature: -20°C ~ 70°C Frequency: 125 MHz Function: Enable/Disable Output: CMOS Voltage - Supply: 2.25V ~ 3.6V Frequency Stability: ±50ppm Current - Supply (Max): 35mA Package / Case: 6-SMD, No Lead Exposed Pad Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASVMP XO (Standard) MEMS - ASVMPC-125.000MHZ-T3 - Abracon, LLC
Spicewood, TX, United States
ASVMP XO (Standard) MEMS
ASVMPC-125.000MHZ-T3
ASVMP XO (Standard) MEMS ASVMPC-125.000MHZ-T3
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASVMP Type: XO (Standard) Subtype: MEMS Length: 7 mm Width: 5 mm Height: 0.9 mm Operating Temperature: -20°C ~ 70°C Frequency: 125 MHz Function: Enable/Disable Output: CMOS Voltage - Supply: 2.25V ~ 3.6V Frequency Stability: ±50ppm Current - Supply (Max): 35mA Package / Case: 6-SMD, No Lead Exposed Pad Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASVMP
  • Type: XO (Standard)
  • Subtype: MEMS
  • Length: 7 mm
  • Width: 5 mm
  • Height: 0.9 mm
  • Operating Temperature: -20°C ~ 70°C
  • Frequency: 125 MHz
  • Function: Enable/Disable
  • Output: CMOS
  • Voltage - Supply: 2.25V ~ 3.6V
  • Frequency Stability: ±50ppm
  • Current - Supply (Max): 35mA
  • Package / Case: 6-SMD, No Lead Exposed Pad
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Oscillators - ASVMPC-125.000MHZ-T3-ND - DigiKey
Thief River Falls, MN, United States
125MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.6V Enable/Disable 6-SMD, No Lead Exposed Pad

125MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.6V Enable/Disable 6-SMD, No Lead Exposed Pad

Buy Now Datasheet
Mems Osc Xo 125.0000Mhz Cmos Smd / Tape & Reel (Tr) Rohs Compliant Abracon - 45T7630 - Newark, An Avnet Company
Chicago, IL, United States
Mems Osc Xo 125.0000Mhz Cmos Smd / Tape & Reel (Tr) Rohs Compliant Abracon
45T7630
Mems Osc Xo 125.0000Mhz Cmos Smd / Tape & Reel (Tr) Rohs Compliant Abracon 45T7630
MEMS OSC XO 125.0000MHZ CMOS SMD / Tape & Reel (TR) RoHS Compliant: Yes

MEMS OSC XO 125.0000MHZ CMOS SMD / Tape & Reel (TR) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators Oscillators
Product Number ASVMPC-125.000MHZ-T3 ASVMPC-125.000MHZ-T3-ND 45T7630
Product Name ASVMP XO (Standard) MEMS Oscillators Mems Osc Xo 125.0000Mhz Cmos Smd / Tape & Reel (Tr) Rohs Compliant Abracon
Features / Standards RoHS; Lead-Free Lead-Free RoHS
Frequency 125 MHz
Frequency Stability 50 ppm
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Clock/Timing - Programmable Timers and Oscillators - CP82C54-12 - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 12 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Crystal Oscillator - SMD-2520 165 series 24.576MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24.58 MHz
Supply Voltage 3.3 Volts
View Details
4 Pin Oscillator S7 - S73305-24.000-15-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 24 MHz
Frequency Stability 50 ppm
View Details