Abracon, LLC ASV XO (Standard) Crystal ASV-10.000MHZ-E-T

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASV Type: XO (Standard) Subtype: Crystal Length: 7 mm Width: 5.08 mm Height: 1.8 mm Operating Temperature: -20°C ~ 70°C Frequency: 10 MHz Function: Enable/Disable Output: HCMOS Voltage - Supply: 3.3V Frequency Stability: ±100ppm Current - Supply (Max): 10mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASV Type: XO (Standard) Subtype: Crystal Length: 7 mm Width: 5.08 mm Height: 1.8 mm Operating Temperature: -20°C ~ 70°C Frequency: 10 MHz Function: Enable/Disable Output: HCMOS Voltage - Supply: 3.3V Frequency Stability: ±100ppm Current - Supply (Max): 10mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASV XO (Standard) Crystal - ASV-10.000MHZ-E-T - Abracon, LLC
Spicewood, TX, United States
ASV XO (Standard) Crystal
ASV-10.000MHZ-E-T
ASV XO (Standard) Crystal ASV-10.000MHZ-E-T
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASV Type: XO (Standard) Subtype: Crystal Length: 7 mm Width: 5.08 mm Height: 1.8 mm Operating Temperature: -20°C ~ 70°C Frequency: 10 MHz Function: Enable/Disable Output: HCMOS Voltage - Supply: 3.3V Frequency Stability: ±100ppm Current - Supply (Max): 10mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASV
  • Type: XO (Standard)
  • Subtype: Crystal
  • Length: 7 mm
  • Width: 5.08 mm
  • Height: 1.8 mm
  • Operating Temperature: -20°C ~ 70°C
  • Frequency: 10 MHz
  • Function: Enable/Disable
  • Output: HCMOS
  • Voltage - Supply: 3.3V
  • Frequency Stability: ±100ppm
  • Current - Supply (Max): 10mA
  • Package / Case: 4-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Crystals, Oscillators, Resonators - Oscillators - 1337141-ASV-10.000MHZ-E-T - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1337141-ASV-10.000MHZ-E-T
Crystals, Oscillators, Resonators - Oscillators 1337141-ASV-10.000MHZ-E-T
Win Source Part Number: 1337141-ASV-10.000MH Z-E-T Category: Crystals, Oscillators, Resonators - Oscillators Series: ASV Type: XO (Standard) Package: Tape & Reel Size / Dimension: 0.276" L x 0.200" W (7.00mm x 5.08mm) Height - Seated (Max): 0.071" (1.80mm) Standard Package: 1,000 Frequency: 10 MHz Function: Enable/Disable Output: HCMOS Frequency Stability: ±100ppm Current - Supply (Max): 10mA Voltage - Supply: 3.3V Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Temperature Range - Operating: -20°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Abracon LLC Current - Supply (Disable) (Max): 10µA

Win Source Part Number: 1337141-ASV-10.000MHZ-E-T
Category: Crystals, Oscillators, Resonators - Oscillators
Series: ASV
Type: XO (Standard)
Package: Tape & Reel
Size / Dimension: 0.276" L x 0.200" W (7.00mm x 5.08mm)
Height - Seated (Max): 0.071" (1.80mm)
Standard Package: 1,000
Frequency: 10 MHz
Function: Enable/Disable
Output: HCMOS
Frequency Stability: ±100ppm
Current - Supply (Max): 10mA
Voltage - Supply: 3.3V
Mounting Type: Surface Mount
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -20°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: Not Applicable
Base Resonator: Crystal
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Abracon LLC
Current - Supply (Disable) (Max): 10µA

Buy Now Datasheet
Oscillators - 535-10067-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
535-10067-2-ND
Oscillators 535-10067-2-ND
10MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

10MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 535-10067-6-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
535-10067-6-ND
Oscillators 535-10067-6-ND
10MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

10MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 535-10067-1-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
535-10067-1-ND
Oscillators 535-10067-1-ND
10MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

10MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Xtal Osc Xo 10.0000Mhz Hcmos Smd / Tape & Reel (Tr) Rohs Compliant Abracon - 25R1699 - Newark, An Avnet Company
Chicago, IL, United States
Xtal Osc Xo 10.0000Mhz Hcmos Smd / Tape & Reel (Tr) Rohs Compliant Abracon
25R1699
Xtal Osc Xo 10.0000Mhz Hcmos Smd / Tape & Reel (Tr) Rohs Compliant Abracon 25R1699
XTAL OSC XO 10.0000MHZ HCMOS SMD / Tape & Reel (TR) RoHS Compliant: Yes

XTAL OSC XO 10.0000MHZ HCMOS SMD / Tape & Reel (TR) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Abracon, LLC Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators Oscillators Oscillators
Product Number ASV-10.000MHZ-E-T 1337141-ASV-10.000MHZ-E-T 535-10067-2-ND 25R1699
Product Name ASV XO (Standard) Crystal Crystals, Oscillators, Resonators - Oscillators Oscillators Xtal Osc Xo 10.0000Mhz Hcmos Smd / Tape & Reel (Tr) Rohs Compliant Abracon
Features / Standards RoHS; Lead-Free Lead-Free RoHS
Frequency 10 MHz 10 MHz
Frequency Stability 100 ppm 100 ppm 100 ppm
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data