Abracon, LLC ASV XO (Standard) Crystal ASV-50.000MHZ-E-T

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASV Type: XO (Standard) Subtype: Crystal Length: 7 mm Width: 5.08 mm Height: 1.8 mm Operating Temperature: -20°C ~ 70°C Frequency: 50 MHz Function: Enable/Disable Output: HCMOS Voltage - Supply: 3.3V Frequency Stability: ±100ppm Current - Supply (Max): 30mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASV Type: XO (Standard) Subtype: Crystal Length: 7 mm Width: 5.08 mm Height: 1.8 mm Operating Temperature: -20°C ~ 70°C Frequency: 50 MHz Function: Enable/Disable Output: HCMOS Voltage - Supply: 3.3V Frequency Stability: ±100ppm Current - Supply (Max): 30mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASV XO (Standard) Crystal - ASV-50.000MHZ-E-T - Abracon, LLC
Spicewood, TX, United States
ASV XO (Standard) Crystal
ASV-50.000MHZ-E-T
ASV XO (Standard) Crystal ASV-50.000MHZ-E-T
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASV Type: XO (Standard) Subtype: Crystal Length: 7 mm Width: 5.08 mm Height: 1.8 mm Operating Temperature: -20°C ~ 70°C Frequency: 50 MHz Function: Enable/Disable Output: HCMOS Voltage - Supply: 3.3V Frequency Stability: ±100ppm Current - Supply (Max): 30mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASV
  • Type: XO (Standard)
  • Subtype: Crystal
  • Length: 7 mm
  • Width: 5.08 mm
  • Height: 1.8 mm
  • Operating Temperature: -20°C ~ 70°C
  • Frequency: 50 MHz
  • Function: Enable/Disable
  • Output: HCMOS
  • Voltage - Supply: 3.3V
  • Frequency Stability: ±100ppm
  • Current - Supply (Max): 30mA
  • Package / Case: 4-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Crystal Oscillators - 2385792 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Oscillators
2385792
Crystal Oscillators 2385792
Abracon ASV-50.000MHZ-E-T

Abracon ASV-50.000MHZ-E-T

Supplier's Site
Crystal Oscillators - 2385790 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Oscillators
2385790
Crystal Oscillators 2385790
Abracon ASV-50.000MHZ-E-T

Abracon ASV-50.000MHZ-E-T

Supplier's Site
Crystal Oscillators - 2385792P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Oscillators
2385792P
Crystal Oscillators 2385792P
Abracon ASV-50.000MHZ-E-T

Abracon ASV-50.000MHZ-E-T

Supplier's Site
Oscillators - 535-10087-6-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
535-10087-6-ND
Oscillators 535-10087-6-ND
50MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

50MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 535-10087-1-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
535-10087-1-ND
Oscillators 535-10087-1-ND
50MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

50MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 535-10087-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
535-10087-2-ND
Oscillators 535-10087-2-ND
50MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

50MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Crystals, Oscillators, Resonators - Oscillators - 1328196-ASV-50.000MHZ-E-T - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1328196-ASV-50.000MHZ-E-T
Crystals, Oscillators, Resonators - Oscillators 1328196-ASV-50.000MHZ-E-T
Manufacturer: Abracon LLC Win Source Part Number: 1328196-ASV-50.000MH Z-E-T Category: Crystals, Oscillators, Resonators>Oscillato rs Packaging: Reel - TR Type: XO (Standard) Size / Dimension: 0.276" L x 0.200" W (7.00mm x 5.08mm) Height - Seated (Max): 0.071" (1.80mm) Standard Package: 1,000 Mounting: Surface Mount Frequency: 50 MHz Function: Enable/Disable Output: HCMOS Frequency Stability: ±100ppm Current - Supply (Max): 30mA Current - Supply (Disable) (Max): 10µA Voltage - Supply: 3.3V Temperature Range - Operating: -20°C ~ 70°C Case / Package: 4-SMD, No Lead ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: Not Applicable Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 535-10087-6,ASV50000 MHZET,535-10087-2,53 5-10087-1 RoHS Status: ROHS3 Compliant

Manufacturer: Abracon LLC
Win Source Part Number: 1328196-ASV-50.000MHZ-E-T
Category: Crystals, Oscillators, Resonators>Oscillators
Packaging: Reel - TR
Type: XO (Standard)
Size / Dimension: 0.276" L x 0.200" W (7.00mm x 5.08mm)
Height - Seated (Max): 0.071" (1.80mm)
Standard Package: 1,000
Mounting: Surface Mount
Frequency: 50 MHz
Function: Enable/Disable
Output: HCMOS
Frequency Stability: ±100ppm
Current - Supply (Max): 30mA
Current - Supply (Disable) (Max): 10µA
Voltage - Supply: 3.3V
Temperature Range - Operating: -20°C ~ 70°C
Case / Package: 4-SMD, No Lead
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: Not Applicable
Base Resonator: Crystal
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 535-10087-6,ASV50000MHZET,535-10087-2,535-10087-1
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Quartz Oscillator, Ceramic, Hcmos/ttl, 50.000Mhz, 100Ppm -20+70C,, 5 X 7 X 1.6, 3 Vdc Rohs Compliant Abracon - 23AC2301 - Newark, An Avnet Company
Chicago, IL, United States
Quartz Oscillator, Ceramic, Hcmos/ttl, 50.000Mhz, 100Ppm -20+70C,, 5 X 7 X 1.6, 3 Vdc Rohs Compliant Abracon
23AC2301
Quartz Oscillator, Ceramic, Hcmos/ttl, 50.000Mhz, 100Ppm -20+70C,, 5 X 7 X 1.6, 3 Vdc Rohs Compliant Abracon 23AC2301
QUARTZ OSCILLATOR, CERAMIC, HCMOS/TTL, 50.000MHZ, 100PPM -20+70C,, 5 X 7 X 1.6, 3 VDC ROHS COMPLIANT: YES

QUARTZ OSCILLATOR, CERAMIC, HCMOS/TTL, 50.000MHZ, 100PPM -20+70C,, 5 X 7 X 1.6, 3 VDC ROHS COMPLIANT: YES

Supplier's Site
Xtal Osc Xo 50.0000Mhz Hcmos Smd / Tape & Reel (Tr) Rohs Compliant Abracon - 25R1720 - Newark, An Avnet Company
Chicago, IL, United States
Xtal Osc Xo 50.0000Mhz Hcmos Smd / Tape & Reel (Tr) Rohs Compliant Abracon
25R1720
Xtal Osc Xo 50.0000Mhz Hcmos Smd / Tape & Reel (Tr) Rohs Compliant Abracon 25R1720
XTAL OSC XO 50.0000MHZ HCMOS SMD / Tape & Reel (TR) RoHS Compliant: Yes

XTAL OSC XO 50.0000MHZ HCMOS SMD / Tape & Reel (TR) RoHS Compliant: Yes

Supplier's Site
Oscillator, 50Mhz, Hcmos, 7Mm X 5.08Mm Rohs Compliant Abracon - 73AJ1571 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 50Mhz, Hcmos, 7Mm X 5.08Mm Rohs Compliant Abracon
73AJ1571
Oscillator, 50Mhz, Hcmos, 7Mm X 5.08Mm Rohs Compliant Abracon 73AJ1571
OSCILLATOR, 50MHZ, HCMOS, 7Mm x 5.08MM ROHS COMPLIANT: YES

OSCILLATOR, 50MHZ, HCMOS, 7Mm x 5.08MM ROHS COMPLIANT: YES

Supplier's Site
Oscillator, 50Mhz, Hcmos, 7Mm X 5.08Mm Rohs Compliant Abracon - 73AJ1572 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 50Mhz, Hcmos, 7Mm X 5.08Mm Rohs Compliant Abracon
73AJ1572
Oscillator, 50Mhz, Hcmos, 7Mm X 5.08Mm Rohs Compliant Abracon 73AJ1572
OSCILLATOR, 50MHZ, HCMOS, 7Mm x 5.08MM ROHS COMPLIANT: YES

OSCILLATOR, 50MHZ, HCMOS, 7Mm x 5.08MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Abracon, LLC RS Components, Ltd. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Oscillators Oscillators Oscillators Oscillators Oscillators Oscillators
Product Number ASV-50.000MHZ-E-T 2385792 535-10087-6-ND 1328196-ASV-50.000MHZ-E-T 23AC2301 25R1720
Product Name ASV XO (Standard) Crystal Crystal Oscillators Oscillators Crystals, Oscillators, Resonators - Oscillators Quartz Oscillator, Ceramic, Hcmos/ttl, 50.000Mhz, 100Ppm -20+70C,, 5 X 7 X 1.6, 3 Vdc Rohs Compliant Abracon Xtal Osc Xo 50.0000Mhz Hcmos Smd / Tape & Reel (Tr) Rohs Compliant Abracon
Features / Standards RoHS; Lead-Free RoHS Lead-Free RoHS RoHS RoHS
Frequency 50 MHz 50 MHz 50 MHz
Frequency Stability 100 ppm 100 ppm 100 ppm 100 ppm
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data