Abracon, LLC ASVMB XO (Standard) MEMS ASVMB-4.000MHZ-LY-T

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASVMB Type: XO (Standard) Subtype: MEMS Length: 7 mm Width: 5 mm Height: 0.9 mm Operating Temperature: -40°C ~ 85°C Frequency: 4 MHz Function: Standby (Power Down) Output: LVCMOS Voltage - Supply: 1.8V ~ 3.3V Frequency Stability: ±10ppm Current - Supply (Max): 16mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASVMB Type: XO (Standard) Subtype: MEMS Length: 7 mm Width: 5 mm Height: 0.9 mm Operating Temperature: -40°C ~ 85°C Frequency: 4 MHz Function: Standby (Power Down) Output: LVCMOS Voltage - Supply: 1.8V ~ 3.3V Frequency Stability: ±10ppm Current - Supply (Max): 16mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASVMB XO (Standard) MEMS - ASVMB-4.000MHZ-LY-T - Abracon, LLC
Spicewood, TX, United States
ASVMB XO (Standard) MEMS
ASVMB-4.000MHZ-LY-T
ASVMB XO (Standard) MEMS ASVMB-4.000MHZ-LY-T
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASVMB Type: XO (Standard) Subtype: MEMS Length: 7 mm Width: 5 mm Height: 0.9 mm Operating Temperature: -40°C ~ 85°C Frequency: 4 MHz Function: Standby (Power Down) Output: LVCMOS Voltage - Supply: 1.8V ~ 3.3V Frequency Stability: ±10ppm Current - Supply (Max): 16mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASVMB
  • Type: XO (Standard)
  • Subtype: MEMS
  • Length: 7 mm
  • Width: 5 mm
  • Height: 0.9 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 4 MHz
  • Function: Standby (Power Down)
  • Output: LVCMOS
  • Voltage - Supply: 1.8V ~ 3.3V
  • Frequency Stability: ±10ppm
  • Current - Supply (Max): 16mA
  • Package / Case: 4-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Mems Osc Xo 4.0000Mhz Lvcmos Smd / Tape & Reel (Tr) Rohs Compliant Abracon - 38T1018 - Newark, An Avnet Company
Chicago, IL, United States
Mems Osc Xo 4.0000Mhz Lvcmos Smd / Tape & Reel (Tr) Rohs Compliant Abracon
38T1018
Mems Osc Xo 4.0000Mhz Lvcmos Smd / Tape & Reel (Tr) Rohs Compliant Abracon 38T1018
MEMS OSC XO 4.0000MHZ LVCMOS SMD / Tape & Reel (TR) RoHS Compliant: Yes

MEMS OSC XO 4.0000MHZ LVCMOS SMD / Tape & Reel (TR) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Abracon, LLC Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number ASVMB-4.000MHZ-LY-T 38T1018
Product Name ASVMB XO (Standard) MEMS Mems Osc Xo 4.0000Mhz Lvcmos Smd / Tape & Reel (Tr) Rohs Compliant Abracon
Features / Standards RoHS; Lead-Free RoHS
Frequency 4 MHz
Frequency Stability 10 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 8500 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 6000 MHz
Output Power 10 dBm
View Details
Crystal Oscillators - 7675257 - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor Pdip
Features / Standards RoHS
View Details
Clock/Timing - Programmable Timers and Oscillators - N82C54-12 - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 12.5 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
VCO / SURF MOUNT / RoHS - MOS-1739-219R+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details