Abracon, LLC ASV XO (Standard) Crystal ASV-8.000MHZ-EJ-T

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASV Type: XO (Standard) Subtype: Crystal Length: 7 mm Width: 5.08 mm Height: 1.8 mm Operating Temperature: -20°C ~ 70°C Frequency: 8 MHz Function: Enable/Disable Output: HCMOS Voltage - Supply: 3.3V Frequency Stability: ±20ppm Current - Supply (Max): 10mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASV Type: XO (Standard) Subtype: Crystal Length: 7 mm Width: 5.08 mm Height: 1.8 mm Operating Temperature: -20°C ~ 70°C Frequency: 8 MHz Function: Enable/Disable Output: HCMOS Voltage - Supply: 3.3V Frequency Stability: ±20ppm Current - Supply (Max): 10mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASV XO (Standard) Crystal - ASV-8.000MHZ-EJ-T - Abracon, LLC
Spicewood, TX, United States
ASV XO (Standard) Crystal
ASV-8.000MHZ-EJ-T
ASV XO (Standard) Crystal ASV-8.000MHZ-EJ-T
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASV Type: XO (Standard) Subtype: Crystal Length: 7 mm Width: 5.08 mm Height: 1.8 mm Operating Temperature: -20°C ~ 70°C Frequency: 8 MHz Function: Enable/Disable Output: HCMOS Voltage - Supply: 3.3V Frequency Stability: ±20ppm Current - Supply (Max): 10mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASV
  • Type: XO (Standard)
  • Subtype: Crystal
  • Length: 7 mm
  • Width: 5.08 mm
  • Height: 1.8 mm
  • Operating Temperature: -20°C ~ 70°C
  • Frequency: 8 MHz
  • Function: Enable/Disable
  • Output: HCMOS
  • Voltage - Supply: 3.3V
  • Frequency Stability: ±20ppm
  • Current - Supply (Max): 10mA
  • Package / Case: 4-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Crystal Oscillators - 2403616 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Oscillators
2403616
Crystal Oscillators 2403616
Abracon ASV-8.000MHZ-EJ-T

Abracon ASV-8.000MHZ-EJ-T

Supplier's Site
Crystal Oscillators - 2403616P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Oscillators
2403616P
Crystal Oscillators 2403616P
Abracon ASV-8.000MHZ-EJ-T

Abracon ASV-8.000MHZ-EJ-T

Supplier's Site
Crystal Oscillators - 2403615 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Oscillators
2403615
Crystal Oscillators 2403615
Abracon ASV-8.000MHZ-EJ-T

Abracon ASV-8.000MHZ-EJ-T

Supplier's Site
Oscillators - 535-9332-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
535-9332-2-ND
Oscillators 535-9332-2-ND
8MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

8MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 535-9332-6-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
535-9332-6-ND
Oscillators 535-9332-6-ND
8MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

8MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 535-9332-1-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
535-9332-1-ND
Oscillators 535-9332-1-ND
8MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

8MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Crystals, Oscillators, Resonators - Oscillators - 1013394-ASV-8.000MHZ-EJ-T - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1013394-ASV-8.000MHZ-EJ-T
Crystals, Oscillators, Resonators - Oscillators 1013394-ASV-8.000MHZ-EJ-T
Win Source Part Number: 1013394-ASV-8.000MHZ -EJ-T Category: Crystals, Oscillators, Resonators>Oscillato rs Series: ASV Type: XO (Standard) Package: Tape & Reel Height - Seated (Max): 0.071" (1.80mm) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 8 MHz Function: Enable/Disable Output: HCMOS Frequency Stability: ±20ppm Current - Supply (Max): 10mA Current - Supply (Disable) (Max): 10µA Voltage - Supply: 3.3V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.276" L x 0.200" W (7.00mm x 5.08mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: Not Applicable Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Abracon LLC Other Names: 535-9332-6,ASV-8.000 MHZ-E-J-T,300-9332-1 -ND,300-9332-2-ND,30 0-9332-1,300-9332-2, 535-9332-1,535-9332- 2,ASV8000MHZEJT

Win Source Part Number: 1013394-ASV-8.000MHZ-EJ-T
Category: Crystals, Oscillators, Resonators>Oscillators
Series: ASV
Type: XO (Standard)
Package: Tape & Reel
Height - Seated (Max): 0.071" (1.80mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Frequency: 8 MHz
Function: Enable/Disable
Output: HCMOS
Frequency Stability: ±20ppm
Current - Supply (Max): 10mA
Current - Supply (Disable) (Max): 10µA
Voltage - Supply: 3.3V
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -20°C ~ 70°C
Dimension: 0.276" L x 0.200" W (7.00mm x 5.08mm)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: Not Applicable
Base Resonator: Crystal
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Abracon LLC
Other Names: 535-9332-6,ASV-8.000MHZ-E-J-T,300-9332-1-ND,300-9332-2-ND,300-9332-1,300-9332-2,535-9332-1,535-9332-2,ASV8000MHZEJT

Buy Now Datasheet
Xtal Osc Xo 8.0000Mhz Hcmos Smd / Tape & Reel (Tr) Rohs Compliant Abracon - 25R1724 - Newark, An Avnet Company
Chicago, IL, United States
Xtal Osc Xo 8.0000Mhz Hcmos Smd / Tape & Reel (Tr) Rohs Compliant Abracon
25R1724
Xtal Osc Xo 8.0000Mhz Hcmos Smd / Tape & Reel (Tr) Rohs Compliant Abracon 25R1724
XTAL OSC XO 8.0000MHZ HCMOS SMD / Tape & Reel (TR) RoHS Compliant: Yes

XTAL OSC XO 8.0000MHZ HCMOS SMD / Tape & Reel (TR) RoHS Compliant: Yes

Supplier's Site
Oscillator, 8Mhz, Hcmos, 7Mm X 5.08Mm Rohs Compliant Abracon - 89AH0849 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 8Mhz, Hcmos, 7Mm X 5.08Mm Rohs Compliant Abracon
89AH0849
Oscillator, 8Mhz, Hcmos, 7Mm X 5.08Mm Rohs Compliant Abracon 89AH0849
OSCILLATOR, 8MHZ, HCMOS, 7MM X 5.08MM ROHS COMPLIANT: YES

OSCILLATOR, 8MHZ, HCMOS, 7MM X 5.08MM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Oscillator, 8Mhz, Hcmos, 7Mm X 5.08Mm Rohs Compliant Abracon - 73AJ1574 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 8Mhz, Hcmos, 7Mm X 5.08Mm Rohs Compliant Abracon
73AJ1574
Oscillator, 8Mhz, Hcmos, 7Mm X 5.08Mm Rohs Compliant Abracon 73AJ1574
OSCILLATOR, 8MHZ, HCMOS, 7Mm x 5.08MM ROHS COMPLIANT: YES

OSCILLATOR, 8MHZ, HCMOS, 7Mm x 5.08MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Abracon, LLC RS Components, Ltd. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Oscillators Oscillators Oscillators Oscillators Oscillators Oscillators
Product Number ASV-8.000MHZ-EJ-T 2403616 535-9332-2-ND 1013394-ASV-8.000MHZ-EJ-T 25R1724 89AH0849
Product Name ASV XO (Standard) Crystal Crystal Oscillators Oscillators Crystals, Oscillators, Resonators - Oscillators Xtal Osc Xo 8.0000Mhz Hcmos Smd / Tape & Reel (Tr) Rohs Compliant Abracon Oscillator, 8Mhz, Hcmos, 7Mm X 5.08Mm Rohs Compliant Abracon
Features / Standards RoHS; Lead-Free RoHS Lead-Free RoHS RoHS
Frequency 8 MHz 8 MHz 8 MHz
Frequency Stability 20 ppm 20 ppm 20 ppm
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Programmable Timers and Oscillators - SA555D - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 0.5000 MHz
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
VOLTAGE CONT OSC / RoHS - POS-1025+ - Mini-Circuits
Specs
Features / Standards RoHS
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
Clock/Timing - Programmable Timers and Oscillators - CY2X014LXI153T - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 154 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Crystals, Oscillators, Resonators - Oscillators - 1328186-531BC125M000DG - Win Source Electronics
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency 125 MHz
View Details
3 suppliers