Abracon, LLC ASV XO (Standard) Crystal ASV-16.000MHZ-E-T

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASV Type: XO (Standard) Subtype: Crystal Length: 7 mm Width: 5.08 mm Height: 1.8 mm Operating Temperature: -20°C ~ 70°C Frequency: 16 MHz Function: Enable/Disable Output: HCMOS Voltage - Supply: 3.3V Frequency Stability: ±100ppm Current - Supply (Max): 15mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASV Type: XO (Standard) Subtype: Crystal Length: 7 mm Width: 5.08 mm Height: 1.8 mm Operating Temperature: -20°C ~ 70°C Frequency: 16 MHz Function: Enable/Disable Output: HCMOS Voltage - Supply: 3.3V Frequency Stability: ±100ppm Current - Supply (Max): 15mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASV XO (Standard) Crystal - ASV-16.000MHZ-E-T - Abracon, LLC
Spicewood, TX, United States
ASV XO (Standard) Crystal
ASV-16.000MHZ-E-T
ASV XO (Standard) Crystal ASV-16.000MHZ-E-T
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASV Type: XO (Standard) Subtype: Crystal Length: 7 mm Width: 5.08 mm Height: 1.8 mm Operating Temperature: -20°C ~ 70°C Frequency: 16 MHz Function: Enable/Disable Output: HCMOS Voltage - Supply: 3.3V Frequency Stability: ±100ppm Current - Supply (Max): 15mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASV
  • Type: XO (Standard)
  • Subtype: Crystal
  • Length: 7 mm
  • Width: 5.08 mm
  • Height: 1.8 mm
  • Operating Temperature: -20°C ~ 70°C
  • Frequency: 16 MHz
  • Function: Enable/Disable
  • Output: HCMOS
  • Voltage - Supply: 3.3V
  • Frequency Stability: ±100ppm
  • Current - Supply (Max): 15mA
  • Package / Case: 4-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Oscillators - 535-10072-1-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
535-10072-1-ND
Oscillators 535-10072-1-ND
16MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

16MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 535-10072-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
535-10072-2-ND
Oscillators 535-10072-2-ND
16MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

16MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 535-10072-6-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
535-10072-6-ND
Oscillators 535-10072-6-ND
16MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

16MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Xtal Osc Xo 16.0000Mhz Hcmos Smd / Tape & Reel (Tr) Rohs Compliant Abracon - 25R1704 - Newark, An Avnet Company
Chicago, IL, United States
Xtal Osc Xo 16.0000Mhz Hcmos Smd / Tape & Reel (Tr) Rohs Compliant Abracon
25R1704
Xtal Osc Xo 16.0000Mhz Hcmos Smd / Tape & Reel (Tr) Rohs Compliant Abracon 25R1704
XTAL OSC XO 16.0000MHZ HCMOS SMD / Tape & Reel (TR) RoHS Compliant: Yes

XTAL OSC XO 16.0000MHZ HCMOS SMD / Tape & Reel (TR) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators Oscillators
Product Number ASV-16.000MHZ-E-T 535-10072-1-ND 25R1704
Product Name ASV XO (Standard) Crystal Oscillators Xtal Osc Xo 16.0000Mhz Hcmos Smd / Tape & Reel (Tr) Rohs Compliant Abracon
Features / Standards RoHS; Lead-Free Lead-Free RoHS
Frequency 16 MHz
Frequency Stability 100 ppm 100 ppm
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - CY2X014LXI155T - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
View Details
2 suppliers
Crystal Oscillator - SMD-2520 165 series 27MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
Supply Voltage 3.3 Volts
View Details
Crystal Oscillators - 6719668 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Oscillator Type Clock
Package / Form Factor Smd
Features / Standards RoHS
View Details
2 suppliers
Oscillators - 863-510ABA156M250AAGR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 25 ppm
View Details
3 suppliers