Abracon, LLC ASV XO (Standard) Crystal ASV-25.000MHZ-EJ-T

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASV Type: XO (Standard) Subtype: Crystal Length: 7 mm Width: 5.08 mm Height: 1.8 mm Operating Temperature: -20°C ~ 70°C Frequency: 25 MHz Function: Enable/Disable Output: HCMOS Voltage - Supply: 3.3V Frequency Stability: ±20ppm Current - Supply (Max): 15mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASV Type: XO (Standard) Subtype: Crystal Length: 7 mm Width: 5.08 mm Height: 1.8 mm Operating Temperature: -20°C ~ 70°C Frequency: 25 MHz Function: Enable/Disable Output: HCMOS Voltage - Supply: 3.3V Frequency Stability: ±20ppm Current - Supply (Max): 15mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASV XO (Standard) Crystal - ASV-25.000MHZ-EJ-T - Abracon, LLC
Spicewood, TX, United States
ASV XO (Standard) Crystal
ASV-25.000MHZ-EJ-T
ASV XO (Standard) Crystal ASV-25.000MHZ-EJ-T
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASV Type: XO (Standard) Subtype: Crystal Length: 7 mm Width: 5.08 mm Height: 1.8 mm Operating Temperature: -20°C ~ 70°C Frequency: 25 MHz Function: Enable/Disable Output: HCMOS Voltage - Supply: 3.3V Frequency Stability: ±20ppm Current - Supply (Max): 15mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASV
  • Type: XO (Standard)
  • Subtype: Crystal
  • Length: 7 mm
  • Width: 5.08 mm
  • Height: 1.8 mm
  • Operating Temperature: -20°C ~ 70°C
  • Frequency: 25 MHz
  • Function: Enable/Disable
  • Output: HCMOS
  • Voltage - Supply: 3.3V
  • Frequency Stability: ±20ppm
  • Current - Supply (Max): 15mA
  • Package / Case: 4-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Crystals, Oscillators, Resonators - Oscillators - 1284956-ASV-25.000MHZ-EJ-T - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1284956-ASV-25.000MHZ-EJ-T
Crystals, Oscillators, Resonators - Oscillators 1284956-ASV-25.000MHZ-EJ-T
Win Source Part Number: 1284956-ASV-25.000MH Z-EJ-T Category: Crystals, Oscillators, Resonators>Oscillato rs Series: ASV Type: XO (Standard) Package: Tape & Reel Height - Seated (Max): 0.071" (1.80mm) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 25 MHz Function: Enable/Disable Output: HCMOS Frequency Stability: ±20ppm Current - Supply (Max): 15mA Current - Supply (Disable) (Max): 10µA Voltage - Supply: 3.3V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.276" L x 0.200" W (7.00mm x 5.08mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: Not Applicable Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Abracon LLC Other Names: 300-9319-2,300-9319- 1,300-9319-2,300-931 9-1,535-9319-6,535-9 319-2,Q5132289,535-9 319-1,ASV-25.000MHZ- E-J-T,ASV25000MHZEJT

Win Source Part Number: 1284956-ASV-25.000MHZ-EJ-T
Category: Crystals, Oscillators, Resonators>Oscillators
Series: ASV
Type: XO (Standard)
Package: Tape & Reel
Height - Seated (Max): 0.071" (1.80mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Frequency: 25 MHz
Function: Enable/Disable
Output: HCMOS
Frequency Stability: ±20ppm
Current - Supply (Max): 15mA
Current - Supply (Disable) (Max): 10µA
Voltage - Supply: 3.3V
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -20°C ~ 70°C
Dimension: 0.276" L x 0.200" W (7.00mm x 5.08mm)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: Not Applicable
Base Resonator: Crystal
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Abracon LLC
Other Names: 300-9319-2,300-9319-1,300-9319-2,300-9319-1,535-9319-6,535-9319-2,Q5132289,535-9319-1,ASV-25.000MHZ-E-J-T,ASV25000MHZEJT

Buy Now Datasheet
Crystal Oscillators - 1712859P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Oscillators
1712859P
Crystal Oscillators 1712859P
Abracon ASV-25.000MHZ-EJ-T Oscillator

Abracon ASV-25.000MHZ-EJ-T Oscillator

Supplier's Site
Crystal Oscillators - 1712358 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Oscillators
1712358
Crystal Oscillators 1712358
Abracon ASV-25.000MHZ-EJ-T Oscillator

Abracon ASV-25.000MHZ-EJ-T Oscillator

Supplier's Site
Oscillators - 535-9319-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
535-9319-2-ND
Oscillators 535-9319-2-ND
25MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

25MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 535-9319-6-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
535-9319-6-ND
Oscillators 535-9319-6-ND
25MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

25MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 535-9319-1-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
535-9319-1-ND
Oscillators 535-9319-1-ND
25MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

25MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
XTAL OSC XO 25.0000MHZ HCMOS SMD

XTAL OSC XO 25.0000MHZ HCMOS SMD

Supplier's Site Datasheet
Oscillator, 25Mhz, 7 X 5Mm, Hcmos; Frequency Nom Abracon - 95J9996 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 25Mhz, 7 X 5Mm, Hcmos; Frequency Nom Abracon
95J9996
Oscillator, 25Mhz, 7 X 5Mm, Hcmos; Frequency Nom Abracon 95J9996
OSCILLATOR, 25MHZ, 7 X 5MM, HCMOS; Frequency Nom:25MHz; Frequency Stability + / -:20ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:ASV Series; Operating Temperature Min:-20°C; Frequency:25MHz RoHS Compliant: Yes

OSCILLATOR, 25MHZ, 7 X 5MM, HCMOS; Frequency Nom:25MHz; Frequency Stability + / -:20ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:ASV Series; Operating Temperature Min:-20°C; Frequency:25MHz RoHS Compliant: Yes

Supplier's Site
Oscillator, 25Mhz, 7 X 5Mm, Hcmos; Frequency Nom Abracon - 13J1962 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 25Mhz, 7 X 5Mm, Hcmos; Frequency Nom Abracon
13J1962
Oscillator, 25Mhz, 7 X 5Mm, Hcmos; Frequency Nom Abracon 13J1962
OSCILLATOR, 25MHZ, 7 X 5MM, HCMOS; Frequency Nom:25MHz; Frequency Stability + / -:20ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:ASV Series; Operating Temperature Min:-20°C; Frequency:25MHz RoHS Compliant: Yes

OSCILLATOR, 25MHZ, 7 X 5MM, HCMOS; Frequency Nom:25MHz; Frequency Stability + / -:20ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:ASV Series; Operating Temperature Min:-20°C; Frequency:25MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Osc, 25Mhz, Hcmos, Smd, 7Mm X 5Mm Rohs Compliant Abracon - 73AJ1561 - Newark, An Avnet Company
Chicago, IL, United States
Osc, 25Mhz, Hcmos, Smd, 7Mm X 5Mm Rohs Compliant Abracon
73AJ1561
Osc, 25Mhz, Hcmos, Smd, 7Mm X 5Mm Rohs Compliant Abracon 73AJ1561
OSC, 25MHZ, HCMOS, SMD, 7MM X 5MM ROHS COMPLIANT: YES

OSC, 25MHZ, HCMOS, SMD, 7MM X 5MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Abracon, LLC Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Oscillators Oscillators Oscillators Oscillators Oscillators Oscillators Oscillators Oscillators
Product Number ASV-25.000MHZ-EJ-T 1284956-ASV-25.000MHZ-EJ-T 1712859P 1712358 535-9319-2-ND ASV-25.000MHZ-EJ-T 95J9996 73AJ1561
Product Name ASV XO (Standard) Crystal Crystals, Oscillators, Resonators - Oscillators Crystal Oscillators Crystal Oscillators Oscillators Oscillators Oscillator, 25Mhz, 7 X 5Mm, Hcmos; Frequency Nom Abracon Osc, 25Mhz, Hcmos, Smd, 7Mm X 5Mm Rohs Compliant Abracon
Features / Standards RoHS; Lead-Free RoHS RoHS Lead-Free RoHS RoHS
Frequency 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz
Frequency Stability 20 ppm 20 ppm 20 ppm 20 ppm 20 ppm 20 ppm 20 ppm
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F) -20 C (-4 F)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-SIT9120AC-2C1-33E200.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 20 ppm
View Details
2 suppliers
Surface Mount Crystals - ECS-120-10-36B-CWY-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
4 suppliers
Crystals, Oscillators, Resonators - Oscillators - 1284886-511BCA100M000BAGR - Win Source Electronics
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency 100 MHz
View Details
3 suppliers
VCO / SURF MOUNT / RoHS - ROS-2500+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details