Abracon, LLC ASVMP XO (Standard) MEMS ASVMPC-16.384MHZ-T3

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASVMP Type: XO (Standard) Subtype: MEMS Length: 7 mm Width: 5 mm Height: 0.9 mm Operating Temperature: -20°C ~ 70°C Frequency: 16.384 MHz Function: Enable/Disable Output: CMOS Voltage - Supply: 2.25V ~ 3.6V Frequency Stability: ±50ppm Current - Supply (Max): 35mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASVMP Type: XO (Standard) Subtype: MEMS Length: 7 mm Width: 5 mm Height: 0.9 mm Operating Temperature: -20°C ~ 70°C Frequency: 16.384 MHz Function: Enable/Disable Output: CMOS Voltage - Supply: 2.25V ~ 3.6V Frequency Stability: ±50ppm Current - Supply (Max): 35mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASVMP XO (Standard) MEMS - ASVMPC-16.384MHZ-T3 - Abracon, LLC
Spicewood, TX, United States
ASVMP XO (Standard) MEMS
ASVMPC-16.384MHZ-T3
ASVMP XO (Standard) MEMS ASVMPC-16.384MHZ-T3
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASVMP Type: XO (Standard) Subtype: MEMS Length: 7 mm Width: 5 mm Height: 0.9 mm Operating Temperature: -20°C ~ 70°C Frequency: 16.384 MHz Function: Enable/Disable Output: CMOS Voltage - Supply: 2.25V ~ 3.6V Frequency Stability: ±50ppm Current - Supply (Max): 35mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASVMP
  • Type: XO (Standard)
  • Subtype: MEMS
  • Length: 7 mm
  • Width: 5 mm
  • Height: 0.9 mm
  • Operating Temperature: -20°C ~ 70°C
  • Frequency: 16.384 MHz
  • Function: Enable/Disable
  • Output: CMOS
  • Voltage - Supply: 2.25V ~ 3.6V
  • Frequency Stability: ±50ppm
  • Current - Supply (Max): 35mA
  • Package / Case: 4-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Oscillators - ASVMPC-16.384MHZ-T3-ND - DigiKey
Thief River Falls, MN, United States
16.384MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.6V Enable/Disable 6-SMD, No Lead Exposed Pad

16.384MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.6V Enable/Disable 6-SMD, No Lead Exposed Pad

Buy Now Datasheet
Mems Osc Xo 16.3840Mhz Cmos Smd / Tape & Reel (Tr) Rohs Compliant Abracon - 45T7662 - Newark, An Avnet Company
Chicago, IL, United States
Mems Osc Xo 16.3840Mhz Cmos Smd / Tape & Reel (Tr) Rohs Compliant Abracon
45T7662
Mems Osc Xo 16.3840Mhz Cmos Smd / Tape & Reel (Tr) Rohs Compliant Abracon 45T7662
MEMS OSC XO 16.3840MHZ CMOS SMD / Tape & Reel (TR) RoHS Compliant: Yes

MEMS OSC XO 16.3840MHZ CMOS SMD / Tape & Reel (TR) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators Oscillators
Product Number ASVMPC-16.384MHZ-T3 ASVMPC-16.384MHZ-T3-ND 45T7662
Product Name ASVMP XO (Standard) MEMS Oscillators Mems Osc Xo 16.3840Mhz Cmos Smd / Tape & Reel (Tr) Rohs Compliant Abracon
Features / Standards RoHS; Lead-Free Lead-Free RoHS
Frequency 16.38 MHz
Frequency Stability 50 ppm
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 2195-201845-MCSO1HV-C50MHZ-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 100 ppm
View Details
Clock/Timing - Programmable Timers and Oscillators - D82C54 - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 8 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Oscillators - 863-510BAA4M00000AAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details
2 suppliers
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000.878000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 8.78E-4 MHz
Frequency Stability 50 ppm
View Details