Abracon, LLC ASV XO (Standard) Crystal ASV-33.333MHZ-EJ-T

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASV Type: XO (Standard) Subtype: Crystal Length: 7 mm Width: 5.08 mm Height: 1.8 mm Operating Temperature: -20°C ~ 70°C Frequency: 33.333 MHz Function: Enable/Disable Output: HCMOS Voltage - Supply: 3.3V Frequency Stability: ±20ppm Current - Supply (Max): 20mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASV Type: XO (Standard) Subtype: Crystal Length: 7 mm Width: 5.08 mm Height: 1.8 mm Operating Temperature: -20°C ~ 70°C Frequency: 33.333 MHz Function: Enable/Disable Output: HCMOS Voltage - Supply: 3.3V Frequency Stability: ±20ppm Current - Supply (Max): 20mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASV XO (Standard) Crystal - ASV-33.333MHZ-EJ-T - Abracon, LLC
Spicewood, TX, United States
ASV XO (Standard) Crystal
ASV-33.333MHZ-EJ-T
ASV XO (Standard) Crystal ASV-33.333MHZ-EJ-T
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASV Type: XO (Standard) Subtype: Crystal Length: 7 mm Width: 5.08 mm Height: 1.8 mm Operating Temperature: -20°C ~ 70°C Frequency: 33.333 MHz Function: Enable/Disable Output: HCMOS Voltage - Supply: 3.3V Frequency Stability: ±20ppm Current - Supply (Max): 20mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASV
  • Type: XO (Standard)
  • Subtype: Crystal
  • Length: 7 mm
  • Width: 5.08 mm
  • Height: 1.8 mm
  • Operating Temperature: -20°C ~ 70°C
  • Frequency: 33.333 MHz
  • Function: Enable/Disable
  • Output: HCMOS
  • Voltage - Supply: 3.3V
  • Frequency Stability: ±20ppm
  • Current - Supply (Max): 20mA
  • Package / Case: 4-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Oscillators - 535-9325-1-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
535-9325-1-ND
Oscillators 535-9325-1-ND
33.333MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

33.333MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 535-9325-6-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
535-9325-6-ND
Oscillators 535-9325-6-ND
33.333MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

33.333MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 535-9325-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
535-9325-2-ND
Oscillators 535-9325-2-ND
33.333MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

33.333MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillator, 33.333Mhz, 7 X 5Mm, Hcmos; Frequency Nom Abracon - 13J1969 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 33.333Mhz, 7 X 5Mm, Hcmos; Frequency Nom Abracon
13J1969
Oscillator, 33.333Mhz, 7 X 5Mm, Hcmos; Frequency Nom Abracon 13J1969
OSCILLATOR, 33.333MHZ, 7 X 5MM, HCMOS; Frequency Nom:33.333MHz; Frequency Stability + / -:20ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:ASV Series; Operating Temperature Min:-20°C; Frequency:33.333MHz RoHS Compliant: Yes

OSCILLATOR, 33.333MHZ, 7 X 5MM, HCMOS; Frequency Nom:33.333MHz; Frequency Stability + / -:20ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:ASV Series; Operating Temperature Min:-20°C; Frequency:33.333MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Oscillator, 33.333Mhz, Smd, Full Reel; Frequency Nom Abracon - 96J0004 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 33.333Mhz, Smd, Full Reel; Frequency Nom Abracon
96J0004
Oscillator, 33.333Mhz, Smd, Full Reel; Frequency Nom Abracon 96J0004
OSCILLATOR, 33.333MHZ, SMD, FULL REEL; Frequency Nom:33.333MHz; Frequency Stability + / -:20ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:ASV Series; Operating Temperature Min:-20°C; Frequency:33.333MHz RoHS Compliant: Yes

OSCILLATOR, 33.333MHZ, SMD, FULL REEL; Frequency Nom:33.333MHz; Frequency Stability + / -:20ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:ASV Series; Operating Temperature Min:-20°C; Frequency:33.333MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Osc, 33.333Mhz, Hcmos, Smd, 7Mm X 5Mm Rohs Compliant Abracon - 73AJ1566 - Newark, An Avnet Company
Chicago, IL, United States
Osc, 33.333Mhz, Hcmos, Smd, 7Mm X 5Mm Rohs Compliant Abracon
73AJ1566
Osc, 33.333Mhz, Hcmos, Smd, 7Mm X 5Mm Rohs Compliant Abracon 73AJ1566
OSC, 33.333MHZ, HCMOS, SMD, 7MM X 5MM ROHS COMPLIANT: YES

OSC, 33.333MHZ, HCMOS, SMD, 7MM X 5MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Oscillators Oscillators Oscillators Oscillators
Product Number ASV-33.333MHZ-EJ-T 535-9325-1-ND 13J1969 73AJ1566
Product Name ASV XO (Standard) Crystal Oscillators Oscillator, 33.333Mhz, 7 X 5Mm, Hcmos; Frequency Nom Abracon Osc, 33.333Mhz, Hcmos, Smd, 7Mm X 5Mm Rohs Compliant Abracon
Features / Standards RoHS; Lead-Free Lead-Free RoHS RoHS
Frequency 33.33 MHz 33.33 MHz
Frequency Stability 20 ppm 20 ppm 20 ppm
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F) -20 C (-4 F)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 7100 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 8 dBm
View Details
32.768 kHz Low Power Clock Oscillator - OV-7604-C7 - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
2 suppliers
Clock/Timing - Programmable Timers and Oscillators - HSP45106JC-33 - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 33 MHz
View Details
Integrated Circuits (ICs) - Crystals/Oscillators/Resonators - Pre-programmed Oscillators - 1N3330 - Shenzhen Shengyu Electronics Technology Limited
Specs
Frequency 133 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details