Abracon, LLC Oscillator, 8Mhz, 7 X 5Mm, Hcmos; Frequency Nom Abracon ASV-8.000MHZ-EJ-T5

Description
OSCILLATOR, 8MHZ, 7 X 5MM, HCMOS; Frequency Nom:8MHz; Frequency Stability + / -:20ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:ASV Series; Operating Temperature Min:-20°C; Operating Temperature Max:70°CRoHS Compliant: Yes
Datasheet
Description
OSCILLATOR, 8MHZ, 7 X 5MM, HCMOS; Frequency Nom:8MHz; Frequency Stability + / -:20ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:ASV Series; Operating Temperature Min:-20°C; Operating Temperature Max:70°CRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillator, 8Mhz, 7 X 5Mm, Hcmos; Frequency Nom Abracon - 13J1975 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 8Mhz, 7 X 5Mm, Hcmos; Frequency Nom Abracon
13J1975
Oscillator, 8Mhz, 7 X 5Mm, Hcmos; Frequency Nom Abracon 13J1975
OSCILLATOR, 8MHZ, 7 X 5MM, HCMOS; Frequency Nom:8MHz; Frequency Stability + / -:20ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:ASV Series; Operating Temperature Min:-20°C; Operating Temperature Max:70°CRoHS Compliant: Yes

OSCILLATOR, 8MHZ, 7 X 5MM, HCMOS; Frequency Nom:8MHz; Frequency Stability + / -:20ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:ASV Series; Operating Temperature Min:-20°C; Operating Temperature Max:70°CRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 13J1975
Product Name Oscillator, 8Mhz, 7 X 5Mm, Hcmos; Frequency Nom Abracon
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 7960555 - RS Components, Ltd.
Specs
Oscillator Type Xo
Package / Form Factor Dip14
Features / Standards RoHS
View Details
Oscillators - XC271-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can)
Frequency Stability 50 ppm
View Details
VCO / SURF MOUNT / RoHS - JTOS-150P+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details