Abracon, LLC ASV XO (Standard) Crystal ASV-11.0592MHZ-E-T

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASV Type: XO (Standard) Subtype: Crystal Length: 7 mm Width: 5.08 mm Height: 1.8 mm Operating Temperature: -20°C ~ 70°C Frequency: 11.0592 MHz Function: Enable/Disable Output: HCMOS Voltage - Supply: 3.3V Frequency Stability: ±100ppm Current - Supply (Max): 10mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASV Type: XO (Standard) Subtype: Crystal Length: 7 mm Width: 5.08 mm Height: 1.8 mm Operating Temperature: -20°C ~ 70°C Frequency: 11.0592 MHz Function: Enable/Disable Output: HCMOS Voltage - Supply: 3.3V Frequency Stability: ±100ppm Current - Supply (Max): 10mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASV XO (Standard) Crystal - ASV-11.0592MHZ-E-T - Abracon, LLC
Spicewood, TX, United States
ASV XO (Standard) Crystal
ASV-11.0592MHZ-E-T
ASV XO (Standard) Crystal ASV-11.0592MHZ-E-T
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASV Type: XO (Standard) Subtype: Crystal Length: 7 mm Width: 5.08 mm Height: 1.8 mm Operating Temperature: -20°C ~ 70°C Frequency: 11.0592 MHz Function: Enable/Disable Output: HCMOS Voltage - Supply: 3.3V Frequency Stability: ±100ppm Current - Supply (Max): 10mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASV
  • Type: XO (Standard)
  • Subtype: Crystal
  • Length: 7 mm
  • Width: 5.08 mm
  • Height: 1.8 mm
  • Operating Temperature: -20°C ~ 70°C
  • Frequency: 11.0592 MHz
  • Function: Enable/Disable
  • Output: HCMOS
  • Voltage - Supply: 3.3V
  • Frequency Stability: ±100ppm
  • Current - Supply (Max): 10mA
  • Package / Case: 4-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Oscillators - 535-10068-6-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
535-10068-6-ND
Oscillators 535-10068-6-ND
11.0592MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

11.0592MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 535-10068-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
535-10068-2-ND
Oscillators 535-10068-2-ND
11.0592MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

11.0592MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 535-10068-1-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
535-10068-1-ND
Oscillators 535-10068-1-ND
11.0592MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

11.0592MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Xtal Osc Xo 11.0592Mhz Hcmos Smd / Tape & Reel (Tr) Rohs Compliant Abracon - 25R1700 - Newark, An Avnet Company
Chicago, IL, United States
Xtal Osc Xo 11.0592Mhz Hcmos Smd / Tape & Reel (Tr) Rohs Compliant Abracon
25R1700
Xtal Osc Xo 11.0592Mhz Hcmos Smd / Tape & Reel (Tr) Rohs Compliant Abracon 25R1700
XTAL OSC XO 11.0592MHZ HCMOS SMD / Tape & Reel (TR) RoHS Compliant: Yes

XTAL OSC XO 11.0592MHZ HCMOS SMD / Tape & Reel (TR) RoHS Compliant: Yes

Supplier's Site
XTAL OSC XO 11.0592MHZ HCMOS SMD

XTAL OSC XO 11.0592MHZ HCMOS SMD

Supplier's Site

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Oscillators Oscillators Oscillators Oscillators
Product Number ASV-11.0592MHZ-E-T 535-10068-6-ND 25R1700 ASV-11.0592MHZ-E-T
Product Name ASV XO (Standard) Crystal Oscillators Xtal Osc Xo 11.0592Mhz Hcmos Smd / Tape & Reel (Tr) Rohs Compliant Abracon Oscillators
Features / Standards RoHS; Lead-Free Lead-Free RoHS
Frequency 11.06 MHz 11.06 MHz
Frequency Stability 100 ppm 100 ppm
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillator Crystal - 510ACA000278AAGR - Richardson RFPD
Specs
Frequency 156 MHz
Frequency Stability 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Programmable Timers and Oscillators - TPS3430WQDRCRQ1 - Quarktwin Technology Ltd.
Specs
Oscillator Type Watchdog Circuit
Package / Form Factor Surface Mount; 10-VFDFN Exposed Pad
Features / Standards RoHS
View Details
2 suppliers
Oscillators - DTO 6564 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 18000 MHz
Output Power 10 dBm
View Details
Crystal Oscillators - 6719668 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Oscillator Type Clock
Package / Form Factor Smd
Features / Standards RoHS
View Details
2 suppliers