Abracon, LLC ASV XO (Standard) Crystal ASV-7.3728MHZ-EJ-T

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASV Type: XO (Standard) Subtype: Crystal Length: 7 mm Width: 5.08 mm Height: 1.8 mm Operating Temperature: -20°C ~ 70°C Frequency: 7.3728 MHz Function: Enable/Disable Output: HCMOS Voltage - Supply: 3.3V Frequency Stability: ±20ppm Current - Supply (Max): 10mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASV Type: XO (Standard) Subtype: Crystal Length: 7 mm Width: 5.08 mm Height: 1.8 mm Operating Temperature: -20°C ~ 70°C Frequency: 7.3728 MHz Function: Enable/Disable Output: HCMOS Voltage - Supply: 3.3V Frequency Stability: ±20ppm Current - Supply (Max): 10mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASV XO (Standard) Crystal - ASV-7.3728MHZ-EJ-T - Abracon, LLC
Spicewood, TX, United States
ASV XO (Standard) Crystal
ASV-7.3728MHZ-EJ-T
ASV XO (Standard) Crystal ASV-7.3728MHZ-EJ-T
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASV Type: XO (Standard) Subtype: Crystal Length: 7 mm Width: 5.08 mm Height: 1.8 mm Operating Temperature: -20°C ~ 70°C Frequency: 7.3728 MHz Function: Enable/Disable Output: HCMOS Voltage - Supply: 3.3V Frequency Stability: ±20ppm Current - Supply (Max): 10mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASV
  • Type: XO (Standard)
  • Subtype: Crystal
  • Length: 7 mm
  • Width: 5.08 mm
  • Height: 1.8 mm
  • Operating Temperature: -20°C ~ 70°C
  • Frequency: 7.3728 MHz
  • Function: Enable/Disable
  • Output: HCMOS
  • Voltage - Supply: 3.3V
  • Frequency Stability: ±20ppm
  • Current - Supply (Max): 10mA
  • Package / Case: 4-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Oscillators - 535-9331-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
535-9331-2-ND
Oscillators 535-9331-2-ND
7.3728MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

7.3728MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillator, 7.372Mhz, 7 X 5Mm, Hcmos; Frequency Nom Abracon - 13J1974 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 7.372Mhz, 7 X 5Mm, Hcmos; Frequency Nom Abracon
13J1974
Oscillator, 7.372Mhz, 7 X 5Mm, Hcmos; Frequency Nom Abracon 13J1974
OSCILLATOR, 7.372MHZ, 7 X 5MM, HCMOS; Frequency Nom:7.372MHz; Frequency Stability + / -:20ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:ASV Series; Operating Temperature Min:-20°C; Frequency:7.3728MHz RoHS Compliant: Yes

OSCILLATOR, 7.372MHZ, 7 X 5MM, HCMOS; Frequency Nom:7.372MHz; Frequency Stability + / -:20ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:ASV Series; Operating Temperature Min:-20°C; Frequency:7.3728MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Oscillator, 7.3728Mhz, Smd; Frequency Nom Abracon - 96J0009 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 7.3728Mhz, Smd; Frequency Nom Abracon
96J0009
Oscillator, 7.3728Mhz, Smd; Frequency Nom Abracon 96J0009
OSCILLATOR, 7.3728MHZ, SMD; Frequency Nom:7.372MHz; Frequency Stability + / -:20ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:ASV Series; Operating Temperature Min:-20°C; Operating Temperature Max:70°C RoHS Compliant: Yes

OSCILLATOR, 7.3728MHZ, SMD; Frequency Nom:7.372MHz; Frequency Stability + / -:20ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:ASV Series; Operating Temperature Min:-20°C; Operating Temperature Max:70°C RoHS Compliant: Yes

Supplier's Site Datasheet
Standard Clock Oscillators 7.3728MHz 3.3V - 5-ASV-7.3728MHZ-EJ-T - Utmel Electronic Limited
Hong Kong, China
Standard Clock Oscillators 7.3728MHz 3.3V
5-ASV-7.3728MHZ-EJ-T
Standard Clock Oscillators 7.3728MHz 3.3V 5-ASV-7.3728MHZ-EJ-T
Standard Clock Oscillators 7.3728MHz 3.3V

Standard Clock Oscillators 7.3728MHz 3.3V

Supplier's Site

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Oscillators Oscillators Oscillators Oscillators
Product Number ASV-7.3728MHZ-EJ-T 535-9331-2-ND 13J1974 5-ASV-7.3728MHZ-EJ-T
Product Name ASV XO (Standard) Crystal Oscillators Oscillator, 7.372Mhz, 7 X 5Mm, Hcmos; Frequency Nom Abracon Standard Clock Oscillators 7.3728MHz 3.3V
Features / Standards RoHS; Lead-Free Lead-Free RoHS RoHS; Lead-Free
Frequency 7.37 MHz 7.37 MHz 7.37 MHz
Frequency Stability 20 ppm 20 ppm 20 ppm 20 ppm
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F) -20 C (-4 F) -20 to 70 C (-4 to 158 F)
Supply Voltage 3.3 Volts; 3.3V 3.3 Volts 3.3 Volts; 3.3V 3.3 Volts; 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Oscillator TX32 - TX32-33025S-26.000-X-R - Aker Technology USA Corporation
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; TX32
Frequency 26 MHz
View Details
VCO Oscillators - 1905970P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor SOT-23
Features / Standards RoHS
Frequency 500 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SIT1569AC-J3-18E-0409.600000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.4096 MHz
Frequency Stability 50 ppm
View Details