Abracon, LLC ASV XO (Standard) Crystal ASV-12.000MHZ-E-T

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASV Type: XO (Standard) Subtype: Crystal Length: 7 mm Width: 5.08 mm Height: 1.8 mm Operating Temperature: -20°C ~ 70°C Frequency: 12 MHz Function: Enable/Disable Output: HCMOS Voltage - Supply: 3.3V Frequency Stability: ±100ppm Current - Supply (Max): 10mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASV Type: XO (Standard) Subtype: Crystal Length: 7 mm Width: 5.08 mm Height: 1.8 mm Operating Temperature: -20°C ~ 70°C Frequency: 12 MHz Function: Enable/Disable Output: HCMOS Voltage - Supply: 3.3V Frequency Stability: ±100ppm Current - Supply (Max): 10mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASV XO (Standard) Crystal - ASV-12.000MHZ-E-T - Abracon, LLC
Spicewood, TX, United States
ASV XO (Standard) Crystal
ASV-12.000MHZ-E-T
ASV XO (Standard) Crystal ASV-12.000MHZ-E-T
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASV Type: XO (Standard) Subtype: Crystal Length: 7 mm Width: 5.08 mm Height: 1.8 mm Operating Temperature: -20°C ~ 70°C Frequency: 12 MHz Function: Enable/Disable Output: HCMOS Voltage - Supply: 3.3V Frequency Stability: ±100ppm Current - Supply (Max): 10mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASV
  • Type: XO (Standard)
  • Subtype: Crystal
  • Length: 7 mm
  • Width: 5.08 mm
  • Height: 1.8 mm
  • Operating Temperature: -20°C ~ 70°C
  • Frequency: 12 MHz
  • Function: Enable/Disable
  • Output: HCMOS
  • Voltage - Supply: 3.3V
  • Frequency Stability: ±100ppm
  • Current - Supply (Max): 10mA
  • Package / Case: 4-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Oscillators - 535-10069-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
535-10069-2-ND
Oscillators 535-10069-2-ND
12MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

12MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Xtal Osc Xo 12.0000Mhz Hcmos Smd / Tape & Reel (Tr) Rohs Compliant Abracon - 25R1701 - Newark, An Avnet Company
Chicago, IL, United States
Xtal Osc Xo 12.0000Mhz Hcmos Smd / Tape & Reel (Tr) Rohs Compliant Abracon
25R1701
Xtal Osc Xo 12.0000Mhz Hcmos Smd / Tape & Reel (Tr) Rohs Compliant Abracon 25R1701
XTAL OSC XO 12.0000MHZ HCMOS SMD / Tape & Reel (TR) RoHS Compliant: Yes

XTAL OSC XO 12.0000MHZ HCMOS SMD / Tape & Reel (TR) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators Oscillators
Product Number ASV-12.000MHZ-E-T 535-10069-2-ND 25R1701
Product Name ASV XO (Standard) Crystal Oscillators Xtal Osc Xo 12.0000Mhz Hcmos Smd / Tape & Reel (Tr) Rohs Compliant Abracon
Features / Standards RoHS; Lead-Free Lead-Free RoHS
Frequency 12 MHz
Frequency Stability 100 ppm 100 ppm
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Crystal Oscillator - SMD-3225 163 series 27MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
Supply Voltage 3.3 Volts
View Details
4 Pin Oscillator S5 - S53305T-90.000-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S5
Frequency 90 MHz
Frequency Stability 50 ppm
View Details