Abracon, LLC ASVMP XO (Standard) MEMS ASVMPC-11.0592MHZ-Z-T

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASVMP Type: XO (Standard) Subtype: MEMS Length: 7 mm Width: 5 mm Height: 0.9 mm Operating Temperature: -55°C ~ 125°C Frequency: 11.0592 MHz Function: Enable/Disable Output: CMOS Voltage - Supply: 2.25V ~ 3.6V Frequency Stability: ±50ppm Current - Supply (Max): 35mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASVMP Type: XO (Standard) Subtype: MEMS Length: 7 mm Width: 5 mm Height: 0.9 mm Operating Temperature: -55°C ~ 125°C Frequency: 11.0592 MHz Function: Enable/Disable Output: CMOS Voltage - Supply: 2.25V ~ 3.6V Frequency Stability: ±50ppm Current - Supply (Max): 35mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASVMP XO (Standard) MEMS - ASVMPC-11.0592MHZ-Z-T - Abracon, LLC
Spicewood, TX, United States
ASVMP XO (Standard) MEMS
ASVMPC-11.0592MHZ-Z-T
ASVMP XO (Standard) MEMS ASVMPC-11.0592MHZ-Z-T
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASVMP Type: XO (Standard) Subtype: MEMS Length: 7 mm Width: 5 mm Height: 0.9 mm Operating Temperature: -55°C ~ 125°C Frequency: 11.0592 MHz Function: Enable/Disable Output: CMOS Voltage - Supply: 2.25V ~ 3.6V Frequency Stability: ±50ppm Current - Supply (Max): 35mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASVMP
  • Type: XO (Standard)
  • Subtype: MEMS
  • Length: 7 mm
  • Width: 5 mm
  • Height: 0.9 mm
  • Operating Temperature: -55°C ~ 125°C
  • Frequency: 11.0592 MHz
  • Function: Enable/Disable
  • Output: CMOS
  • Voltage - Supply: 2.25V ~ 3.6V
  • Frequency Stability: ±50ppm
  • Current - Supply (Max): 35mA
  • Package / Case: 4-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Mems Osc Xo 11.0592Mhz Cmos Smd / Tape & Reel (Tr) Rohs Compliant Abracon - 45T7607 - Newark, An Avnet Company
Chicago, IL, United States
Mems Osc Xo 11.0592Mhz Cmos Smd / Tape & Reel (Tr) Rohs Compliant Abracon
45T7607
Mems Osc Xo 11.0592Mhz Cmos Smd / Tape & Reel (Tr) Rohs Compliant Abracon 45T7607
MEMS OSC XO 11.0592MHZ CMOS SMD / Tape & Reel (TR) RoHS Compliant: Yes

MEMS OSC XO 11.0592MHZ CMOS SMD / Tape & Reel (TR) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Abracon, LLC Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number ASVMPC-11.0592MHZ-Z-T 45T7607
Product Name ASVMP XO (Standard) MEMS Mems Osc Xo 11.0592Mhz Cmos Smd / Tape & Reel (Tr) Rohs Compliant Abracon
Features / Standards RoHS; Lead-Free RoHS
Frequency 11.06 MHz
Frequency Stability 50 ppm
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Clock/Timing - Programmable Timers and Oscillators - TLC552CN - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 2.8 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Crystal Oscillator - SMD-2520 165 series 32.768KHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
Supply Voltage 3.3 Volts
View Details
4 Pin Oscillator S5 - S533025T-50.000-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S5
Frequency 50 MHz
Frequency Stability 25 ppm
View Details